Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300-15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80M300KQGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5071
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black :
The short editorial description of Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black

15.6" LED HD 1366 x 768, Intel Celeron 3160 ( 1.6 GHz), 8GB RAM, Intel HD Graphics 400, 1000GB HDD, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
The official marketing text of Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black as supplied by the manufacturer

15" HD or Full HD Display
Available in Ebony Black, Silver or Crimson Red, the Lenovo Ideapad 300 gives you the option of an HD (1366 x 768) or Full HD (1920 x 1080) display — both delivering bright, crisp visuals in 16:9 widescreen format.

Customizable Graphics
Strike your own balance between cost and graphical power. Choose between integrated Intel® graphics or discrete, high-end AMD or nVidia graphics. Discrete graphics give you a boost when it comes to getting creative with video and photo editing.

Windows 10 Home
It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.

Dolby® Advanced Audio™
The Ideapad 300 delivers a fuller sound through Dolby® Advanced Audio™ — for a more satisfying home entertainment experience.

Optional DVD Drive
Why purchase an external optical drive? Simply select an Ideapad 300 model with an integrated DVD/CD-RW drive and you can load programs, listen to CDs, or watch movies on the go.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Fast Data Transfer
Move data between the Ideapad 300 and other devices quickly with USB 3.0 SuperSpeed. Up to ten times faster than previous USB technologies, it's also backward-compatible.

Ample Storage
With up to 1TB HDD or SSHD storage, you won't have to worry about where to put all your data, videos, music, or photos.

Connectivity Options
With 802.11 a/c WiFi, you can enjoy 3x faster Internet access than the standard 802.11 b/g/n.

Integrated Webcam & Mic
The built-in webcam and microphone makes web conferences and online video chats a snap.

HDMI Port
You can connect the Ideapad 300 to a television or other display, instantly.

Simple Maintenance
Recovering from viruses or other technical difficulties is a snap with OneKey Recovery.

Short summary description Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 300-15, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1000 GB

Long summary description Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 300-15. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor model *
N3160
Processor frequency *
1.6 GHz
Processor boost frequency
2.24 GHz
Processor family *
Intel® Celeron®
Processor cores *
4
Processor threads
4
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
SATA III
HDD size
2.5"
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 400
On-board graphics adapter base frequency
320 MHz
On-board graphics adapter burst frequency
640 MHz
Maximum on-board graphics adapter memory
8 GB
Number of execution units
12
On-board graphics adapter DirectX version
12.0
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KP
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91831
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
4
Battery life (max)
4 h
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Weight & dimensions
Width *
384 mm
Depth *
265 mm
Height
22.9 mm
Weight *
2.3 kg
Technical details
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Uk has collected 17 expert reviews for Lenovo IdeaPad 300-15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Nl heeft 17 proffesionele recensies verzameld voor Lenovo IdeaPad 300-15 Notebook 39,6 cm (15.6") 1366 x 768 Pixels Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Fr a recueilli 17 avis d’experts pour Lenovo IdeaPad 300-15 Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 8 Go DDR3L-SDRAM 1000 Go Disque dur Windows 10 Home Noir et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
De hat 17 Expertenmeinungen über Lenovo IdeaPad 300-15 Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB Festplatte Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Testseek ha raccolto 17 recensioni da parte di esperti per Lenovo IdeaPad 300-15 Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Nero e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Es ha coleccionado 17 opiniones de expertos para Lenovo IdeaPad 300-15 Portátil 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB Unidad de disco duro Windows 10 Home Negro y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Dk har samlet 17 ekspertanmeldelser for Lenovo IdeaPad 300-15 Notebook 39,6 cm (15.6") 1366 x 768 pixel Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Testseek получил 17 экспертных оценок для Lenovo IdeaPad 300-15 Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB Жесткий диск Windows 10 Home Черный, средний экспертный рейтинг составляет 66 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:40
Se har samlat in 17 experttester för Lenovo IdeaPad 300-15 Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar Intel® Celeron® 8 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Svart och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-17 02:03:56
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
hardware.info
Updated:
2017-12-01 04:09:47
Niet zo lang geleden bespraken we een aantal al niet zo dure laptops rond de 600 euro, maar wat als je echt niet meer dan 400 euro wilt uitgeven? Vind je dan nog iets dat de moeite waard is? We kijken naar drie laptops onder de 400 euro, afkomstig van H...
Bottom line Drie laptops met een bescheiden prijs en dito specificaties. Zoals we aan het begin van het artikel al aangaven: de ideale laptop komen we niet tegen in deze test. Ze hebben allemaal de nodige nadelen. Om te beginnen is het prestatieniveau, laten we het...
0%
Chip.de
Updated:
2016-11-14 21:59:40
Lenovo IdeaPad 300-15ISK : Alternative Im 14-Zoll-Format kann das Lenovo ThinkPad E460 mit einer sehr guten Leistung und einem hellen Display punkten. Einschränkungen muss man bei der Massenspeicherkapazität hinnehmen und au...
Good Leistungsstarker Prozessor, Große Hybridfestplatte, Dedizierter Grafikchip...
Bad Niedrigauflösendes, dunkles Display, Kurze Akkulaufzeiten, GPU zu schwachbrüstig für Spiele...
Bottom line Im Test kann das Lenovo IdeaPad 300-15ISK mit einer guten Ausstattung und einer akzeptablen Leistung punkten. Während Display und Mobilität unterdurchschnittlich abschneiden, kann das Touchpad überzeugen. Der extra Grafikchip kann bei GPU-beschleunigten...
62%
notebookcheck.com
Updated:
2016-11-14 21:59:40
Alltagstauglich. Großes Display, genügend Leistung um einfache alltägliche Aufgaben zu bewältigen und ein attraktiver Preispunkt. Lenovo konzipiert das 450 Euro teure IdeaPad 300 für preissensible Anwender mit Basisanforderungen.Das neue Lenovo Ideapad de...
Good Geringe Hitze- und Geräuschentwicklung, Günstige Einstiegsvariante...
Bad Schwache Tastatur, Dunkles Display, Leistungsminderung im Akkubetrieb...
Bottom line Das Lenovo IdeaPad 300, zur Verfügung gestellt vonDas Lenovo Ideapad 300 versucht die Kluft zwischen einem OfficeIn der nächsten Runde haben wir uns mit dem Display befasst. Das Ideapad punktet weder mit seiner Helligkeit und der mageren Auflösung, no...
71%
notebookcheck.it
Updated:
2016-11-14 21:59:40
Compagno per tutti i giorni. Grande display, prestazioni adeguate per applicazioni quotidiane e prezzo attraente: il Lenovo IdeaPad 300 costa 450 Euro (~$500) e punta a clienti non facoltosi con esigenze base...
Good silenzioso e fresco, economica configurazione entry-level...
Bad tastiera poco brillante, display troppo scuro, le performance soffrono con la batteria...
71%
notebookcheck.org
Updated:
2016-11-14 21:59:40
Compañero diario. Gran display, rendimiento suficiente para las tareas diarias que pueda encontrar y un precio atractivo: El Lenovo IdeaPad 300 cuesta 450 Euro y está dirigido a usuarios domésticos con necesidades básicas que se preocupan por el precio...
Good silencioso y fresco, configuración básica asequible...
Bad teclado deslucido, display demasiado oscuro, el rendimiento sufre en batería...
71%
notebook-center.ru
Updated:
2016-11-14 21:59:40
С овременный компьютерный рынок просто переполнен всевозможными девайсами. Впрочем сегодня производители больше тяготеют к необычному форм-фактору вроде трансформеров поэтому иногда случается так что приобрести ноутбук для повседневных задач бывает де...
Bottom line Ноутбук Lenovo IdeaPad 300 15 – это будто привет из прошлого. Его технические характеристики практически такие как были на пике популярности возможно год назад но никак не сегодня. Взять хотя бы экран: в его основе лежит HD-разрешение и TFT-матрица...
0%
ichip.ru
Updated:
2017-09-19 02:46:48
В 14-дюймовом формате Lenovo ThinkPad E460 (около 56 000 рублей) отличается очень хорошей производительностью и ярким дисплеем. В плане размера дискового пространства (тут установлен SSD-накопитель) пользователи будут вынуждены смириться с некоторыми огра...
Good Высокопроизводительный процессор, Большой гибридный жесткий диск, Выделенный графический чип...
Bad Тусклый дисплей с низким разрешением, Непродолжительное время автономной работы, Мощности GPU для игр не достаточно...
59%
notik.ru
Updated:
2018-04-21 18:30:06
LENOVO IDEAPAD 300-15Lenovo IdeaPad 300-15 80Q701JERK - ноутбук, в лице которого за скромные деньги предлагается устройство с симпатичным дизайном, приемлемым весом и сбалансированными техническими характеристиками. Ноутбук построен на базе энергоэффектив...
0%
notebookcheck.net
Updated:
2016-11-14 21:59:40
Daily companion. Large display, enough performance to handle the various daily tasks on might encounter and an attractive price point: Lenovo's IdeaPad 300 costs 450 Euro (~$500) and targets price-conscious consumers with basic needs...
Good runs quiet and cool, inexpensive entry-level configuration...
Bad lackluster keyboard, display too dark, performance suffers in battery mode...
Bottom line With their Ideapad 300, Lenovo aims to bridge the gap between affordable business and multimedia notebooks. Our particular configuration trails the competition in most areas, however, and therefore leaves us with a rather mixed impression. The simple chas...
71%
gottabemobile.com
Updated:
2016-11-14 21:59:40
In a world where things are always getting more powerful and more expensive, there's something sweet about any piece of technology that resists change and a high price tag. Yes, we want and need our devices to get more powerful, but progress for the sake...
Bottom line The Lenovo IdeaPad 300 reminds us of days now gone. In the not too distant past, finding the best notebook came down to having a wealth of ports, expandability and a nice display. You didn't need detachable keyboards or touchscreens.The Lenovo IdeaPad 300...
0%
slashgear.com
Updated:
2016-11-14 21:59:40
Lenovo is back with another Ideapad, and it's an interesting model. The laptop, at its lowest configuration, is very budget-friendly, but you don't necessarily have to make big compromises to hit that low price point. The 15.6-inch glossy display makes fo...
Bottom line For the target audience, Lenovo's Ideapad 300 is a pleasant offering -- the inclusion of an optical drive and VGA are particularly welcome, as many people considering budget laptops aren't necessarily up-to-date with their other technological trimmings, a...
0%
techaeris.com
Updated:
2017-09-19 02:46:48
We've reviewed quite a few Lenovo products here on Techaeris and have generally come away impressed. Will the affordable Lenovo ideapad 300 continue to impress? Keep reading our full review to find out.The Lenovo ideapad 300 is available in several config...
Good The Lenovo ideapad 300 is reasonably priced with good all-around performance. The i5 model provides an extra boost in performance. The optical drive and numeric keypad are nice additions as well...
Bad This is a budget-friendly laptop, so you aren't going to get top of the line performance or design. It would have been nice to see a few extras such as a backlit keyboard, but I can understand why it was omitted. The rocker trackpad button does seem to be...
Bottom line Not everybody needs a complete powerhouse of a laptop, or the thinnest, lightest thing out there. Plenty of people just want a functional laptop some power at an affordable price. The Lenovo ideapad 300 definitely answers that call. With a reasonable star...
43%
recomendacaodenotebooks.com.br
Updated:
2018-04-21 18:30:06
A Lenovo vem investindo no mercado nacional e trazendo bons notebooks, como é o caso do Lenovo Z40 80E6000DBR que se destaca pelos 16 GB de RAM, tela Full HD e Geforce 840M. Agora a empresa chinesa líder mundial em vendas de PCs tem mais um modelo disponí...
74%
purepc.pl
Updated:
2018-02-23 11:10:13
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
teknolojituru.com
Updated:
2017-09-23 04:48:05
15.6 inç ekranlı dizüstü bilgisayar modeli Lenovo IP 300-15ISK test merkezimizin konukları arasındaydı…Lenovo, ülkemizdeki bilinirliği en yüksek teknoloji markaları arasında. Aynı zamanda çok uzun yıllardır dizüstü bilgisayarlarıyla en fazla ilgi gören ür...
Good Donanım, Performans, Fiyat...
Bad FreeDos...
Bottom line lar ilginizi çekecek…TasarımLenovo IP 300-15ISK, 15.6 inç ekranlı bir dizüstü bilgisayar modeli. 2 kilo 300 gramlık ağırlığıyla ait olduğu segment açısından ortalama değerler sergiliyor. Çok ince ya da kalın değil, tasarım açısından da yine orta segmente...
0%
in.pcmag.com
Updated:
2018-06-28 16:44:38
Lenovo has introduced a laptop targeting students for their studies and multimedia needs- The Ideapad 300. This is the smaller sibling of the Ideapad 500 we reviewed recently. Let's have an in-depth look.Lenovo Ideapad 300 features a 15.6-inch HD IPS pane...
Good Good built quality, Amazing keyboard, Decent performance for the price,A loud speaker setup,Comes with Dolby Audio Certification...
Bad Poor battery life, Display wasn't impressive...
Bottom line Lenovo Ideapad 300 is a cool student laptop which isn't the best, but comes really close to it. It may not be the best, but it definitely is worth considering, and a price tag of Rs 45,600 makes it even better...
70%