location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E50-80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80J2024SMH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD DVD±RW
  • - Intel® HD Graphics 5500
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Long product name Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The long product name of Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-5005U (3M Cache, 2.00 GHz), 4GB RAM, 128GB SSD, 15.6" HD (1366x768), Intel HD Graphics 5500, Windows 7 Professional 64 + Windows 10 Pro 64
More>>>
Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
The official description of Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NEED AN AFFORDABLE SOLUTION TO OUTFIT YOUR WORKFORCE?
Look no further than the Lenovo B50 laptop with Windows 7. With premium features such as speedy data transfer, a full array of ports, HD webcam, and dock compatibility, the B50 is an ideal solution to help your 'small' business evolve into a business.

LAPTOPS PRELOADED WITH WINDOWS 7.
Lenovo B50 caters to those who aren't quite ready to move on. Windows 7 Professional offers the security, manageability and usability many businesses still prefer. Each Lenovo B50 comes preinstalled with Windows 7 Professional, providing a user experience that is at once welcoming, familiar, and incredibly efficient.

READY FOR DEPLOYMENT
B50 laptops with Windows 7 has the right price and right features to get your business up and running, or even to upgrade a fleet of outdated systems. Whether your employees are brand new or seasoned vets, B50 will help jolt their creativity and productivity from day one

READY TO PERFORM
Looking for a way to get your business off the ground? Look to the Lenovo B50 to give your new workforce the tools they need to get the job done. B50 features up to the latest 5th Generation Intel Core i7 processors for the best performance of the day. Plus, available discrete graphics, plenty of connectivity options and ports, an HD webcam for crystal-clear conferencing, a renowned AccuType keyboard, and much more round out a system that is anything but your common 'affordable' laptop PC with Windows 7.

CONVENIENT DOCKING
Leaving your desk (or returning) can be a tedious process when you have a number of helpful accessories tethered to your device. The Lenovo USB Dock changes all that. Keep your device and all peripherals connected with a single USB cable. So when you’re rushing to that meeting that started five minutes ago, you won't drag half your desk with you.

Short summary description Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential E50-80, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo Essential E50-80 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo Essential E50-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, MMC, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Audio system
HD
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
262 mm
Height
24.7 mm
Weight *
2.35 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 02:00:26
Uk has collected 13 expert reviews for Lenovo Essential E50-80 Laptop 39.6 cm (15.6") HD Intel® Core™ i3 i3-5005U 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-04 02:00:26
Business made affordable. Among professional users, Lenovo have built up a good reputation with their solid ThinkPad-line. The E-series consists of affordable business notebooks, but lacks the premium name. Is the series truly an affordable alternative?...
Good solid hinges, matte display, efficient cooling...
Bad fan audible most of the time, average battery life...
Bottom line In Review Lenovo E50-80. Test model courtesy of notebooksbilliger.deSince the "ThinkPad"-designator has been dropped from the name of the business notebook, we fully expected that Lenovo had to cut some corners - especially in light of the lower price. We...
75%