|
The Lenovo Yoga 3 Pro is so light that there were a few occasions where I had to double check if I had actually put it in my bag. Weighing just 1.2 kilograms, the Yoga 3 Pro is one of the lightest 13-inch laptops available, shaving a an impressive 100 gra...
Beautiful design, Works equally well as a laptop and a tablet, Lightweight...
Expensive, Comparatively short battery life, Screen isn't great outdoors...
The Lenovo Yoga 3 Pro is one of the most innovative hybrids or Ultrabooks on the market; few rival the thin, lightweight design, the beautiful watchband hinge. While the Yoga 3 Pro is a great device to use, the battery life leaves a little to be desired...
|
|
|
Tablets may well be taking over the computer space, but there are plenty of people out there who prefer a laptop, they just want them thinner and lighter. Fortunately, companies like Lenovo are listening, and have found a balance with the Yoga 3 Pro.Lenov...
Beautifully thin; Mesmerising watch-inspired hinge; Lovely screen with a resolution better than Full HD (3200x1800); Use of textured surfaces on the inside of the laptop feels great on the hands and wrists; Unique power charge port that also acts as a USB...
Mediocre and shallow keyboard; Lacklustre touchpad; Battery could be better; Performance can feel a little laggy at times;...
With a slim design, excellent screen, professional and playful looks, and an fairly good balance of hardware, Lenovo's Yoga 3 Pro is the laptop for people who want to be seen and not heard.Overall, it's a decent piece of kit, and we look forward to seeing...
|
|
|
The ultra-thin chassis and flashy ‘watchband' hinge make the Yoga 3 Pro look tantalising. It's got the style, but does it have the performance to match the sky-high starting price of £1,299? Lenovo's third generation model uses Intel's latest Broadwell p...
Think and lightweight; QuadHD IPS display; Convertible design with laptop and tablet modes...
Expensive; Modest performance; Disappointing battery life...
The performance and battery life can't justify the £1,299 starting price...
|
|
|
For commuting professionals that like a device that is flexible and offers extreme usability, Lenovo has released an upgrade from the Yoga 2 Pro, but will it prove to to be a worthy successor?When the original Lenovo IdeaPad Yoga laptop was first introduc...
Improved processing performance, Higher display resolution provides an enhanced viewing experience, Backlit keyboard is ideal in all types of lighting environments, Durable hinge allows for flexibility of different viewing modes without worrying about bre...
Battery life is average for a convertible laptop, Yoga 3 Pro is a bit pricey!, Port connectivity provides fewer options, Keyboard lacks the separate row of F keys...
|
|
|
When Lenovo introduced the inaugural Yoga notebook back in 2012, its ability to serve double duty as a tablet provided a healthy dose of innovation at a time when the PC landscape was in dire need of a big breath of fresh air. Since then, other PC makers...
Beautiful, super sharp display, Thinner and lighter than last year's version, Unique “watchband” hinge, Comfortable keyboard and wrist rest...
Weak CPU and GPU performance, Mediocre battery life, Minimal configuration options, Expensive...
The Lenovo Yoga 3 Pro is significantly lighter than its predecessor, and wears a fabulous display. Its two halves are connected by an attention-grabbing hinge which you won't find on any other notebook. But the same aspects that make the Yoga 3 Pro uniqu...
|
|
thunderbaylive.com Updated: 2014-12-21 05:39:56
|
Lisa Gade reviews the Lenovo Yoga 3 Pro convertible 13.3” Ultrabook with a 360 degree “watchband” hinge and a 3200 x 1800 touch screen. The Yoga 3 Pro is all about being slim and light, and at 2.6 lbs. (1.2 kg) and 0.5” (12.7mm) it is one of the most port...
|
|
|
Lenovo is no stranger to making hybrid laptops with screens that can tilt all the way over to facilitate tablet mode. We saw it first in the original Yoga, and the concept proved to be so successful it spawned similar designs from other vendors , and even...
Excellent design, Thin and light, Easy to use as a tablet...
Can run warm, Battery life not great, Bluetooth didn't work well for music...
The Yoga 3 Pro is indeed one of the best hybrid notebooks on the market when it comes to form and function. It can be used as a tablet very easily thanks to its thin chassis and light weight, both of which have been facilitated by a watchband hinge design...
|
|
|
Lenovo's new YOGA 3 Pro is a lot more than just an ultra book thanks to a unique new design and commitment to adapt to the customer instead of the other way round.This hybrid convertible device has the power of a work horse and the fun of a tablet all rol...
Lenovo's YOGA 3 Pro is a device that will appeal to a wide range of customers thanks to its amazing versatility as a computer, as a tablet and as a hybrid device. The innovative watchband hinge gives the device an edge over its competitors and enhances it...
|
|
|
Powerful. Light. Long-lasting. Pick two. That's the kind of choice that faces an R&D department every time it puts pen to drawing board. With the Yoga 3 Pro, however, Lenovo decided it didn't want to compromise: this £1,300 hybrid harvests the first crop...
Lenovo beats its rivals to the punch with the first Intel Core M device, and the result is the thinnest, lightest hybrid around...
|
|
|
The Watchband hinge is made from over 800 individual pieces of aluminium, and not only looks fantastic but is actually tougher and sturdier than the outgoing model. It has six 'hinges', rather than two, which helps lock the display in place even when you’...
A clever new hinge inspired by watches and Intel's latest CPU make the Lenovo Yoga 3 Pro a seriously desirable convertible Ultrabook...
|
|
|
Lenovo has done its best to perfect the convertible PC with the Yoga 3 Pro, but has still ended up with a light laptop and a heavy tablet. Maybe it's me: I have always struggled to understand the point of the convertible category, because it's very diffi...
|
|
|
First Impressions: Lenovo shows the imitators how it's done, again Lenovo Yoga Pro 3 Release Date: End of October, prices start at €1,599, UK prices to be confirmed. Lenovo's Yoga concept is one of the most imitated in tech, but it's rarely copied well. T...
Lenovo Yoga Pro 3 Release Date: End of October, prices start at €1,599, UK prices to be confirmed. Lenovo's Yoga concept is one of the most imitated in tech, but it's rarely copied well. The Lenovo Yoga Pro 3 is its latest update and I wager the imitat...
|
|
Theinquirer.net Updated: 2014-12-21 05:39:56
|
Unveiled via a live satellite link-up with corny Hollywood actor Ashton Kutcher, whom Lenovo apparently employed as a "product engineer" last year , the "ultra slim" Yoga 3 Pro is the successor to the IdeaPad Yoga 13 line, with a new name format and boast...
The Yoga 3 Pro offers a fresh and innovative design in the Windows 8.1 laptop market and, in our short experience with it, we found it fun to use with fast and responsive performance. The Yoga 3 Pro will be available in orange, silver or gold starting...
|
|
|
Lenovo proved that it's ahead of the curve in the 2-in-1 laptops space with its widely lauded Lenovo Yoga 2 Pro. Now, the company has done one better, and then some, with the $1,349 (about £832, AU$ 1,524) Yoga 3 Pro, a laptop of almost funny slimness and...
Super slim, Fanless design, Cool new hinge, Better Tablet mode...
Quite pricey, Limited storage...
Rounding out the Yoga 3 Pro spec sheet is future-ready 802.11ac Wi-Fi and Bluetooth 4.0. On the hard connectivity front, Lenovo jam-packed this laptop with ports, considering its size: two USB 3.0 ports, a 4-in-1 card reader, micro-HDMI and an audio combo...
|
|
techradar.com/au/ Updated: 2014-12-21 05:39:56
|
Lenovo proved that it's ahead of the curve in the 2-in-1 laptops space with its widely lauded Lenovo Yoga 2 Pro. Now, the company has done one better, and then some, with the $1,349 (about £832, AU$ 1,524) Yoga 3 Pro, a laptop of almost funny slimness and...
Super slim, Fanless design, Cool new hinge, Better Tablet mode...
Quite pricey, Limited storage...
The Lenovo Yoga 3 Pro is a sight to behold. I just called the Razer Blade one of the best-crafted Windows laptops of all time, and already that's being challenged. I'm still squeamish on the laptop-first approach to 2-in-1 device design, but if any compa...
|
|
|
In this post we're going to talk about the Lenovo Yoga 3 Pro, Lenovo's thinnest and lightest 13 inch ultrabook to-date and at the same time, the first Intel Core M device I got my hands-on.The article is a review, a collection of all my impressions gather...
thin and light, looks sleek, 2in1 formfactor with a solid hinge, decent keyboard if you don't need dedicated F keys, proper IO and connectivity options, excellent display...
fragile screen frame, unexpectedly poor performance, serious throttling under load, rather short battery life, some design issues, non standard keyboard layout, expensive...
On a first look, the Yoga 3 Pro is one of the sleekest 2-in-1 13 inch convertibles ever launched. Get closer and you'll end up appreciating the screen, the keyboard and the IO. But when you'll actually start using the device, see how slow it performs, hea...
|
|
|
Lenovo has pushed its Yoga line forward once again with the Yoga Pro 3, a lightweight laptop with a stunning design that features a 360-degree hinge to double as a tablet. The earlier Yoga 2 Pro introduced super-high resolution screens into a small form...
Super slim, super-high resolution screen, decent battery life for this scale, lightweight, versatile mode positions...
Expensive, screen could be brighter, some bloatware, battery not to top-spec standards, not super-powered...
The Lenovo Yoga 3 Pro shows off the company's new do-it-all hinge design and is a triumph in terms of versatility. But it's also a pricey bit of kit, tipping the scales at close to £1,300. Considering the super slim design, the Yoga 3 Pro crams in...
|
|
|
The Lenovo Yoga 3 Pro sets new records for ridiculously high resolution displays, with the 13.3 inch screen packing an incredible 3200 x 1800 pixels. Clever scaling means Windows remains perfectly usable despite this high res. The hinge that attaches said...
|
|
apcmag.com Updated: 2015-02-22 17:20:48
|
The Lenovo Yoga 3 Pro sets new records for ridiculously high resolution displays, with the 13.3 inch screen packing an incredible 3200 x 1800 pixels. Clever scaling means Windows remains perfectly usable despite this high res. The hinge that attaches said...
|
|
|
For the past few years, Lenovo's been turning the laptop form factor on its head with a slew of laptop/tablet hybrids. Instead of forcing you to choose, these Yoga laptops have a specialized hinge that lets you change them from a laptop to tablet—and anyw...
|
|
pcauthority.com.au Updated: 2015-04-13 01:17:38
|
P owerful; light; long-lasting: pick two. That's the kind of choice that faces an R&D department every time it puts pen to drawing board. With the Yoga 3 Pro, however, Lenovo decided it didn't want to compromise: this £1,300 hybrid harvests the first crop...
We had high hopes for the Yoga 3 Pro, but it's safe to say that these were dashed during testing. While it's light and easy on the eye, it underachieves in almost every other area. Average performance and unremarkable battery life mark an undistinguished...
|
|
|
Please enable JavaScript to watch this video.Laptops just made a quantum leap. Intel's new Broadwell chips make it possible for notebook makers to create incredibly thin devices with fanless designs, and these notebooks are finally starting to hit the mar...
Incredibly thin body, Capable everyday performance, Excellent screen, build quality...
Mediocre trackpad, High brightness kills battery life, No integrated 3G/4G...
The $2099 Yoga 3 Pro is, when you pick it up and type on it and use it, an amazing piece of computing hardware. The new Core M CPU is surprisingly powerful given its utterly miniscule power output, and the integrated GPU is no slouch compared to previous...
|
|
|
The backflipping Lenovo Yoga single-handedly made laptops cool again. The Yoga 2 Pro added a backlit keyboard and a brilliant 3200 x 1800 QHD screen. Now, Lenovo's going for broke with the third generation of its transforming touchscreen machine. Not only...
|
|
|
This, the heavily advertised Yoga 3 Pro from China's Lenovo, is a slim 13.3in hybrid with a 256Gb solid-state hard drive and a sumptuous high-definition touchscreen. It is a prodigiously talented machine and in its “wigwam” form, when you fold back the ke...
|
|
theaustralian.com.au Updated: 2015-09-03 09:11:11
|
Listen really closely, and you can hear the cries of Windows laptop users.Windows 10 is truly great, but it doesn't put an end to the affliction caused by inferior screens, carpal-tunnel-inducing trackpads, Tupperware-like plastic, short-lived batteries...
|
|
|
The Lenovo Yoga 3 Pro is the company's convertible Ultrabook that features a 13.3-inch QHD+ touchscreen display, metallic body, watchband hinge design, and powered by Intel Core M processor. Like its predecessor, the Yoga 2 Pro, it's one of those thin lap...
Premium build, Slim design, Good, high-resolution display, Good performance, Great speakers, Multi-mode function...
Pricey...
The Lenovo Yoga 3 Pro is an attractive yet versatile Ultrabook that not only performs well but also offers something unique to its users. The multi-mode makes it stand out in terms of design as it allows the device to easily adapt to different situations...
|
|
|
This is a review of a loaned product unit from Lenovo Malaysia*I have been looking for an upgrade to my current 2 year old Acer Aspire S7 for awhile now. Unlike my previous pattern of jumping to an impulse purchase, I am taking a more calculated approach...
Super thinandlight and beautiful hinge design, Convertible 360 backflip is very handy – as a laptop, tablet, in presentations, discussions, Great keyboard and trackpad responsiveness...
Under powered Intel Core M processor, Expensive price tag (almost RM 5,000 for base model), Too many preinstalled bloatwares...
I've pretty much summed up my love-hate review of the Lenovo Yoga 3 Pro in my take on each aspect of the machine – from hardware to software to pricing. But as a summary, here's my Top likes and dislikes of the laptop.What I LikeSuper thin-and-light and b...
|
|
fhm.com.ph Updated: 2016-11-20 01:35:19
|
A shitload of laptops have gone through our sweaty hands, but what we're about to show you is, by far, the most physically pogi that we've handled.Lads, take a gander at the slim, shiny, and sexy Lenovo Yoga 3 Pro:Announced just before 2014 bid adieu, the...
A shitload of laptops have gone through our sweaty hands, but what we're about to show you is, by far, the most physically pogi that we've handled, Lads, take a gander at the slim, shiny, and sexy Lenovo Yoga 3 Pro:, Announced just before 2014 bid adieu...
|
|
gadgetsmagazine.com.ph Updated: 2016-11-20 01:35:19
|
Though it might be weird to call it such, the Yoga 3 Pro is sexy. There's just no other word to describe it. Exquisitely thin, with the slightest bezel, and cool, straight lines, you're going to have a difficult time looking for a laptop, Windows or other...
Beautiful, Powerful, Absurdly convenient...
Pricy...
If you have the cash to spare, the Yoga 3 Pro is a tough device to beat.Specs:Dimensions: 11.8 x 9 x 0.5Weight: 2.6 lbsScreen: 13.3 inches, 3200 x 1800, multi-touchProcessor: Intel Core M, 1.1 GHzMemory: 8GB RAM, 256/512 SSDOS: Windows 8.1 ProPorts: USB...
|
|
chip.com.my Updated: 2016-11-20 01:35:19
|
Lenovo continues to press forward in what it calls the PC+ era with yet another entry to the Yoga line of devices, this time, with the Lenovo Yoga 3 Pro. Many enthusiasts were looking forward to this device, ever since it was announced, no thanks to the s...
Great for daytoday work, entertainment, Excellent display quality, Decent battery life...
Price...
The Lenovo Yoga 3 Pro is an excellent device for portable day-to-day computing, regardless of where you are. Its 7 hour battery life ensures that you won't need a power brick for at least most of the day. That said, the price might be a deterrent to some...
|
|
klgadgetguy.com Updated: 2016-11-20 01:35:20
|
Lenovo , Lenovo Malaysia , Lenovo Yoga 3 Pro Benchmarks , Lenovo Yoga 3 Pro Display , Lenovo Yoga 3 Pro Malaysia , Lenovo Yoga 3 Pro Performance , Lenovo Yoga 3 Pro Review , Lenovo Yoga 3 Pro SpecsApart from ASUS, Lenovo is another PC maker that got a lot...
Slim and Lightweight, Beautiful touch display, Speedy SSD performance, Good battery life and heat dissipation, Solid watchband hinges...
Expensive, Subpar system performance, No RAM and storage expansion options, Screen resolution overkill...
The Yoga 3 Pro is a sexy Windows powered machine that will attract productivity users, its design engineering puts competitors to shame and sets a whole new benchmark level of laptop design. However, the Yoga 3 Pro doesn't sports the best value against th...
|
|
|
Well, things are looking pretty rosy for Lenovo. Lenovo is now the world's number one PC company and has also made notable inroads in other businesses, such as tablets and smartphones. It is also the third biggest smartphone brand in China, closely behind...
An inconclusive 'successor'With a huge 48% market share of the convertibles market, it is clear that Lenovo knows a thing or two about what users want when it comes to making such devices. In light of this, the Yoga 3 Pro is a curious device because it im...
|
|
|
To begin, how are things looking for Lenovo? Well, things are looking pretty rosy for Lenovo. Lenovo is now the world's number one PC company and has also made notable inroads in other businesses, such as tablets and smartphones. It is also the third big...
Super slim, lightweight design, Sharp, high resolution display, Well constructed hinge, Good keyboard and trackpad, Lower power consumption...
Display flexes when held in certain positions, Lackluster performance, Display a little dim, Glossy, reflective display, Placement of power button could be better...
An inconclusive 'successor'With a huge 48 percent market share of the convertibles market, it is clear that Lenovo knows a thing or two about what users want when it comes to making such devices. In light of this, the YOGA 3 Pro is a curious device becaus...
|
|
tbreak.ae Updated: 2016-11-20 01:35:20
|
When Lenovo announced its first Yoga laptop, it was met with mixed opinions. On one hand you had people admiring the unique design and style of the device, and on the other hand you had people nitpicking whether or not they would really use a laptop that...
With an updated screen and a unique hinge design, the Yoga 3 Pro carries forward much of what was great about the original device. The newer processor is certainly fast enough to keep up with most of your daily tasks, and you'll actually find yourself a...
|
|
|
My laptop bag has never felt this light. My computer, never this thin. The £1,300 Lenovo Yoga 3 Pro feels like the future. But the future ain't here yet.A super-thin 13-inch laptop that bends over backwards to become a 13-inch tablet, too. A laptop that l...
That hinge, The touchpad's pretty good! It tracks my finger quite nicely, with smooth scrolling and pinch-to-zoom action, Pretty decent array of ports for a laptop this thin: two USB 3.0, one USB 2.0, microHDMI, a headset jack and an SD card slot, Logitec...
The 4.5 hour battery life is a dealbreaker for me, Build quality isn't fantastic. The machine flexes and creaks a bit, and there are some seams and deformities if you look closely. One of the screws on my unit was loose, Despite boasting a pretty impressi...
No. It's a decent machine, but nothing about it screams "Pro". It's not as fast and doesn't boast nearly as much battery life as other PCs in its price range, and everything Lenovo sacrificed to make it thin and light is basically nullified by it being a...
|
|
|
Lenovo basically defines the 2-in-1 category with its Yoga line. Just look at the convertible-hybrid laptops coming out of competing companies like Dell, HP, and Toshiba, which all use some variation on the basic multimode design introduced with the first...
Extremely thin, fanless design, All-day battery life, Better-than-1,080p display looks excellent, New watchband-style hinge looks great and offers better support for touch, New 180-degree option adds to multimode uses...
Performance of Core M CPU can't match standard Core i5 and Core i7 processors, Very shallow keyboard, Micro HDMI port requires adapter for use with standard HDMI...
The Lenovo Yoga 3 Pro is a premium convertible-hybrid laptop that revamps the familiar Yoga line with a new hinge design, an efficient Intel Core M processor, and a super-slim new chassis...
|
|
|
I'm currently in the market for a new laptop. My old 15.6-inch Acer is slow, way too cumbersome for travelling, and has mediocre battery life. When I bought it I thought I wanted a machine that was a decent replacement for my desktop away from home, but a...
Excellent form factor, it's so slim and so light. Watchband hinge facilitates multiple use cases. 3200 x 1800 IPS display is crisp and vibrant when Windows scales correctly.
Battery life isn't great for a $1,000Ultrabook, especially considering it's powered by Broadwell. Core M also disappoints with performance to an extent.
I am torn over the Lenovo Yoga 3 Pro. On the one hand, it's the ideal Ultrabook with tons of use cases and a fantastic form factor. On the other hand, it doesn't live up to my expectations for a device of this price, leaving me feeling a little disappoint...
|
|
|
The Lenovo Yoga 3 Pro is a slim and tempting Windows notebook that transforms from a standard notebook into a tablet, and other modes, thanks to a beautiful watch band hinge that lets the Yoga 3 Pro bend in ways normal notebooks can't.There is a lot going...
Touch screen display, good speakers, premium design, thin and light, multiple modes...
Performance is sporadic, battery life doesn't match the price, The...
The Lenovo Yoga 3 Pro is an exciting notebook that offers a lot of use options, but shoppers need to weigh the trade-offs in performance and battery life. Lenovo Yoga 3 Pro Design & Modes The Yoga 3 Pro is a notebook, but it is also much more. The Yo...
|
|
|
Everyone building premium laptops these days seems to be focused on two markets: high-performance gaming laptops and thin-and-light convertible Ultrabooks. Lenovo hopes to dominate the latter category with the Yoga 3 Pro, a lightweight Ultrabook that tran...
Extremely thin and light yet well built, Snappy performance, Fanless, noisefree design...
Glossy and reflective screen surface, Micro HDMI port (no adapter included), $1,299.99 price tag...
|
|
|
Everyone building premium laptops these days seems to be focused on two markets: high-performance gaming laptops and thin-and-light convertible Ultrabooks. Lenovo hopes to dominate the latter category with the Yoga 3 Pro, a lightweight Ultrabook that tran...
Extremely thin and light yet well built, Snappy performance, Fanless, noisefree design...
Glossy and reflective screen surface, Micro HDMI port (no adapter included), $1,299.99 price tag...
At the end of the day the Lenovo Yoga 3 Pro not only exceeds expectations, but also earns a spot as “the best premium 2-in-1 currently available.”...
|
|
|
My laptop bag has never felt this light. My computer, never this thin. The $1,350 Lenovo Yoga 3 Pro feels like the future. But the future aint here yet.A super-thin 13” laptop that bends over backwards to become a 13” tablet, too. A laptop that literally...
That hinge, The touchpad's pretty good! It tracks my finger quite nicely, with smooth scrolling and pinch-to-zoom action, Advertisement, Advertisement, Pretty decent array of ports for a laptop this thin: two USB 3.0, one USB 2.0, microHDMI, a headset jac...
4.5 hour battery life is a dealbreaker for me, Build quality isn't fantastic. The machine flexes and creaks a bit, and there are some seams and deformities if you look closely. One of the screws on my unit was loose, Advertisement, Advertisement, Despite...
No. It’s a decent machine, but nothing about it screams “Pro.” It’s not as fast and doesn’t boast nearly as much battery life as other PCs in its price range, and everything Lenovo sacrificed to make it thin and light is basically nullified by it being a...
|
|
|
When Intel gave us an early deep-dive look at their new 14nm Broadwell Core M series processor back in August, we were hopeful that great things would be coming to ultra-light notebooks and premium 2-in-1 tablet devices. Intel's low power 14nm Tri-Gate ar...
Solid performance, Could be the thinnest laptop we've seen, Excellent Screen, Love that watchband hinge, Great battery life, Extremely quiet, Premium Build Quality...
Slightly spongy keyboard area...
Lays flat, won't break, honest...In practical use, it's a good thing the Yoga 3 Pro can hang with most ultrabooks performance-wise. To be perfectly honest (which is what you come here for), it's utility as a tablet is somewhat limited. It's just too big...
|
|
|
Finally, a truly great Windows laptop. Lenovo's YOGA 3 Pro is thin, yet robust. It's powerful enough to handle tasks like video processing and light gaming, yet its battery life is optimized to such a degree that I'm able to use it like I would my main wo...
The Lenovo YOGA Pro 3 is the first Windows notebook I've considered using as my daily driver for a very, very long time. It's not that manufacturers haven't been up to the task, and it's not that Windows hasn't been a respectable operating system. It's ju...
|
|
|
I haven't reviewed an Ultrabook in months. It's not because I've grown lazy; it's because there just haven't been many new models to test. Nearly every laptop that crosses Engadget's reviews desk these days is a gaming notebook, a Chromebook or maybe one...
Thin and light, even for an ultraportable, Versatile design, Generally fast performance, Gorgeous display...
Relatively short battery life, Keyboard is shallower than on previous Yoga machines, Touchpad could use some fine-tuning, Start button on the bezel doesn't always work, but a fix is coming...
Lenovo's third-generation Yoga laptop is as versatile as ever, except it's noticeably thinner and lighter -- so much so that it's now one of the slimmest Ultrabooks on the market. The battery life has improved too, but it still lags behind the competitio...
|
|
|
When Lenovo launched its first Yoga laptop, it seemed rather weird. It arrived on a wave of new Windows 8-oriented devices that tried all manner of new things to offer the best of the traditional laptop and the tablet experience. The Yoga's premise was si...
Beautiful screen, Flexible design, A hinge that should remain good and stiff for years to come, Very thin and light for a 13 inch system...
The Broadwell Y processor makes it slower than the old one, The combination of being very thin and having a very stiff hinge makes it far too hard to open, For something that isn't class-leading, it's expensive...
|
|
|
The Yoga series has set such a high bar for laptop-tablet hybrids that nearly every PC maker is copying Lenovo. Now it's not enough to deliver a clamshell that can bend back 360 degrees into tablet mode, and also into tent or stand modes. The Yoga 3 Pro ups the ante with...
Extremely thin and light, Brilliant, high-res display, Quality audio, Software adapts to different usage modes...
Below-average battery life, Inaccurate clickpad, Start button doesn't always work...
The Yoga 3 Pro is one of the most attractive and portable 2-in-1 hybrids yet with smart software, but other ultraportables offer longer battery life...
|
|
|
And that's just the story with the $1,300 Yoga 3 Pro. Packing an Intel Core M-5Y70 CPU (clocked at 1.1 – 2.6 GHz), this is the first convertible to feature a Broadwell SoC , whose 14 nm manufacturing process with three-dimensional FinFET transistors promi...
Amazingly lightweight case, Thinnest Ultrabook to date, Attractive and functional new hinge design, Base unit feels very sturdy on flat surfaces, Very good wireless performance, Good port selection for its class, Fairly comfortable input devices, Display...
Heavy CPU and GPU throttling under sustained load, Base unit and display lid susceptible to twisting, Keyboard is shallow and layout is not optimal, PenTile display matrix produces jagged edges and speckled solid colors up close, Display brightness and co...
The Lenovo Yoga 3 Pro Broadwell's first public appearance didn't quite sweep us off our feet, with wider clock rate ranges and more conservative top-end power consumption encompassing most of the practical advancements. Nevertheless, these efficiency imp...
|
|
computershopper.com Updated: 2014-12-21 05:39:56
|
According to Lenovo, the new Yoga 3 Pro is the sleekest 13.3-inch convertible to date at just 0.5 inch thin and 2.62 pounds. While it has the same 360-degree folding action as other Yogas, it has a unique watchband-like hinge constructed of several hundre...
Beautiful design, Brilliant 3,200x1,800 touch display, Good speakers...
Underwhelming performance, Compromised keyboard layout, So-so tablet mode...
This high-end hybrid has an ultra-sleek design and the very latest in technology courtesy of Intel's Core M processor, but its performance and usability don't quite match its $1,299 price. Read More…...
|
|
|
Ahh, how the PC world turns so quickly. A year ago, the industry would have pondered whether the Yoga 3 Pro was a MacBook Air killer. Today, we have to wonder whether Lenovo's new super-bendable computer is actually a Surface Pro 3 killer.You might questi...
Super thin, light...
Not as fast as we expected...
It's the thinnest convertible laptop to date with a beautiful screen, and packs Intel's new Core M chip too...
|
|
|
The Yoga 3 Pro is one laptop, convertible Windows 8.1 device I have been waiting for. After the stellar performance of the Yoga 2 Pro from 2013. Lenovo had a high bar to pass with its latest offering. The Lenovo Yoga 3 Pro bears the same morphing form fac...
|
|
|
Lenovo basically defines the 2-in-1 category with its Yoga line. Just look at the convertible-hybrid laptops coming out of competing companies like Dell, HP, and Toshiba, which all use some variation on the basic multimode design introduced with the first...
Extremely thin, fanless design. All-day battery life. Better-than-1,080p display looks excellent. New watchband-style hinge looks great and offers better support for touch. New 180-degree option adds to multimode uses.
Performance of Core M CPU can't match standard Core i5 and Core i7 processors. Very shallow keyboard. Micro HDMI port requires adapter for use with standard HDMI...
The Lenovo Yoga 3 Pro is a premium convertible-hybrid laptop that revamps the familiar Yoga line with a new hinge design, an efficient Intel Core M processor, and a super-slim new chassis...
|
|
|
Recently at the show floor and now already in review at Notebookcheck – Lenovo's Yoga 3 Pro is a worthy platform for the first use of Intel's brand-new processor technology. But not only the new Intel Core-M CPUs ("Broadwell") are very interesting, the de...
A comprehensive review of the device will be available on notebookcheck.net soon.Read all 2 comments / answerstatic version load dynamicLoading CommentsComment this article...
|
|
|
With a new low-power processor and a sleek convertible design that delivers five different computing modes, Lenovo's Yoga 3 Pro is a hybrid Windows tablet/laptop with an enviable combination of size, weight, battery life and one of the best screens this s...
Good balance of performance and battery life, Core M processor, excellent configuration of parts, five different usage profiles, stunning QHDscreen, responsive keyboard...
Expensive, speakers blocked when used in laptop mode...
Beautifully designed, the Core M-powered Yoga 3 should suit buyers in search of a top-shelf convertible. At $1,300, it's $250 more than a similarly equipped but thicker Yoga 2 Pro that doesn't last as long on battery...
|
|
|
The touch screen is extremely sharp, but I confess I still find greater than 1080p resolutions of dubious value on 13.3" and smaller laptops running Windows. Why? While the Metro Live tile world of Windows 8 handles scaling well, the desktop side is still...
Extremely thin and light. Lovely display, unique hinge design, ample SSDs...
No performance improvement from previous generation. Expensive...
If you're looking for one of the lightest 13.3" convertible Ultrabooks on the market, and one of the slimmest, the Yoga 3 Pro has certain appeal. Other than the Surface Pro 3, which is a tablet rather than a true convertible, you won't find anything light...
|
|
|
The Yoga 3 Pro is one of the first laptops to offer Intel's next-generation “Broadwell” CPU—it has a dual-core Intel Core M-70 system on a chip—which is designed to deliver Core i5-like performance with much lower power consumption. And because Broadwell...
|
|
itp.net Updated: 2015-01-23 06:54:45
|
Pricey, but one of the best 2-in-1 hybrids out there.Featuring an Intel Core M processor, the 13-inch laptop is the first consumer PC with the Core M CPU.The new Intel Core M chip allows the 3 Pro to be 17% thinner than its predecessor's frame at just 12...
Lightweight, portable, attractive and can be used in four modes...
Expensive and the battery life could be improved...
Pricey, but one of the best 2-in-1 hybrids out there.The new YOGA 3 Pro is an ultra slim convertible PC and, according to Lenovo is designed to "uniquely address users' desires for an extremely stylish device, best-in-breed performance capabilities and th...
|
|
|
Built-in JBL 1.5 watt stereo speakers, digital dual array mic and 3.5mm combo audio jack.Networking: Integrated dual band Intel 7260 AC WiFi 802.11b/g/n/ac and Bluetooth 4.0.Sof...
|
|
|
It would be fair to say that Lenovo was a pioneer in the convertible Ultrabook lineup with the original Yoga. Last year, they updated the Yoga lineup with the introduction of the Yoga 2 Pro. This new model came with a Haswell-U series CPU, along with a 32...
Moving to Core M may seem like a step backwards in performance. However when you compare most workloads to the outgoing Core i5 Yoga 2 Pro, the Yoga 3 Pro can hold its own against it, and even surpasses it in many benchmarks. Core M is more than just a lo...
|
|
|
Ultrabook is the term Intel coined for thin, light laptops that are designed for the mobile professional. The term has faded somewhat with the appearance of hybrids or 2-in-1 laptops, but most are still familiar with what makes an Ultrabook.The Yoga 3 Pro...
Good build quality, Extremely thin and light, Beautiful display, Four modes provide good versatility in the field...
Expensive, Battery life needs to be longer, Reviewer's rating 9 out of 10, See also, Lenovo launches 13inch Windows Yoga Tablet 2, Review Yoga 2, 11inch flexible Windows hybrid, Lenovo Yoga 3 Pro, First Take Thin, light and flexible, Lenovo announces t...
|
|
zdnet.com Updated: 2015-04-29 09:30:55
|
Lenovo's London launch event last night saw the introduction of three new members of the world-number-one PC maker's Yoga line of 'multimode' computers: the 13-inch Android-based Yoga Tablet Pro 2 with a unique built-in projector; the Yoga Tablet 2, avail...
|
|
|
Lenovo has unleashed the IdeaPad Yoga 3 Pro, and it is positioned to possibly be the world's best laptop. The company whose motto is to propel “#Doers” has laid out all their cards with the latest and most expensive iteration of their Yoga hybrid thus far...
|
|
yahoo.com Updated: 2015-07-04 05:47:15
|
The Yoga and MacBook are pretty close in terms of size, as the MacBook Air is about an inch wider and a hair thicker than the Yoga 3. Both laptops also weigh about the same, with the Yoga 3 Pro at 2.6 pounds and the Air weighing 2.9 pounds.The Surface Pro...
The Lenovo Yoga 3 Pro is a sleek, versatile 2-in-1 with a beautiful display and decent keyboard. But it doesn't have the performance it should for a $1,299 computer. If you're in the market for a Windows 8-powered laptop-tablet hybrid, I'd suggest the...
|
|
|
Despite that, the Lenovo Yoga 3 Pro still works like a charm. From the keyboard to the screen, using it as a daily notebook was great. I wasn't too bothered with the weight – since I've barely felt it was there. Add to that the ability for it to bend and...
Top notch design, High resolution (touch) screen, Thin and lightweight...
Poor battery life, Price is at a premium...
The Lenovo Yoga 3 Pro merges top quality design with an equally great screen – it's a great choice if you can forego the premium price and average battery life...
|
|
|
Lenovo has enjoyed a huge wave of success with the introduction of the Yoga 2 Pro, and when the Yoga 3 Pro was announced some time ago, we were really curious to see how it would fare in a real-world situation. On paper, it looks pretty amazing, with a 0...
"IF EVERY OUNCE COUNTS, THE YOGA PRO 3 WILL SAVE THE DAY"This laptop design is truly amazing and extremely likable. The multi-mode positions, ultra-light weight (2.62 Lbs) and a beautiful hi-DPI display are the killer features of the Yoga 3 Pro.However, t...
|
|
examiner.com Updated: 2015-09-01 01:09:05
|
Let's call it the one hinge to rule them all.Lenovo didn't make the internals of this machine, leave that to Intel, Samsung and others. What Lenovo did make though is almost flawless. To start, the hinge of this laptop isn't just perfect for a convertible...
|
|
|
A lot of room for improvements. Lenovo charges around 1,000 Euros for the Yoga 3 Pro. You will get a thin and attractive 13.3-inch convertible with a folding display. The device does, however, reveal some drawbacks...
attractive, slim chassis, IPS display, fast SSD, runs quiet, hardly gets warm, good keyboard...
significant CPU and GPU throttling under sustained load, base unit and display can easily be twisted, low contrast ratio...
Lenovo's Yoga 3 Pro is a 13.3-inch convertible. The processor is powerful enough for office and web applications, but it cannot maintain its performance for long periods – despite the active cooling. The system is always quiet and does not really get warm...
|
|
|
With Windows 10 out but customized hardware only starting to appear, there may never be a better time to buy a discounted Windows 8.1 machine -- whether you intend to keep Win 8.1 or upgrade for free to Windows 10. With an eye toward making the upgrade, I...
|
|
|
With Windows 10 out but customized hardware only starting to appear, there may never be a better time to buy a discounted Windows 8.1 machine -- whether you intend to keep Win 8.1 or upgrade for free to Windows 10. With an eye toward making the upgrade, I...
|
|