location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G50-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80G0002XFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Pentium® N3530 2.16 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1333 MHz
  • - 1 TB HDD DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 32 Wh 4 h
  • - Windows 8.1
Long product name Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black :
The long product name of Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium N3530 (2.16 GHz), 4GB DDR3L SDRAM, 1TB HDD, 15.6" LED (1366x768), Intel HD Graphics, Fast Ethernet, Bluetooth 4.0, Wi-Fi 802.11 b/g/n, DVD-RW, Windows 8.1
More>>>
Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
The official description of Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.6" HD Widescreen Display
This display delivers bright, crisp visuals in 16:9 widescreen format and 1366 x 768 resolution.

Epic Sound and Vision
Thanks to its stereo speakers with Dolby® Advanced Audio™, and Intel® HD Gaphics, the G50 offers stunning, stutter-free visuals and immersive sound for a fuller, more satisfying home entertainment experience.

Multitouch Touchpad
Optimized for Windows 8.1 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Fast Data Transfer
Move data between the G50 and other devices quickly with USB 3.0 SuperSpeed; it's up to ten times faster than previous USB technologies, and it's backward-compatible.

Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.

Simple Maintenance
With OneKey Recovery, recovering from viruses or other technical difficulties is a snap.

Connectivity Options
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and Bluetooth®, you'll be able to connect to the internet wherever you go.

Integrated Webcam
The G50's 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.

HDMI Output
For easy connection to a television or other display.

Ample Storage
With expansive HDD storage, you won't have to worry about where to put all your data, videos, music or photos.

Short summary description Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This short summary of the Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G50-30, Intel® Pentium®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This is an auto-generated long summary of Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo Essential G50-30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3530, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3530
Processor cores
4
Processor threads
4
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
Audio
Audio system
Dolby Advanced v2
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1W2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81074
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
32 Wh
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
25 mm
Weight *
2.5 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 06:40:34
Uk has collected 13 expert reviews for Lenovo Essential G50-30 Intel® Pentium® N3530 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalmediaandit.com
Updated:
2015-09-10 23:25:48
My first impressions of this laptop are impressive. It certainly looks good in a black matt slightly chequered external feel, it's certainly slim at less than 1-inch and when opening the lid inside is a well laid out keyboard (keyboard flexes a little whe...
80%
notebookcheck.net
Updated:
2014-11-08 07:18:22
Lenovo has countless laptop models from the most various price and configuration categories within its G50 product line. We previously tested two members of the range in the forms of the IdeaPad G50-70 ( Core i5-4200U , Radeon R5 M230 ) and IdeaPad G50-45...
Good Decent keyboard, Good battery life, Easy maintenance and upgrade options, Always quiet operating noise, Low power consumption...
Bad Low-contrast screen, Only 12 month warranty...
Bottom line We have now encountered the hardware platform used in the G50-30 in multiple laptops. Like identically configured contenders, such as Asus' X551MAV-SX391B and Packard Bell's EasyNote TF71BM-C8R1, the G50-30 is also apt for basic tasks like browsing, Skype...
72%