Lenovo logo

Lenovo B40-70 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114094
Info modified on:
22 Jan 2025, 05:04:32
Short summary description Lenovo B40-70 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black:

Lenovo B40-70, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 4 GB, 1 TB, Windows 8.1 Pro

Long summary description Lenovo B40-70 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black:

Lenovo B40-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black. Weight: 2.15 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.