location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G50-80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80E501N5UE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:18:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Pentium® N3540 2.16 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 7 h
  • - Windows 8 64-bit
Long product name Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black :
The long product name of Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Processor N3540 (2M Cache, up to 2.66 GHz), 4GB RAM, 1000GB HDD, Intel HD Graphics, 15.6" (1366 x 768), Bluetooth, Wi-Fi, Windows 8 (64-bit)
More>>>
Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:
The official description of Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power for Your Day-to-Day
The Lenovo G50 has what you need to manage your day-to-day: store all of your files and multimedia; entertain yourself and others with music and movies; surf the Web; balance your accounts; stay in touch. Ultra-reliable, ultra-sleek and boasting a few premium extras, the G50 is more than just another run-of-the-mill laptop.

WATCH
With bright, crisp visuals in 16:9 widescreen format, alongside stereo speakers backed by Dolby® Advanced Audio™, you'll enjoy a fuller, more satisfying entertainment experience. Want to share with others or kick back in front of the big screen? You can stream video to a larger device by utilizing integrated HDMI output.

BROWSE
The Lenovo G50 makes it even easier to browse and interact with your device. Optimized for Windows 8.1, you can toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures. And with its acclaimed AccuType keyboard, you'll enjoy a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

STORE
The Lenovo G50 comes with expansive, internal HDD storage so you won't have to worry about losing data, videos, music or photos. What's more, you'll transfer data for on-the-go faster than ever before with premium USB 3.0 SuperSpeed technology.

CONNECT
Stay in touch with friends, families or colleagues. The Lenovo G50 ensures you won't miss a beat in the conversation with stutter-free WiFi connectivity and an integrated 720p HD webcam.

Short summary description Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:
This short summary of the Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G50-80, Intel® Pentium®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:
This is an auto-generated long summary of Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black based on the first three specs of the first five spec groups.

Lenovo Essential G50-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3540
Processor cores
4
Processor threads
4
Processor boost frequency
2.66 GHz
Processor frequency *
2.16 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Bay Trail
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA II
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
On-board graphics card DirectX version
11.2
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
25 x 27 mm
Processor code
SR1YW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
82105
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
7 h
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
25 mm
Weight *
2.5 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 02:02:01
Uk has collected 12 expert reviews for Lenovo Essential G50-80 Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
notebookcheck.net
Updated:
2017-01-15 03:13:31
No frills. Visually, the G50 doesn't stray from the typical look we've come to expect from Lenovo. The internal components are solid and while the notebook isn't what we'd call a highlight, it's a very decent package overall...
Good system performance, temperature control, fan noise...
Bad lower performance on battery, throttling, display brightness, build quality...
Bottom line The notebook does well as far as the system performance is concerned. The G50 handles all daily tasks well and the components still have some power to spare. Emissions are outstanding, but the battery life is pretty modest. Once again, the Medion Akoya ou...
78%