location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G50-45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80E300RDFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - AMD A6 A6-6310 1.8 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels TN LED backlight Gloss 16:9
  • - 6 GB DDR3L-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 1 TB HDD DVD-RW
  • - AMD Radeon R4
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 32 Wh 4 h 45 W
  • - Windows 8.1
Long product name Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black :
The long product name of Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A6-6310 (1.8 GHz), 6GB DDR3L 1600MHz, 1TB HDD, 15.6" HD LED (1366x768), AMD Radeon R4, Fast Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, DVD-RW, Windows 8.1
More>>>
Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
The official description of Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.6" HD Widescreen Display
This display delivers bright, crisp visuals in 16:9 widescreen format and 1366 x 768 resolution.

DVD drive
Finding a laptop with a built in or DVD drive is tougher than it used to be, but the G50 offers this option, nestling snugly into its less than 1" thin body.

Epic Sound and Vision
Thanks to its stereo speakers with Dolby® Advanced Audio™, and up to AMD Radeon™ R5 M230 2GB 3D graphics, the G50 offers stunning, stutter-free visuals and immersive sound for a fuller, more satisfying home entertainment experience.

Multitouch Touchpad
Optimized for Windows 8.1 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Fast Data Transfer
Move data between the G50 and other devices quickly with USB 3.0 SuperSpeed; it's up to ten times faster than previous USB technologies, and it's backward-compatible.

Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.

Simple Maintenance
With OneKey Recovery, recovering from viruses or other technical difficulties is a snap.

Connectivity Options
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and Bluetooth®, you'll be able to connect to the internet wherever you go.

Integrated Webcam
The G50's 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.

HDMI Output
For easy connection to a television or other display.

Ample Storage
With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music or photos.

Short summary description Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This short summary of the Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G50-45, AMD A6, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This is an auto-generated long summary of Lenovo Essential G50-45 AMD A6 A6-6310 Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo Essential G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
200 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor model *
A6-6310
Processor cores
4
Processor threads
4
Processor boost frequency
2.4 GHz
Processor frequency *
1.8 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
6 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon R4
On-board graphics card model *
AMD Radeon R4
Audio
Audio system
Dolby Advanced
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
32 Wh
Battery life (max)
4 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
25 mm
Weight *
3.24 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:44:28
Uk has collected 17 expert reviews for Lenovo Essential G50-45 Laptop 39.6 cm (15.6") AMD A6 A6-6310 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Laptopmag.com
Updated:
2017-03-01 08:44:28
Buying a budget laptop usually involves trade-offs, and Lenovo's G50-45 is no exception. You get a relatively bright display and fairly solid quad-core AMD performance for just $299, but the design and keyboard leave something to be desired. The biggest t...
Good Brightest display, Lightest in class, Relatively fast hard drive, Very affordable...
Bad Worst-in-class battery life, Unresponsive keyboard, Disposable feel...
Bottom line The Lenovo G50-45 is a very affordable notebook with a bright display and lightweight design, but its keyboard and short battery life sour the experience...
50%
notebookcheck.net
Updated:
2017-03-01 08:44:28
Buyers looking for a basic all-round laptop for office and multimedia applications nowadays will find countless potential devices for a low price. Besides laptops with an Intel Celeron and Pentium processor, there are also various AMD-based alternatives t...
Good Casing and input devices good quality, Sufficient connectivity, Easy maintenance, Very quiet, Low power consumption, SSHD drive, Low price...
Bad Inferior screen, Hardly gaming suitable, 12-month warranty only, Fairly short battery runtime...
Bottom line Lenovo IdeaPad G50-45It goes without saying that miracles cannot be expected from a laptop for around 370 Euros, ~$479 (300 Euros, ~$388, without an operating system). Therefore, it is even more astounding how minor the restrictions that have to be accept...
75%