location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y70-70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80DU003DGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4710HQ 2.5 GHz
  • - Touchscreen 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS Gloss 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 256 GB SSD
  • - NVIDIA® GeForce® GTX 860M 4 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 8.1 64-bit
Long product name Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black :
The long product name of Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4710HQ (6M Cache, up to 3.50 GHz), 16GB DDR3L RAM, 256GB SSD, 17.3" FHD (1920 x 1080) MultiTouch, NVIDIA GeForce GTX 860M, 802.11ac, Lan, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
The official description of Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Next Big Name in Gaming
The new Y50 is here, and it’s better than ever! Mind-blowing visuals, incredible JBL sound® and uncompromising performance bring your entertainment and games to life. And with its signature style, you’ll have your friends gawking.

17.3" FHD Display
The vibrant 17.3" FHD (1920 x 1080) display yields bright, detailed visuals for outstanding performance in gaming and multimedia.

10-Point Multitouch
Interact with your laptop in a whole new way with a touchscreen display. The Y70 Touch uses 10-point multitouch technology for an optimal user experience.

Premium Speakers
Enjoy vivid, immersive sound when playing music, gaming, or watching videos thanks to JBL® stereo speakers and subwoofer.

Dolby® Advanced Audio™
Your audio experience will be richer than ever thanks to Dolby® Advanced Audio™, which enables your PC to deliver crisp, clear surround sound over its built-in speaker.

Discrete Graphics
The Y70 Touch spares nothing in terms of graphics performance, with options ranging up to NVIDIA® GTX-860M discrete graphic.

Ample Storage
With multiple storage options, you’ll have plenty of room for all of your games and media file.

AccuType Keyboard
The AccuType keyboard boasts a modern look and feel with flatter, slightly curved keys that enhance your comfort while increasing typing accurate.

Good for Video Chats
Stay connected with family, friends, and colleagues via video chat with the integrated 720p HD webcam.

Veriface Pro
You can log in without typing thanks to Veriface Pro, face recognition software that uses the integrated webcam to log you.

McAfee LiveSafe® Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.

Short summary description Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
This short summary of the Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Y70-70, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
This is an auto-generated long summary of Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Y70-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Touchscreen type
Capacitive
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 860M
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Number of discrete graphics cards installed
1
Audio
Audio system
Dolby Advanced Audio
Number of built-in speakers
2
Speakers manufacturer
JBL
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
Yes
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78930
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
5 h
Security
Cable lock slot
Yes
Fingerprint reader
No
Weight & dimensions
Width
422.7 mm
Depth
290.6 mm
Height
26 mm
Weight *
3.4 kg
Packaging content
Mouse included
No
Cables included
AC
Remote control included
No
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 10:45:33
Uk has collected 40 expert reviews for Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-10-15 03:21:16
The lid has a brushed metal design that isn’t completely flat; instead it has a slight angularity to it, alongside Lenovo branding. Open up the lid and you’ll find the palm rest and areas surrounding the keyboard have a soft-touch rubber coating, which sh...
Bottom line With a spacious 17.3in display and a full-size keyboard, the Lenovo Y70 is certainly not a laptop you'll want to carry around day-to-day. The system weighs a considerable 3.4kg that will make it unwieldy to carry. Impressive battery life and decent build...
60%
ouritdept.co.uk
Updated:
2016-11-05 05:45:58
In recent years, Lenovo, known for high quality, has become one of the top PC producers in the world. And with the inception of Windows 8 with touch functionality, the manufacturer has gone to great lengths to release new innovations and features in its l...
Good Exceptional audio quality with balanced sound, Accurate colours on a full high definition display with IPS, Solid graphics performance provides for a pleasant gaming and/or video viewing experience, Unique design and build, Red backlighting on the keyboar...
Bad Standard configuration could use a Solid State hard drive as opposed to a mechanical one, Battery life is quite bad, A few extra USB ports would increase functionality and versatility, Touchpad can be overly sensitive...
Bottom line IntroductionSince the release of Windows 8 with touch functionality, Lenovo has been expanding in many different directions and navigating away from traditional laptop designs and features. The Y70 Touch stands to be the largest Lenovo laptop to date, bui...
0%
techradar.com
Updated:
2016-11-05 05:45:58
Is it a pipe dream to expect serious gaming performance out of a laptop? It's an expensive one to ponder, for sure. But the Lenovo Y70 Touch makes the convincing statement that no, it's not a dream. You don't even need to flush the savings to game on this...
Good Slick design, Decent graphics power, Surprisingly good speakers, Attractive price...
Bad Short battery life, Poor keyboard design, Too few ports for size, Desk space hog...
Bottom line It's commendable for the Lenovo Y70 Touch to wedge itself in as an option between low-end and high-performance laptops. Looking at it from a value perspective, being able to play several games at reasonable framerates, and on top of that, providing a goo...
70%
techradar.com/au/
Updated:
2016-11-05 05:45:58
Is it a pipe dream to expect serious gaming performance out of a laptop? It's an expensive one to ponder, for sure. But the Lenovo Y70 Touch makes the convincing statement that no, it's not a dream. You don't even need to flush the savings to game on this...
Good Slick design, Decent graphics power, Surprisingly good speakers, Attractive price...
Bad Short battery life, Poor keyboard design, Too few ports for size, Desk space hog...
Bottom line The Lenovo Y70 Touch is a budget gaming laptop, a peculiar title in and of itself. Lenovo runs with the title though, issuing a slick design and affordable price in hand, only tripping up with just-above decent graphical competence and some questionable d...
70%
tech-boom.com
Updated:
2016-12-22 10:14:03
The Chinese company Lenovo has officially introduces the Lenovo Y70 Touch a high-end laptop aimed primarily at gamers that incorporates a touch screen of 17.3 inches. The touch screen of this notebook reaches a resolution of 1,920 x 1,080 pixels, and amon...
0%
au.pcmag.com
Updated:
2018-04-27 03:39:23
Lenovo is still a relative newcomer in the world of gaming systems, but the company has proven it knows how to deliver a solid entry-level gaming laptop. The Lenovo Y70 Touch ($1,499.99 as tested) has the same attractive styling seen on the smaller Lenovo...
Good Large 17-inch touch display, JBL speakers and subwoofer provide good sound, Comfortable keyboard, Solid performance in gaming and productivity alike...
Bad Keyboard could be spread out a bit more, Battery life falls a bit short...
Bottom line The Lenovo Y70 Touch is an entry-level gaming laptop with a solid mix of performance and battery life and a rare, but welcome, 17-inch touch screen...
80%
onmsft.com
Updated:
2016-11-05 05:45:58
There are two USB 3.0 ports located on the device, as well as a USB 2.0 port, 4-in-1 card reader, HDMI, SPDIF, RJ45, and a audio combo jack. The device also weighs seven pounds, although it feels like it weights a lot more. Seriously, it is quite heavy. I...
Bottom line The Lenovo Y70 Touch comes in four different variants, with the cheapest option being $999 and the most expensive option costing $1,399.00. Each option has a different CPU spec and GPU spec. This particular review unit features the most powerful specs, co...
0%
thegamescouts.com
Updated:
2016-11-05 05:45:58
Lenovo has been an exceptional name in the laptop universe for quite some time. People have grown to expect a certain quality from the brand, and the new Y70 gaming laptop surely lives up to the name. It's a perfect entry-level gaming laptop that, while h...
80%
notebookreview.com
Updated:
2016-11-05 05:45:58
The Y70 is Lenovo's most recent addition to its multimedia-centric IdeaPad line. This is the largest IdeaPad sold, featuring a 17.3″ touch display. We found a great deal to like about the Y70 during our review process especially its outstanding touch disp...
Good Outstanding touch display, Solid quality, Good keyboard, Good speakers, Decent battery life, Quiet cooling...
Bad Slow hard drive, Average gaming performance...
Bottom line The Lenovo IdeaPad Y70 Touch is a well-balanced large screen notebook with an abundance of likeable attributes. We thoroughly appreciated its beautiful 17.3″ touch display which is one of the brightest we've seen. Its Nvidia GTX 860M graphics card is mid-...
69%
booredatwork.com
Updated:
2016-11-05 05:45:58
With the Y70, Lenovo continues to show us that they are willing to experiment with the many features and nuances of windows 8. From a design perspective the Y70 is a refinement of what we've seen from the Y40 and Y50 before it, but thinner and slicker, al...
0%
hothardware.com
Updated:
2016-11-05 05:45:58
Over the past several years, Lenovo has been aggressively targeting PC gamers, who are known both for their willingness to drop serious cash on hardware and for their skepticism of mainstream brands. Lenovo inherited some of IBM's corporate image when it...
Good Quality, 17inch touchscreen, Strong battery life, Classy design...
Bad No highend GPU option, More USB ports would be helpful...
Bottom line At under $1,500, the Lenovo Y70 Touch series lands in what most users would consider to be the mainstream gaming notebook category. A good mid-range portable gaming machine should have a solid discrete graphics card, excellent network connectivity, and a...
0%
pcmag.com
Updated:
2016-11-05 05:45:58
Lenovo is still a relative newcomer in the world of gaming systems, but the company has proven it knows how to deliver a solid entry-level gaming laptop. The Lenovo Y70 Touch ($1,499.99 as tested) has the same attractive styling seen on the smaller Lenovo...
Good Large 17-inch touch display. JBL speakers and subwoofer provide good sound. Comfortable keyboard. Solid performance in gaming and productivity alike.
Bad Keyboard could be spread out a bit more. Battery life falls a bit short...
Bottom line The Lenovo Y70 Touch is an entry-level gaming laptop with a solid mix of performance and battery life and a rare, but welcome, 17-inch touch screen...
80%
techspot.com
Updated:
2016-11-05 05:45:58
The laptop is evolving in a hundred different directions, and where it ultimately ends up is something that will be decided by you and every other PC user. This evolution began with the advent of Windows 8 and its touch-friendly interface, for which we've...
Good Beautiful, vibrant display. Goodenough gaming performance on medium graphics settings. Relatively thin and light for a laptop its size. Above average audio.
Bad The lack of an SSD takes a big toll on performance and at this price it's a major letdown. Could use an extra USB port. No hardware customization options at the time of purchase so you're stuck with the GTX 860M.
Bottom line After spending extensive time testing the Y70 Touch in real world conditions, we were able to get a better feel for the laptop than what the benchmarks alone can provide. With that in mind, let's start with the good.This is a multimedia workhorse, and...
70%
computershopper.com
Updated:
2016-11-05 05:45:58
The Y70 Touch brings everything we loved about the Y50—solid graphics performance, an excellent keyboard, and a responsive 1080p touch screen—into a larger 17.3-inch frame, and adds more powerful components to boot. For just $1,499, the Y70 features a fas...
Good Great value, Attractive aluminum and soft-touch design, Gorgeous 1080p touch screen, Rich audio quality, Comfortable keyboard...
Bad Only two USB 3.0 ports, Performance can't match considerably more expensive rigs...
Bottom line The 17-inch Lenovo Y70 Touch delivers solid graphics performance, a beautiful 1080p touch screen, superb audio, and a comfy keyboard for a bargain price of $1,499. Read More…...
80%
Laptopmag.com
Updated:
2016-11-05 05:45:58
Lenovo's going for the trifecta with the Lenovo Y70 Touch (starting at $1,399, $1,499 as tested): a 17-inch gaming laptop that offers power and portability at an affordable price. The 1-inch thick notebook delivers the full HD display and balanced sound p...
Good Affordable, Colorful full HD display, Loud, balanced audio, Good graphics and overall performance for price, Runs cool and quiet...
Bad Below-average battery life, Slow mechanical hard drive...
60%
notebooks.com
Updated:
2016-11-05 05:45:58
When you're used to living on the cutting edge of technology, it's a rare feat that you find yourself appreciating anything old. In recent years we've all found ourselves moving in unison towards a future that blends multiple form factors. Everyone, it se...
Bottom line I represent the modern PC user and gamer. I get work done on a thin and light Surface Pro 3. I game on an Xbox One. The Lenovo Y70 had me wishing I'd taken another path. The machine is big and not that great to look at. Even as a guy who cares about po...
0%
notebookcheck.net
Updated:
2016-11-05 05:45:58
The $1399 starting price pits the Y70 directly against other 17-inch gaming models like the Asus ROG G750 and MSI GT72 Dominator, while its stylish demeanor makes comparisons against the more expensive Aorus X7 v2 and the just released Acer Nitro V17 inev...
Good Attractive brushed aluminum and rubberized matte surfaces, Very good CPU and GPU performance, No GPU throttling, Bright and large IPS touchscreen, Great contrast with accurate colors, Good sound from stereo speakers and subwoofer, Upgradeable RAM and HDD...
Bad Reduced CPU and GPU performance on battery power, CPU Turbo Boost is short-lived, Limited number of ports, No GPU options outside of the GTX 860M, Surfaces are difficult-to-clean fingerprint magnets, Creaking on the rear of the unit, Slow system performan...
Bottom line Lenovo Y50The Lenovo Y70 Touch addresses the major issue we found on the standard Y50. The underwhelming matte TN panel on the smaller model is now a bright edge-to-edge glass IPS panel with outstanding color reproduction and contrast, especially for a ga...
83%
techaeris.com
Updated:
2017-12-24 03:32:35
I've had a chance to use a handful of Lenovo PC's recently, and they've all been capable machines, but there was one main thing missing: gaming! Web browsing and light gaming is great and all, but many of us occasionally (or, constantly) enjoy some more a...
Good Giant screen, great performance...
Bad Battery life could be better, but that would make an already heavy laptop heavier...
Bottom line Gaming laptops might not be quite as prevalent as their business equivalents, but there are definite options available. The Lenovo Y70 is a strong entrant into the gaming laptop category. It comes in at a reasonable price and has the guts to handle most a...
42%