Lenovo logo

Lenovo ThinkSystem SR650 server Rack (2U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10590
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Lenovo ThinkSystem SR650 server Rack (2U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:
  • - Intel Xeon Silver 4208 (11MB Cache, 2.1GHz)
  • - 16GB (2933MHz) DDR4-SDRAM (1 x 16)
Long product name Lenovo ThinkSystem SR650 server Rack (2U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Intel Xeon Silver 4208 (11MB Cache, 2.1GHz), 16GB DDR4-SDRAM (2933MHz), Matrox G200e, LAN, 930-8i 2GB Flash, 750W + 7S050015WW

Lenovo ThinkSystem SR650 server Rack (2U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Top-performing server for data centers needing scalability
Lenovo ThinkSystem SR650 is a 2-socket rack server designed for speed and expansion, with flexible storage and I/O, and industry #1 reliability for business-critical workloads.

Future defined data center
Lenovo delivers cost-effective, reliable, and scalable solutions by combining industry-leading technology and the world’s best software-defined offerings with Lenovo ThinkShield, XClarity, and TruScale Infrastructure Services to manage the life cycle of your data center needs. ThinkSystem SR650 provides support for data analytics, hybrid cloud, hyperconverged infrastructure, video surveillance, high performance computing and much more.

Workload-optimized support
Intel® Optane™ DC Persistent Memory delivers a new, flexible tier of memory designed specifically for data center workloads that offer an unprecedented combination of high capacity, affordability, and persistence. This technology will have a significant impact on real-world data center operations: reduction of restart times from minutes down to seconds, 1.2x virtual machine density, dramatically improved data replication with 14x lower latency and 14x higher IOPS, and greater security for persistent data built into hardware.*
* Based on Intel internal testing, August 2018.

Flexible storage
Lenovo AnyBay design features a choice of drive interface type in the same drive bay: SAS drives, SATA drives, or U.2 NVMe PCIe drives. Freedom to configure some of the bays with PCIe SSDs and still use the remaining bays for capacity SAS drives provides the ability to upgrade to more PCIe SSDs in the future as needed.

Empowering IT management
Lenovo XClarity Controller is the embedded management engine in all ThinkSystem servers that is designed to standardize, simplify, and automate foundation server management tasks. Lenovo XClarity Administrator is a virtualized application that centrally manages ThinkSystem servers, storage, and networking, which can reduce provisioning time up to 95% versus manual operation. Running XClarity Integrator helps you streamline IT management, speed provisioning, and contain costs by seamlessly integrating XClarity into an existing IT environment.

Short summary description Lenovo ThinkSystem SR650 server Rack (2U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR650, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 750 W, Rack (2U)

Long summary description Lenovo ThinkSystem SR650 server Rack (2U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR650. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.