location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Port Replicator II for ThinkPad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Port Replicator II for ThinkPad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74P6733
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Oct 2017 16:39:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo Port Replicator II for ThinkPad :
The long product name of Lenovo Port Replicator II for ThinkPad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Port Replicator II
More>>>
Lenovo Port Replicator II for ThinkPad:
The official description of Lenovo Port Replicator II for ThinkPad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Port Replicator II provides easy cable management and one-step connection to desktop accessories at home or in the office. It offers pass-through connection for Gigabit Ethernet, USB 2.0, and DVI, as well as standard ThinkPad notebook ports. The ThinkPad Port Replicator II works with both the 72W AC power adapter that ships with systems and the versatile 72W AC/DC combo adapter. Both adapters can be purchased separately.

Short summary description Lenovo Port Replicator II for ThinkPad:
This short summary of the Lenovo Port Replicator II for ThinkPad data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Port Replicator II for ThinkPad, 950 g, 266 x 220 x 51.8 mm, Generic, Phone line, Line-in, Line-out, IEEE 1284 (EPP/ECP), VGA, Floppy interface, Ethernet...

Long summary description Lenovo Port Replicator II for ThinkPad:
This is an auto-generated long summary of Lenovo Port Replicator II for ThinkPad based on the first three specs of the first five spec groups.

Lenovo Port Replicator II for ThinkPad. Weight: 950 g. Dimensions (WxDxH): 266 x 220 x 51.8 mm, I/O ports: Generic, Phone line, Line-in, Line-out, IEEE 1284 (EPP/ECP), VGA, Floppy interface, Ethernet...

Ports & interfaces
Parallel ports quantity
Yes
Serial ports quantity
1
PS/2 ports quantity
1
Network
Ethernet LAN *
Yes
Weight & dimensions
Weight
950 g
Other features
PCI slot
Yes
MIDI/Joystick port
Yes
Dimensions (WxDxH)
266 x 220 x 51.8 mm
I/O ports
Generic, Phone line, Line-in, Line-out, IEEE 1284 (EPP/ECP), VGA, Floppy interface, Ethernet 10Base-T/100Base-TX/1000Base-T, RS-232, DVI-Digital, Hi-Speed USB
USB port
Yes