Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Black Preferred Pro USB Keyboard - Swedish/Finnish
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P5250 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4053162711365
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87314
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 07 May 2020 12:12:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish :
The short editorial description of Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish

Business Black Preferred Pro USB Keyboard - Swedish/Finnish
More>>>
Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish:
The official marketing text of Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish as supplied by the manufacturer

The ThinkPad and ThinkCentre high-quality keyboard tradition continues with this general purpose USB keyboard. The Preferred Pro USB Keyboard is very similar to those that come as standard with ThinkCentre desktop systems. It is also compatible with USB enabled ThinkPad notebook systems and docks.

Features & Benefits:

- Rubberised wrist rest coating provides soft support surface for your comfort
- Common Microsoft Windows shortcuts are highlighted on appropriate key fronts to help maximise your productivity.

Short summary description Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish:
This short summary of the Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Business Black Preferred Pro USB Keyboard - Swedish/Finnish, Wired, USB, QWERTY, Black

Long summary description Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish:
This is an auto-generated long summary of Lenovo Business Black Preferred Pro USB - Swedish/Finnish keyboard QWERTY Finnish,Swedish based on the first three specs of the first five spec groups.

Lenovo Business Black Preferred Pro USB Keyboard - Swedish/Finnish. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
Finnish,Swedish
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
453 x 185 x 34 mm
Keyboard weight
1.27 kg
Other features
Internal
The product is built in.
No
Depth
The distance from the front to the back of something.
7.3 in
Height
The measurement of the product from head to foot or from base to top.
1.3 in
Width
The measurement or extent of something from side to side.
17.8 in
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X