location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IBM USB fingerprint reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM USB FINGERPRINT READER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4774
Category:
Devices which can be used to read fingerprints.
Fingerprint Readers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo IBM USB fingerprint reader :
The long product name of Lenovo IBM USB fingerprint reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IBM USB FINGERPRINT READER
More>>>
Lenovo IBM USB fingerprint reader:
The official description of Lenovo IBM USB fingerprint reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your passwords at the tip of your fingers. The new IBM USB Fingerprint Reader offer users the convenience to gain access to confidential files with the swipe of a finger, rather than typing passwords for many applications. The USB Fingerprint Reader is small and is ideal for travel or to fit on your limited desktop space. With this biometric solution to authentication you can chose to have the convenience of simple fingerprint authentication only, or configure for one of the most secure log-in processes available.

Short summary description Lenovo IBM USB fingerprint reader:
This short summary of the Lenovo IBM USB fingerprint reader data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IBM USB FINGERPRINT READER, IBM Embedded Security Subsystem, IBM Client Security Software, 25.5 g, 10 - 40 °C, 69 x 25 x 10 mm

Long summary description Lenovo IBM USB fingerprint reader:
This is an auto-generated long summary of Lenovo IBM USB fingerprint reader based on the first three specs of the first five spec groups.

Lenovo IBM USB FINGERPRINT READER. Minimum system requirements: IBM Embedded Security Subsystem, IBM Client Security Software. Weight: 25.5 g. Dimensions (WxDxH): 69 x 25 x 10 mm

System requirements
Minimum system requirements
IBM Embedded Security Subsystem, IBM Client Security Software
Weight & dimensions
Weight
25.5 g
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Other features
Dimensions (WxDxH)
69 x 25 x 10 mm