location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Black Enhanced Performance Wireless Keyboard & Optical Mouse GER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4077
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Wireless optical mouse
  • - Black
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless :
The long product name of Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Black Enhanced Performance Wireless Keyboard & Optical Mouse GER
More>>>
Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless:
The official description of Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IBM Enhanced Performance Wireless Keyboard and Optical Mouse offer comfort, durability, and user productivity enhancements.

Features & Benefits:

• Wireless 2.4 GHz R/F keyboard and mouse with 10m range
• No interference with other R/F technologies like IEEE 802.11b/g or Bluetooth
• Easy to set up and use
with excellent battery life (needs three AAA batteries for keyboard; two AA batteries for mouse)
• Uses classic full-size keyboard layout
• Available in business black -- a perfect match for ThinkCentre and ThinkPad systems
• Keyboard includes:
- Internet forward and back keys on left side of keyboard help navigation of web pages
- Seven re-programmable hot keys
- Multimedia pod with audio/video controls, including key for opening media player
- Common Windows shortcuts highlighted on front surface of appropriate keys
- Three levels of keyboard tilt adjustment
- Detachable wrist rest with a smooth rubberised coating
- Access IBM button
• Optical wheel mouse also has smooth rubberised coating.

Short summary description Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless:
This short summary of the Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Business Black Enhanced Performance Wireless Keyboard & Optical Mouse GER, Wireless, RF Wireless, Black

Long summary description Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless:
This is an auto-generated long summary of Lenovo Business Black Enhanced Performance Wireless & Optical Mouse GER keyboard RF Wireless based on the first three specs of the first five spec groups.

Lenovo Business Black Enhanced Performance Wireless Keyboard & Optical Mouse GER. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
Wireless optical mouse
Design
Product colour *
Black
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 200 x 38 mm
Keyboard weight
1.27 kg
Brand Image Product code Product Stock Price from
Lenovo ThinkPad 55Y9017 keyboard USB Lenovo ThinkPad 55Y9017 keyboard USB
(show image)
55Y9017 55Y9017 0.00
(excl. VAT)
0 (incl. VAT)