location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB DDR2 SDRAM UDIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3213
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SDR SDRAM 533 MHz
  • - 240-pin DIMM
  • - CAS latency: 4
  • - ECC
Warranty: Three years Customer Replaceable Unit.
Long product name Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC :
The long product name of Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512MB DDR2 SDRAM UDIMM PC2-4300 CL4 NS (NMS)
More>>>
Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC:
The official description of Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast Double Data Rate PC2-4300 memory has a maximum data transfer rate of 4300MB/sec to help increase the performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more IBM memory is one of the least expensive ways to help boost overall system performance and allows more multitasking which saves time and hassle.

Features & Benefits:

• IBM DDR2 memory performance:
- PC2-4300 DDR2 memory technology enables up to four times the memory performance of traditional SDRAM
- Maximum data transfer rate of 4300 MB/sec
• One stop responsibility and accountability:
- IBM testing ensures compatibility with IBM systems
- Only IBM memory can assume the IBM system limited warranty
- Strict IBM memory requirements and review of manufacturing processes delivers world renowned IBM quality
- Backed by renowned IBM Service and Support
• PC2-4300 DDR2 modules are compatible when mixed with PC2-3200 DDR2 modules, but default to the lower speed.

Short summary description Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC:
This short summary of the Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 512MB DDR2 SDRAM UDIMM, SDR SDRAM, 533 MHz, 240-pin DIMM

Long summary description Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC:
This is an auto-generated long summary of Lenovo 512MB DDR2 SDRAM UDIMM memory module SDR SDRAM 533 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 512MB DDR2 SDRAM UDIMM. Internal memory type: SDR SDRAM, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4, ECC

Features
CAS latency
4
Internal memory type *
SDR SDRAM
Memory clock speed *
533 MHz
Memory form factor *
240-pin DIMM
ECC *
Yes
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 65 °C
Weight & dimensions
Width
134 mm
Depth
30 mm
Height
4 mm
Other features
Data transfer rate
4300 Mbit/s
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)