location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M58e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7269D9S
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Pentium® E5300 2.6 GHz
  • - 2 GB DDR2-SDRAM
  • - 320 GB DVD±RW
  • - Intel® GMA X4500
  • - Ethernet LAN
  • - Windows 7 Professional
Long product name Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black :
The long product name of Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E5300(2.6GHz), 2GB, 320GB S-ATA HDD, no FDD, Intel GMA X4500, DVD-RW, Gigabit Ethernet, W7
More>>>
Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:
The official description of Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your business — and yourbottom line

Equipped with the latest Intel® processor technology, ThinkCentre M Series desktops have the highest performance in their segment - helping you increase productivity and accuracy. With Intel 45nm-based CPUs, M58e desktops offer improved overall system performance, optimized video editing and 2D/3D image design, and expanded power management compatibility for new levels of energy efficiency.

Select ThinkCentre M58e desktops include the latest Intel® Core™ 2 Quad processors, and Intel quad-core support is now available with both form factors - for unmatched performance with the most demanding applications. Plus, Dual Independent Display (DID) support enables users to view up to four screens simultaneously, reducing errors in text editing, spreadsheets and other tasks by providing easier navigation between applications. Leverage the upgradeability of your M58e configurations to accelerate productivity across your enterprise.

ThinkVantage Power Manager enables you to save energy and lower electricity costs across your business. System administrators can monitor and control the amount of electricity used by all desktops in your PC fleet. Program your ThinkCentre desktops to shut down on evenings or weekends, and achieve new efficiencies through Power Manager.

Step up to ThinkCentre M58e desktops and boost your business performance as you bolster your bottom line.

Secure your systems — and your peace of mind

Enjoy peace of mind built into every ThinkCentre M58e thanks to our unique ThinkVantage® Technologies such as Rescue and Recovery®, Secure Data Disposal™ and the ThinkVantage Productivity Center, which places system tools and services no more than a press or a click away.

The ThinkVantage Client Security Solution helps protect your company’s vital security information, such as passwords, encryption keys and electronic credentials, while guarding against unauthorized user access to company data. It combines seamlessly with fully encrypting drives, offering increased security as well as a lower total cost of ownership. This unique hardware and software solution provides a level of security not offered as a standard feature on a PC from any other manufacturer.

And all ThinkCentre desktops are backed by Lenovo’s standard warranty and our industry-leading service and support - so you are sure to get the help you need when you need it.

Step up to ThinkCentre M58e desktops and secure your data, your IT investments and your peace of mind.

Short summary description Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M58e, 2.6 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M58e. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5300
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD±RW
HDD interface
SATA
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
SFF
Product colour *
Black
Performance
Audio system
Realtek ALC662
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLB9U
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35300
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
174 mm
Depth *
440 mm
Height *
402 mm
Weight *
11 kg
Packaging content
Display included *
No
Other features
TV tuner integrated
No
Remote control included
No
Networking features
Gigabit Ethernet
Floppy drive installed
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:36:43
Uk has collected 2 expert reviews for Lenovo ThinkCentre M58e Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2011-10-03 22:36:43
The Lenovo ThinkCentre M58e ($763 direct) is kind of like the M58ps entry-level brother. Some of the same options are available: a range of Intel processors, full-sized hard drives and optical drives, etc. The M58e is a bit less expensive for a sim...
Good Tower configuration gives the system lots of expansion space. Decent price. Good performance numbers. Environmentally friendly.
Bad Tower takes up a lot of desk or floor space. Perhaps more corporate-oriented than small business-oriented. Not available in "Ultra-Small" form factor.
Bottom line Think of the Lenovo ThinkCentre M58e as the less expensive, more mainstream member of the M58 series. It shows that "entry level" doesnt have to be stripped to work well...
70%
about.com
Updated:
2011-10-03 22:36:43
For a business that is looking to get dedicated desktops with full desktop performance but that consumer less power and take up less space, the ThinkCentre M58e is certainly a strong choice. With its solid performance thanks to the latest...
Good Uses DDR3 Memory, Dedicated Graphics Card, Three Year Warranty...
Bad Expensive, Limited Hard Drive Space...
80%