location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70D0001WEA
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E5 v3 E5-2698V3 2.3 GHz
  • - 8 GB 2133 MHz DDR4-SDRAM 1 x 8
  • - Rack (2U) 750 W
Warranty: 3 years
Long product name Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W :
The long product name of Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer RD650, 2U, Intel C612, Intel Xeon E5-2698 v3, 8GB DDR4-2133MHz RDIMM, Aspeed AST2400, ThinkServer RAID 720ix AnyRAID +1GB RAM, 12 x 3.5" HS, 10-gigabit Ethernet, Redundant hot-swap 750W Platinum
More>>>
Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W:
The official description of Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding Storage Density.
Tremendous internal storage capacity and more I/O connectivity than ever before is the result of an innovative design on the new ThinkServer RD650. With up to 26 drive bays and 74.4TB of internal storage capacity, the RD650 is great for storage-hungry applications such as databases, data analytics clusters, and video streaming. Two additional enterprise-class M.2 solid-state drives (SSDs) are available as an option for secure booting, as well as SD card options for hypervisor booting. Up to eight PCIe slots give you plenty of bandwidth to scale your I/O. Plus, for ultimate performance, the industry-unique Lenovo AnyBay design allows multiple storage types in the same drive bay, including front-accessible PCIe SSD. Based on 6TB drives coming soon.

Highly Flexible Design.
The latest Intel® Xeon® processors, large memory capacity, and loads of storage, combined with multiple chassis types, RAID choices, and I/O options, make it easy to create the perfect RD650 configuration to run your business-critical applications. In addition to the standard 3.5- and 2.5-inch chassis, the RD650 offers a unique hybrid option with nine 3.5-inch and six 2.5- inch drive bays in the front and two 2.5-inch drive bays in the back—great for creating a tiered storage environment. Leveraging the new Lenovo AnyFabric and AnyRAID designs, the RD650 can house up to four 10Gb Ethernet ports and your choice of RAID adapter without taking up any of the available PCIe slots.

Extra-Reliable Performance.
Data center cooling costs can be greater than the cost of powering the IT equipment itself. One way to reduce these cooling costs is by operating the data center at a higher temperature. With a dynamic environmental design, the RD650 can run continuously at 45 degrees Celsius—with no impact on reliability. In fact, the system has been carefully architected and tested to support long-term reliability. The RD650 is also perfect for organizations that install servers in less strictly controlled environments. Other high-reliability features include error correcting code (ECC) memory, hot-swap hard-disk drive and SSD capability, and hot-swap and redundant power and cooling.

Short summary description Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W:
This short summary of the Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD650, 2.3 GHz, E5-2698V3, 8 GB, DDR4-SDRAM, 750 W, Rack (2U)

Long summary description Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2698V3 2.3 GHz 8 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD650. Processor family: Intel Xeon E5 v3, Processor frequency: 2.3 GHz, Processor model: E5-2698V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-2698V3
Processor frequency *
2.3 GHz
Processor boost frequency
3.6 GHz
Processor cores
16
Processor cache
40 MB
Motherboard chipset
Intel® C612
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
135 W
Processor cache type
L3
System bus rate
9.6 GT/s
Maximum number of SMP processors
2
Compatible processor series
Intel® Xeon®
Processor socket
LGA 2011-v3
Processor lithography
22 nm
Processor threads
32
Processor operating modes
64-bit
Stepping
C1
Bus type
QPI
Number of QPI links
2
Tcase
87.9 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
Processor package size
52.5 mm
Supported instruction sets
AVX
Processor code
SR1XE
Scalability
2S
Physical Address Extension (PAE)
Yes
Embedded options available
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
ECC
Yes
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
768 GB
Storage
Maximum storage capacity *
74.4 TB
Number of HDDs supported
14
Supported HDD sizes
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap
Yes
Optical drive type *
No
Supported storage drive interfaces
SAS, Serial ATA III
Graphics
On-board graphics card
Yes
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
10 Gigabit Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Serial ports quantity
1
DisplayPorts quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
8
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Rack mounting
Yes
Redundant fans support
Yes
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 R2 (Hyper-V) Microsoft Windows Server 2012 (Hyper-V) Microsoft Windows Server 2008 R2 SP1 (Hyper-V) SUSE Linux Enterprise Server Red Hat Enterprise Linux Server VMware vSphere ESXi Citrix XenServer
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
81060
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
1
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
482 mm
Depth
764 mm
Height
87 mm
Other features
Graphics card
AST2400
Graphics card family
Aspeed
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x