Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EMC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
px4-400d
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70CM9000EA + 4X ST3000VX000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3682
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 21 Feb 2018 00:47:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black :
The short editorial description of Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black

EMC px4-400d, Atom D2701, 2GB DDR3 1600MHz, 4x 3.5”, Gigabit Ethernet, eSATA, HDMI, USB 2.0, USB 3.0 + 4X ST3000VX000
More>>>
Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black:
The official marketing text of Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black as supplied by the manufacturer

Number of Users

Up to 75 users

Processor

Built around the Intel® Atom D2701 dual core processor to support demanding workloads like virtualization, deduplication, database management and video surveillance.

Acronis ATI Lite

Complete backup protection throughout your small business network with Acronis.

- Protect your PCs with ATI Lite 2013 (3 licenses included)
- Optional Acronis ABR 11.5 OEM Server and NAS application (sold separately) delivers automatic and continuous backup protection for your Windows or Linux Server and NAS.

Active Snapshot Backup

Point-In-Time backup of a complete volume image including Active Snap capability. Also uses .VSS and .VDS for compatibility with Windows & VMware hosts.

Active Directory High-Availability & Hybrid Authentication

Windows Active Directory High Availability (ADHA), Hybrid Authentication, MSCS and Hyper-V Live Migration support.

SSD Caching for Faster Read & Write

Set up dedicated SSDs for fast reads & writes of frequently accessed data, providing improved performance for I/O intensive applications such as databases.

Video Management Software

Embedded video management software that simplifies video surveillance. Automated configuration, wide camera compatibility, motion detection, live monitoring, playback and easy export.

Leading Software Application Options Included

Applications can be installed using the embedded application manager for McAfee VirusScan Enterprise, Acronis Backup & Recovery, EMC Avamar Client, Milestone Arcus Video Surveillance and Mindtree SecureMind VSMS.

LenovoEMC Personal Cloud Backup

Synchronize data between personal cloud member systems and your Network Storage device.

Short summary description Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black:
This short summary of the Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo EMC px4-400d, 12000 GB, HDD, HDD, Serial ATA III, 3000 GB, 3.5"

Long summary description Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black:
This is an auto-generated long summary of Lenovo EMC px4-400d NAS Mini Tower Ethernet LAN Black based on the first three specs of the first five spec groups.

Lenovo px4-400d, EMC. Total installed storage capacity: 12000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Intel® Atom™, Processor model: D2701, Processor frequency: 2.13 GHz. RAM capacity: 2 GB, RAM type: DDR3, Maximum RAM supported: 2 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS,.... Chassis type: Mini Tower, Cooling type: Active, Colour of product: Black

Storage
Total installed storage capacity *
12000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
4
Supported storage drive types *
HDD
Number of storage drives supported *
4
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
3000 GB
Storage drive size *
3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1, 5, 10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model
The model number for the processor in a computer.
D2701
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Memory
RAM capacity *
2 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3
Maximum RAM supported
2 GB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
DHCP client
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS, WebDAV, Windows DFS, SNMP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Mini Tower
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Built-in display
A display which is part of the product, so you do not need to attach another display.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Small & Medium Business
Backup function *
The function if the main power source fails.
Yes
Number of users
The number of people that use or can use this product.
75 user(s)
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.6 Snow Leopard,Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion
Power
Power supply location
Where the power supply is positioned.
Built-in
Number of power supply units
1
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
55 W
Power consumption (max)
The maximum amount of power used by the device.
100 W
Power consumption (sleep)
35 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
184.2 mm
Depth *
The distance from the front to the back of something.
215.9 mm
Height *
The measurement of the product from head to foot or from base to top.
234.9 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2286 m
Non-operating altitude
0 - 12192 m
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
Country Distributor
Deutschland 1 distributor(s)
X