location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EMC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
px4-400d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70CM9000EA + 4X ST3000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Mini Tower Black
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 4 HDD
  • - Intel Atom® D2701 2.13 GHz
  • - 2 DDR3
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
Long product name Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black :
The long product name of Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMC px4-400d, Atom D2701, 2GB DDR3 1600MHz, 4x 3.5”, Gigabit Ethernet, eSATA, HDMI, USB 2.0, USB 3.0 + 4X ST3000NC000
More>>>
Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black:
The official description of Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Number of Users

Up to 75 users

Processor

Built around the Intel® Atom D2701 dual core processor to support demanding workloads like virtualization, deduplication, database management and video surveillance.

Acronis ATI Lite

Complete backup protection throughout your small business network with Acronis.

- Protect your PCs with ATI Lite 2013 (3 licenses included)
- Optional Acronis ABR 11.5 OEM Server and NAS application (sold separately) delivers automatic and continuous backup protection for your Windows or Linux Server and NAS.

Active Snapshot Backup

Point-In-Time backup of a complete volume image including Active Snap capability. Also uses .VSS and .VDS for compatibility with Windows & VMware hosts.

Active Directory High-Availability & Hybrid Authentication

Windows Active Directory High Availability (ADHA), Hybrid Authentication, MSCS and Hyper-V Live Migration support.

SSD Caching for Faster Read & Write

Set up dedicated SSDs for fast reads & writes of frequently accessed data, providing improved performance for I/O intensive applications such as databases.

Video Management Software

Embedded video management software that simplifies video surveillance. Automated configuration, wide camera compatibility, motion detection, live monitoring, playback and easy export.

Leading Software Application Options Included

Applications can be installed using the embedded application manager for McAfee VirusScan Enterprise, Acronis Backup & Recovery, EMC Avamar Client, Milestone Arcus Video Surveillance and Mindtree SecureMind VSMS.

LenovoEMC Personal Cloud Backup

Synchronize data between personal cloud member systems and your Network Storage device.

Short summary description Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black:
This short summary of the Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo EMC px4-400d, NAS, Mini Tower, Intel Atom®, D2701, 2 GB, DDR3

Long summary description Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black:
This is an auto-generated long summary of Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 12 TB HDD Black based on the first three specs of the first five spec groups.

Lenovo EMC px4-400d. Type: NAS. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2701, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA III
Storage drive size
3.5"
RAID support *
Yes
RAID levels
1, 5, 10
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Intel Atom®
Processor model *
D2701
Processor frequency *
2.13 GHz
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR3
Maximum RAM supported
2 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS, WebDAV, Windows DFS, SNMP
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
eSATA ports quantity
1
HDMI ports quantity
1
Serial ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Mini Tower
Cooling type *
Active
Product colour
Black
Number of fans
1 fan(s)
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Number of users
75 user(s)
Noise level
35 dB
Software
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Power
Power supply location
Built-in
Number of power supply units
1
Power consumption (typical)
55 W
Power consumption (max)
100 W
Power consumption (sleep)
35 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
184.2 mm
Depth *
215.9 mm
Height *
234.9 mm
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2286 m
Non-operating altitude
0 - 12192 m