Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo EMC px4-400r + 4x ST3000VN000 NAS Rack (1U) Ethernet LAN Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo EMC px4-400r + 4x ST3000VN000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70CK9000WW + 4X ST3000VN000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5071
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 21 Feb 2018 00:47:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo EMC px4-400r + 4x ST3000VN000 NAS Rack (1U) Ethernet LAN Black,Silver:
This short summary of the Lenovo EMC px4-400r + 4x ST3000VN000 NAS Rack (1U) Ethernet LAN Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Lenovo EMC px4-400r + 4x ST3000VN000, 12000 GB, HDD, HDD, SSD, Serial ATA III, 3000 GB, 3.5"

Long summary description Lenovo EMC px4-400r + 4x ST3000VN000 NAS Rack (1U) Ethernet LAN Black,Silver:
This is an auto-generated long summary of Lenovo EMC px4-400r + 4x ST3000VN000 NAS Rack (1U) Ethernet LAN Black,Silver based on the first three specs of the first five spec groups.

Lenovo Lenovo EMC px4-400r + 4x ST3000VN000. Total installed storage capacity: 12000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor family: Intel® Atom™, Processor model: D2701, Processor frequency: 2.13 GHz. RAM capacity: 2 GB, RAM type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS,.... Chassis type: Rack (1U), Colour of product: Black, Silver

Storage
Total installed storage capacity *
12000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
4
Supported storage drive types *
HDD, SSD
Number of storage drives supported *
4
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA III
Storage drive capacity *
The amount of data that can be stored on the storage drive.
3000 GB
Storage drive size *
3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
Maximum supported storage capacity
16 TB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5900 RPM
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model
The model number for the processor in a computer.
D2701
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Memory
RAM capacity *
2 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR3
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS, WebDAV, Windows DFS, SNMP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Ports & interfaces
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Small & Medium Business
Backup function *
The function if the main power source fails.
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Number of users
The number of people that use or can use this product.
75 user(s)
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
42.5 dB
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.10 Yosemite,Mac OS X 10.6 Snow Leopard,Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Power
Power consumption (max)
The maximum amount of power used by the device.
73.72 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
520.7 mm
Depth *
The distance from the front to the back of something.
435 mm
Height *
The measurement of the product from head to foot or from base to top.
43.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Package width
The distance from one side of the packaging to the other.
870 mm
Package depth
The distance from the front to the back of the packaging.
599.9 mm
Package height
The distance from the top to the bottom of the packaging.
224 mm
Package weight
Weight of the packaged product.
17.2 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2286 m
Source Testseek summary Average rating
Reviews
Updated:
2015-04-26
Testseek has collected 1 expert review for Seagate Lenovo EMC px4-400r + 4x ST3000VN000 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-04-26
The fact that NAS devices are interesting products does not only hold true for consumers; businesses especially can also make good use of these devices. Easy to install, and featuring a large amount of functionality. Whether you are looking for an easy...
0%
Country Distributor
Deutschland 1 distributor(s)
X