location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo EMC px4-400r + 4x ST2000NC000 NAS Rack (1U) Intel Atom® D2701 2 GB DDR3 8 TB HDD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo EMC px4-400r + 4x ST2000NC000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70CK9000WW + 4X ST2000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo EMC px4-400r + 4x ST2000NC000 NAS Rack (1U) Intel Atom® D2701 2 GB DDR3 8 TB HDD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (1U) Black, Silver
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD & SSD
  • - Intel Atom® D2701 2.13 GHz
  • - 2 DDR3
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Backup features: Cloud, iSCSI LUN
More>>>
Short summary description Lenovo EMC px4-400r + 4x ST2000NC000 NAS Rack (1U) Intel Atom® D2701 2 GB DDR3 8 TB HDD Black, Silver:
This short summary of the Lenovo EMC px4-400r + 4x ST2000NC000 NAS Rack (1U) Intel Atom® D2701 2 GB DDR3 8 TB HDD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo EMC px4-400r + 4x ST2000NC000, NAS, Rack (1U), Intel Atom®, D2701, 2 GB, DDR3

Long summary description Lenovo EMC px4-400r + 4x ST2000NC000 NAS Rack (1U) Intel Atom® D2701 2 GB DDR3 8 TB HDD Black, Silver:
This is an auto-generated long summary of Lenovo EMC px4-400r + 4x ST2000NC000 NAS Rack (1U) Intel Atom® D2701 2 GB DDR3 8 TB HDD Black, Silver based on the first three specs of the first five spec groups.

Lenovo EMC px4-400r + 4x ST2000NC000. Type: NAS. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2701, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA III
Storage drive size
3.5"
HDD speed
7200 RPM
Maximum supported storage capacity
16 TB
RAID support *
Yes
RAID levels
0, 1, 5, 10
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Intel Atom®
Processor model *
D2701
Processor frequency *
2.13 GHz
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS, WebDAV, Windows DFS, SNMP
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
eSATA ports quantity
1
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (1U)
Product colour
Black, Silver
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Number of users
75 user(s)
Noise level
42.5 dB
Software
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Power
Power consumption (max)
73.72 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
520.7 mm
Depth *
435 mm
Height *
43.9 mm
Weight
10 kg
Package width
870 mm
Package depth
599.9 mm
Package height
224 mm
Package weight
17.2 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2286 m
Source Testseek summary Average rating
Reviews
Updated:
2015-04-26 12:26:49
Uk has collected 1 expert review for Lenovo EMC px4-400r + 4x ST2000NC000 NAS Rack (1U) Intel Atom® D2701 2 GB DDR3 8 TB HDD Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-04-26 12:26:49
The fact that NAS devices are interesting products does not only hold true for consumers; businesses especially can also make good use of these devices. Easy to install, and featuring a large amount of functionality. Whether you are looking for an easy...
0%