location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E7-8867L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69Y1897
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E7 Family E7-8867L 2.13 GHz
  • - 30 MB L3 LGA 1567 (Socket LS)
  • - Processor cores: 10 32 nm 64-bit 105 W
Long product name Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3 :
The long product name of Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E7-8867L (2.13 GHz), 30M Cache, 10C, 6.4 GT/s, 105W, for x3850X5
More>>>
Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3:
The official description of Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Solve your mission-critical IT challenges of managing and keeping secure the capabilities and data crucial to your business with a powerful and reliable Intel® Xeon® processor E7 family based server. These top-of-the-line processors deliver performance that is ideal for your most data-demanding workloads with improved scalability and increased memory and I/O capacity, allowing you to handily adapt to changes in short-term business demands and address requirements for longer-term business growth. These advanced reliability and security features work to maintain data integrity, accelerate encrypted transactions, and maximize the availability of mission-critical applications. The powerful and reliable Intel® Xeon® processor E7 family servers provide flexibility for your business critical solutions.

Short summary description Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3:
This short summary of the Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Intel Xeon E7-8867L, Intel® Xeon® E7 Family, LGA 1567 (Socket LS), 32 nm, E7-8867L, 2.13 GHz, 64-bit

Long summary description Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3:
This is an auto-generated long summary of Lenovo Intel Xeon E7-8867L processor 2.13 GHz 30 MB L3 based on the first three specs of the first five spec groups.

Lenovo Intel Xeon E7-8867L. Processor family: Intel® Xeon® E7 Family, Processor socket: LGA 1567 (Socket LS), Processor lithography: 32 nm. Market segment: Server

Processor
Processor model *
E7-8867L
Processor base frequency *
2.13 GHz
Processor family *
Intel® Xeon® E7 Family
Processor cores *
10
Processor socket *
LGA 1567 (Socket LS)
Component for
Server/workstation
Processor lithography *
32 nm
Processor threads
20
System bus rate
6.4 GT/s
Processor operating modes *
64-bit
Processor
Processor boost frequency
2.533 GHz
Processor cache
30 MB
Processor cache type
L3
Thermal Design Power (TDP)
105 W
CPU multiplier (bus/core ratio)
16
Features
Market segment
Server
Operational conditions
Maximum operating temperature
64 °C