Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E7-4807
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69Y1889
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0883436105101
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37499
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor :
The short editorial description of Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor

Intel Xeon E7-4807 (1.86 GHz), 18M Cache, 6C, 4.80 GT/s, for x3850X5
More>>>

Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor:
The official marketing text of Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor as supplied by the manufacturer
Solve your mission-critical IT challenges of managing and keeping secure the capabilities and data crucial to your business with a powerful and reliable Intel® Xeon® processor E7 family based server. These top-of-the-line processors deliver performance that is ideal for your most data-demanding workloads with improved scalability and increased memory and I/O capacity, allowing you to handily adapt to changes in short-term business demands and address requirements for longer-term business growth. These advanced reliability and security features work to maintain data integrity, accelerate encrypted transactions, and maximize the availability of mission-critical applications. The powerful and reliable Intel® Xeon® processor E7 family servers provide flexibility for your business critical solutions.
Short summary description Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor:
This short summary of the Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Intel Xeon E7-4807, Intel® Xeon® E7 Family, 1.86 GHz, LGA 1567 (Socket LS), Server/workstation, 32 nm, E7-4807
Long summary description Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor :

Lenovo Intel Xeon E7-4807. Processor family: Intel® Xeon® E7 Family, Processor frequency: 1.86 GHz, Processor socket: LGA 1567 (Socket LS). Thermal Design Power (TDP): 95 W

This is an auto-generated long summary of Lenovo Intel Xeon E7-4807 1.86GHz 18MB L3 processor based on the first three specs of the first five spec groups.
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® E7 Family
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
6
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1567 (Socket LS)
Component for *
What this product is used as a part of (component for).
Server/workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor model *
The model number for the processor in a computer.
E7-4807
Processor threads *
12
Processor
System bus rate *
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4.8 GT/s
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor cache
18 MB
Processor cache type
L3
Features
Thermal Design Power (TDP) *
95 W
Operational conditions
Maximum operating temperature
70 °C
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
X