location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Mini-Dock with Power Cord - EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Mini-Dock with Power Cord - EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67P8984
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year parts and labour Customer Carry-in Exchange.
Long product name Lenovo ThinkPad Mini-Dock with Power Cord - EU :
The long product name of Lenovo ThinkPad Mini-Dock with Power Cord - EU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Mini-Dock with Power Cord - EU
More>>>
Lenovo ThinkPad Mini-Dock with Power Cord - EU:
The official description of Lenovo ThinkPad Mini-Dock with Power Cord - EU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first docking solution for ThinkPad R Series notebooks, the ThinkPad Mini-Dock provides port replication and USB expansion. In one step you can be connected to, or disconnected from, all your peripherals -- including network or modem connections. An integrated key-lock secures your ThinkPad in the Mini-Dock, which is supplied with its own power adapter, so you can save your ThinkPad power adapter for use at home, or while travelling.

Features & Benefits:

- ThinkPad Mini Dock provides easy one-touch ports, network and modem disconnect.
- Pass-through (replication) of ThinkPad notebook ports including Gigabit ethernet (RJ-45), including modem (RJ-11), 4-port USB 2.0 hub, DVI, VGA, serial, parallel, PS2-keyboard, PS2-mouse, diskette drive, audio line-in and line-out.
- Gigabit Ethernet pass-through port (will function as 10/100 ethernet port for system without gigabit ethernet).
- USB 2.0 pass-through port (will function as USB 1.1 port for system with USB 1.1).
- DVI pass-through port ( will support resolutions up to 1280x1024 based on attached system).
- The included external power adapter powers both the Mini Dock and the attached system.

Short summary description Lenovo ThinkPad Mini-Dock with Power Cord - EU:
This short summary of the Lenovo ThinkPad Mini-Dock with Power Cord - EU data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Mini-Dock with Power Cord - EU, 10,100,1000 Mbit/s, 5 - 35 °C, 8 - 95%, 1.1 kg, 266 x 220 x 52 mm, 1 x RJ-11

Long summary description Lenovo ThinkPad Mini-Dock with Power Cord - EU:
This is an auto-generated long summary of Lenovo ThinkPad Mini-Dock with Power Cord - EU based on the first three specs of the first five spec groups.

Lenovo ThinkPad Mini-Dock with Power Cord - EU. Ethernet LAN data rates: 10,100,1000 Mbit/s. Weight: 1.1 kg. Dimensions (WxDxH): 266 x 220 x 52 mm, I/O ports: 1 x RJ-11

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Weight
1.1 kg
Other features
Dimensions (WxDxH)
266 x 220 x 52 mm
I/O ports
1 x RJ-11
DVI port
Yes
USB ports quantity
4