location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y27-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66F8GAC3UK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 09:15:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED IPS
  • - 4ms, 16:9, 400cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 W-LED IPS, 16:9, 400cd/m², 16.7M, 4ms, 178°/178°, 1000:1
More>>>
Short summary description Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Y27-30, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo Legion Y27-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo Legion Y27-30. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
180 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
0.5 ms
Pixel pitch
0.311 x 0.311 mm
Pixel density
81 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour depth
8 bit
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Certification
RoHS compliant Volatile Organic Compound Certification Eyesafe® Certified TÜV Rheinland® Eye Comfort Certification TÜV Rheinland Low Blue Light (Hardware Solution)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Ports & interfaces
Number of upstream ports
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
48 W
Power consumption (max)
80 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Quick start guide
Yes
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
613.7 mm
Depth (with stand)
258.8 mm
Height (with stand)
401.5 mm
Weight (with stand)
6.4 kg
Width (without stand)
613.7 mm
Depth (without stand)
61 mm
Height (without stand)
365.9 mm
Weight (without stand)
4.4 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.06 cm
Packaging data
Package width
160 mm
Package depth
720 mm
Package height
510 mm
Package weight
8.4 kg
Country Distributor
United Kingdom 2 distributor(s)