location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62F7KAT4UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196119950944 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 13:36:42
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 49.5cm (19.5") HD+ 1600 x 900 W-LED TN
  • - 5ms, 16:9, 250cd/m², 1000:1
  • - VGA, HDMI
Long product name Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED :
The long product name of Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49.5cm (19.5") HD+ 1600 x 900 W-LED TN, 16:9, 250cd/m², 16.7M, 5ms, 170°/160°, 1000:1
More>>>
Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED:
The official description of Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Working in a modern-day office is all about staying connected and comfortable. And that is
exactly what the ThinkVision E20-30 Monitor is designed to enable. This smart and practical
19.5-inch TN panel monitor is perfect for the corporate workforce that is focused on productivity.
The 250 nits brightness and 72% NTSC color gamut displays the content in vivid colors with
life-like light and shade effects. The ThinkVision E20-30 Monitor comes with a 1600 x 900
resolution screen ensuring the display keeps on-screen colors true to life. This monitor’s TÜV
Low Blue Light-certified technology & TÜV Flicker Free-certified technology protects your eyes
from harmful blue light and greatly reduces vision fatigue, and ensures minimal screen flicker.
Speaking of comfort, it also comes with a fully adjustable tilt stand for perfect ergonomics.
Its VESA Mount allows you to install the monitor just the way you want, making work a truly
stress-free experience. Equipped with both VGA and HDMI connectors, it offers seamless
connectivity too. The ThinkVision E20-30, the smart, comfortable monitor that keeps you
connected with all your work.

Short summary description Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED:
This short summary of the Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED:
This is an auto-generated long summary of Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED based on the first three specs of the first five spec groups.

Lenovo ThinkVision E20-30 49.5 cm (19.5") 1600 x 900 pixels HD+ LED. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

High-Quality Display

Lenovo ThinkVision monitors are known for their high-quality display panels. Whether you're working on graphic design, editing photos, or watching videos, ThinkVision monitors deliver vibrant colors, sharp details, and wide viewing angles. The accurate color reproduction and precise image quality ensure an immersive visual experience, enhancing your productivity and enjoyment.

Ergonomic Design

Another user-friendly aspect of ThinkVision monitors is their ergonomic design. These monitors are carefully engineered to provide maximum comfort and convenience during prolonged usage. The ergonomic design of ThinkVision monitors promotes good posture and reduces the risk of discomfort or fatigue, making them ideal for long hours of work or entertainment.

Reliable Performance and Durability

Lenovo is renowned for its commitment to quality and reliability, and the ThinkVision series is no exception. These monitors are built to last, with robust construction and high-quality materials. They undergo rigorous testing to ensure they meet Lenovo's strict standards, providing users with a reliable and long-lasting display solution.

Lenovo Premier Support

Whether you’re running a business or just looking for a personal device to work from anywhere, when you upgrade to Lenovo Premier Support you’ll get access to:
- Comprehensive hardware and OEM software support
- Single point of contact with advanced engineers
- Technical account managers for proactive relationship & escalation management
- Priority service delivery & repair parts

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.7 million colours
Response time (fast)
2 ms
Pixel pitch
0.271 x 0.264 mm
Pixel density
94 ppi
Viewable size, vertical
43.3 cm
Viewable size diagonal
23.8 cm
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
12 W
Power consumption (standby) *
0.5 W
Power consumption (max)
15 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
464.8 mm
Depth (with stand)
180.4 mm
Height (with stand)
352.6 mm
Weight (with stand)
2.5 kg
Width (without stand)
464.8 mm
Depth (without stand)
48.3 mm
Height (without stand)
283.5 mm
Weight (without stand)
2.2 kg
Bezel width (side)
1.53 cm
Bezel width (top)
1.82 cm
Bezel width (bottom)
2.6 cm
Packaging data
Package width
560 mm
Package depth
125 mm
Package height
350 mm
Package weight
3.7 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, TCO
Other features
Compatible operating systems
Windows 7, Windows 10, Windows 11
Compliance certificates
RoHS
Certification
Energy Star Certified, TCO 9.0, TCO Edge 2.0, EPEAT Silver, RoHS, Volatlle Organic Compound Certification TÜV Rheinland Low Blue Light, TÜV Rheinland Flicker Free
Country Distributor
United Kingdom 2 distributor(s)