location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62C5GAT1UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477679146 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 300 cd/m² 1000:1
  • - 25 W
Long product name Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen :
The long product name of Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" IPS 1920x1080 Touch, 4 ms (Extreme mode) / 6 ms (Typical mode)
More>>>
Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen:
The official description of Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business opportunities are at your fingertips if you’re able to take advantage of touch. ThinkVision T24t-20 puts success in both your hands thanks to its 23.8-inch, touch-screen, In-Plane Switching panel display that recognizes input from 10 points at once. That lets you control different areas of the screen simultaneously. And with up to 2,880 touch sensors, you can draw and edit images with precision and work with apps that use variable touch. Its 1920 x 1080 resolution, anti-glare, 3-side NearEdgeless screen that can operate even without a stand makes it ideal for transforming public-facing scenarios and home working moments into literal touch points.

Short summary description Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen:
This short summary of the Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen:
This is an auto-generated long summary of Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen based on the first three specs of the first five spec groups.

Lenovo ThinkVision T24t-20 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

High-Quality Display

Lenovo ThinkVision monitors are known for their high-quality display panels. Whether you're working on graphic design, editing photos, or watching videos, ThinkVision monitors deliver vibrant colors, sharp details, and wide viewing angles. The accurate color reproduction and precise image quality ensure an immersive visual experience, enhancing your productivity and enjoyment.

Ergonomic Design

Another user-friendly aspect of ThinkVision monitors is their ergonomic design. These monitors are carefully engineered to provide maximum comfort and convenience during prolonged usage. The ergonomic design of ThinkVision monitors promotes good posture and reduces the risk of discomfort or fatigue, making them ideal for long hours of work or entertainment.

Reliable Performance and Durability

Lenovo is renowned for its commitment to quality and reliability, and the ThinkVision series is no exception. These monitors are built to last, with robust construction and high-quality materials. They undergo rigorous testing to ensure they meet Lenovo's strict standards, providing users with a reliable and long-lasting display solution.

Lenovo Premier Support

Whether you’re running a business or just looking for a personal device to work from anywhere, when you upgrade to Lenovo Premier Support you’ll get access to:
- Comprehensive hardware and OEM software support
- Single point of contact with advanced engineers
- Technical account managers for proactive relationship & escalation management
- Priority service delivery & repair parts

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
Yes
Touchscreen type
Capacitive
Number of simultaneous touchpoints
10
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Product colour *
Black
Certification
ENERGY STAR CCC TCO 8.0 TCO Edge 2.0 EPEAT Gold RoHS TÜV
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
Ports & interfaces
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
9 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 70°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
25 W
Power consumption (max)
150 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
244.1 mm
Height (with stand)
340.5 mm
Weight (with stand)
5.85 kg
Width (without stand)
539.8 mm
Depth (without stand)
44.1 mm
Height (without stand)
326.5 mm
Weight (without stand)
3.79 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.22 cm
Packaging data
Package width
622 mm
Package depth
172 mm
Package height
421 mm
Package weight
8.31 kg
Logistics data
Harmonized System (HS) code
85285210
Other features
Multi-touch
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 9 distributor(s)