location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision LT1423p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60ACUAT2EU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 33.8 cm (13.3") LED
  • - 1600 x 900 pixels
  • - 35 ms 500:1
  • - 6 W
Warranty: 3 Years
Long product name Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black :
The long product name of Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3'' IPS LED, 1600x900 (16:9), 200cd/m2, Black
More>>>
Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black:
The official description of Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For mainstream professionals and road-warriors who demand better collaboration and mobility, ThinkVison’s award winning LT1423p mobile touch monitor offers an industry leading “on-the-go” solution. With its slim and light design, it is portable for any business occasion and can be connected easily using only one USB3.0 cable for both video and power. As ThinkVison’s next generation mobile monitor, it now packs a Windows 8 certified 10 point touch input and Thinkpad digitizer pen to provide a more immersive experience. In addition, it now houses a 1600 x 900 resolution AH-IPS panel (Advanced High Performance In-Panel Switching) with Gorilla glass to make sharing and collaboration more comfortable and convenient.

Short summary description Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black:
This short summary of the Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT1423p, 33.8 cm (13.3"), 1600 x 900 pixels, LED, IPS, 35 ms, Black

Long summary description Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black:
This is an auto-generated long summary of Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT1423p. Display diagonal: 33.8 cm (13.3"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: IPS. Response time: 35 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 150°. Product colour: Black

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1600 x 900 pixels
Display technology *
LED
Backlight type
W-LED
Touchscreen *
Yes
Touchscreen type
Tabletop
Touchscreen technology
Capacitive
Response time
35 ms
Screen shape *
Flat
Supported graphics resolutions
1600 x 900, 1280 x 720 (HD 720)
Supported video modes
720p
Aspect ratio
16:9
Contrast ratio (typical) *
500:1
Contrast ratio (dynamic)
3500000:1
Viewing angle, horizontal
150°
Viewing angle, vertical
150°
Pixel pitch
0.184 x 0.184 mm
Viewable size diagonal
33.8 cm
Display diagonal (metric)
33.02 cm
Display brightness
200 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Product colour *
Black
Certification
RoHS
Ports & interfaces
Number of upstream ports
1
Power
Power consumption (typical) *
6 W
Power consumption (standby) *
1.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
348 mm
Depth (without stand)
12.7 mm
Height (without stand)
225.4 mm
Weight (without stand)
850 g
Packaging data
Package weight
2.22 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
IPS
Package dimensions (WxDxH)
409 x 66 x 281 mm
Display viewable area (HxV)
165.24 x 293.76 mm
Full HD
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:34:44
Uk has collected 2 expert reviews for Lenovo ThinkVision LT1423p computer monitor 33.8 cm (13.3") 1600 x 900 pixels LED Touchscreen Tabletop Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Geek.com
Updated:
2016-11-14 21:34:44
If you're not quite ready to shell out for a touch-capable rig just to take full advantage of Windows 8 , you're not alone. Lenovo's solution may be exactly what you need, as long as you're interested in adding another screen to your setup.There are two v...
0%
Country Distributor
United Kingdom 1 distributor(s)