location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3Y Premier Support with Onsite NBD 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Y Premier Support with Onsite NBD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WS0L20525
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 3Y Premier Support with Onsite NBD 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site Premier Support
  • - 3 year(s)
  • - Service time (hours x days): 9x5
  • - Response time: 4 h
Long product name Lenovo 3Y Premier Support with Onsite NBD 3 year(s) :
The long product name of Lenovo 3Y Premier Support with Onsite NBD 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3Y, Premier Support with Onsite NBD, Extended service agreement, Parts and Labour, (for system with 1 year, On-site warranty) (from original purchase date of the equipment) -, On-site, 9x5 - 4h, for ThinkStation P310 30AS, 30A
More>>>
Lenovo 3Y Premier Support with Onsite NBD 3 year(s):
The official description of Lenovo 3Y Premier Support with Onsite NBD 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trust Lenovo to cover the full lifecycle of your IT assets and free up your technicians to focus on what counts. A true business partner dedicated to your satisfaction and success, Lenovo offers a portfolio of service and support solutions.

Most Lenovo warranties include phone access to customer support and full coverage of labour, parts and system repair for all manufacturer defects or common-use issues that arise with your Lenovo Product. If an issue cannot be resolved by phone, Lenovo will dispatch a certified technician to attempt repair of your machine at your location with no shipping involved. This service provides parts and labour repair coverage where labour is provided onsite at your place of business. If Lenovo determines that your product problem is covered by the product warranty and cannot be resolved over the telephone or with a customer replaceable unit, the repair will be made on site. Service is available during Lenovo’s normal in-country business hours. Calls received after 4 pm local time will require an additional business day for service dispatch. On-site service is available in metropolitan areas only.

Short summary description Lenovo 3Y Premier Support with Onsite NBD 3 year(s):
This short summary of the Lenovo 3Y Premier Support with Onsite NBD 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3Y Premier Support with Onsite NBD, 3 year(s), On-site, 9x5

Long summary description Lenovo 3Y Premier Support with Onsite NBD 3 year(s):
This is an auto-generated long summary of Lenovo 3Y Premier Support with Onsite NBD 3 year(s) based on the first three specs of the first five spec groups.

Lenovo 3Y Premier Support with Onsite NBD. Number of years: 3 year(s), Service time (hours x days): 9x5, Response time: 4 h, Type: On-site

Features
Type
On-site
Service type
Premier Support
Service included
Parts and Labour
Features
Service time (hours x days)
9x5
Response time
4 h
Number of years
3 year(s)
Compatibility
ThinkStation P310 30AS, 30A