location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z50-70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59423181
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888772212452 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:28:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4210U 1.7 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - NVIDIA® GeForce® 840M 2 GB Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 5 h 65 W
  • - Windows 8.1 64-bit
Long product name Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black :
The long product name of Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (1.7 GHz), 4GB DDR3L SDRAM, 500GB HDD, 15.6" FHD LED (1920x1080), NVIDIA GeForce 840M 2GB, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, DVD±RW, HD Webcam, Windows 8.1 64-bit
More>>>
Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black:
The official description of Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optional Full HD Display.
Enjoy dazzling visuals in 16:9 widescreen with an optional 15.6" Full HD display (1920 x 1080).

Great for Multimedia
Catch up with the latest movies with the Z50's integrated DVD read-write drive, while stereo speakers with Dolby® audio certification deliver vivid, immersive sound.

Extensive Storage
With up to 1TB hybrid storage with an integrated 8GB SSD cache, the Lenovo Z50 has plenty of room for your files, photos, documents, and media.

AccuType Keyboard
The AccuType keyboard boasts a modern look and feel with flatter, slightly curved keys that enhance your comfort while increasing typing accuracy.

Lenovo Energy Management
Minimizes power use and protects battery life so you can DO more with your IdeaPad Z50 laptop for longer.

Good for Video Chats
Stay connected with family, friends, and colleagues via video chat with the Z50's integrated 720p HD webcam.

Veriface Pro
You can log in without typing on the Z50, thanks to Veriface Pro, face recognition software that uses the integrated webcam to log you in.

Short summary description Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Z50-70, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Z50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 840M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
Dolby Home Theater
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
5 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
25 mm
Weight *
2.4 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 06:56:02
Uk has collected 31 expert reviews for Lenovo IdeaPad Z50-70 Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-12-13 03:03:16
Lenovo has given the Z50-70 laptop some extra touches that lift it from the usual lowest- budget laptop category, starting with a full-HD 1920 x 1080 display. (For more, see: Best budget laptops 2014 .) The IdeaPad Z50-70 is a 15.6-inch model with a four...
Bottom line The Lenovo Z50-70 is a well-rounded 15-inch laptop with a full-HD display and discrete nVidia graphics that can handle better gaming than many comparable budget laptops. Its build quality is good for the price, and battery life of around five hours, plus...
80%
digitalversus.com
Updated:
2015-01-28 12:36:19
DESIGN The Z50 takes its overall design from the Z510. The outer shell is coated in a pearly-white plastic, which has a smooth feel and doesn't really show dirt. As before, the inside and edges are grey, but where the screen border is a p...
Good Build quality, Doesn't overheat, Multipurpose...
Bad Very poor screen, Only one USB 3.0 port, Disappointing speakers...
Bottom line The Z50 is the updated version of the Z510. We were up against a good multimedia laptop, completely ruined by the appalling quality of its screen. Thankfully, its other characteristics (excluding audio) were good enough for it to keep its third star, but...
60%
notebookcheck.net
Updated:
2014-09-28 06:56:02
Lenovo's Z50-70-series consists of several black and white models starting at 500 Euros that share the same case, but there are several different combinations of CPUs, graphics cards, memory and storage drives. A complete list would go beyond the scope of...
Good Wide variety of configurations, Build quality does not have any visible flaws, Not really susceptible to fingerprints, Excellent maintainability, Fast CPU, GPU sufficient for average tasks, Good utilization of the Turbo Boost in practice, Quiet, Cool...
Bad Case could be sturdier, creaking sounds when you twist it, Keyboard flexing, pressure point too spongy, Lettering of the FN keys is hard to see, Touchpad leaves a cheap impression and could be bigger, Very bad screen, Dark, Sometimes blurry, Very small v...
Bottom line The Lenovo IdeaPad Z50-70Unfortunately, the answer to our initial question is no. In terms of hardware components there is no criticism about the Lenovo IdeaPad Z50-70 (59427656) The performance is decent, and the convenient thermal management results in...
76%