location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga 2 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59416414
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Grey
  • - Intel® Core™ i7 i7-4500U 1.8 GHz
  • - Touchscreen 33.8 cm (13.3") Quad HD+ 3200 x 1800 pixels IPS LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 54 Wh 9 h
  • - Windows 8.1 Pro 64-bit
Warranty: 2 Years
Long product name Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey :
The long product name of Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4500U (4M Cache, up to 3.00 GHz), 8GB DDR3L RAM, 512GB SSD, 13.3" QHD+ IPS (3200x1800) Multi-touch, Intel HD Graphics 4400, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, 4-Cell, Windows 8.1 Pro 64-bit
More>>>
Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey:
The official description of Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DAZZLING 13.3" MULTIMODE ULTRABOOK™
The Intel®-inspired Yoga 2 Pro is a PC, tablet, and more. Its super-high resolution, multitouch display flips back 360° to offer four different usage modes: Laptop, Tablet, Stand, and Tent.

360-Degree Flip-and-Fold Design
A PC when you need it, a tablet when you want it, and more. Easily change between four modes — Laptop, Stand, Tablet, and Tent — while Lenovo Transition automatically switches system settings and locks the keyboard in place. The secret: The Yoga 2 Pro's unique design and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to Do.

Apps for Every Mode
Yoga 2 Pro now comes loaded with custom software that helps you get the best of every mode. Our exclusive Lenovo Recommends software recognizes when you switch modes and recommends apps that work best. Preloaded apps like Phone Companion, Camera Man, Photo Touch, and Chef give you the best experience of each mode and let you have fun while you're at it.

Quad HD+ Display
The Yoga 2 Pro's super-high-resolution QHD+ (3200 x 1800) 10-point multitouch display delivers spectacular visuals, while in-plane switching (IPS) technology assures that images will be crisp across a wide viewing angle.

Cutting-Edge Processing
The Yoga 2 Pro is powered by the new 4th generation Intel® Core™ processor, which gives you the power to play, create, entertain, or inspire. Enjoy powerful performance and vibrant visuals to multitask with ease, amazing battery life to keep up with you, and built-in security features to help keep your data safer.

Thin and Light Design; Long Battery Life
Starting at a mere 3.1 lbs and just 0.61" thick, the Yoga 2 Pro is ultraportable — it's perfect for doers on the go. And with up to 9 hours of battery life, you can go all day without recharging.

Lenovo Motion Control
Use the webcam as an input device — effortlessly flip pages, rewind/forward music, change volume, and gesture other simple commands with the flick of a hand.

Lenovo Voice Control
Lenovo Voice Control lets you perform tasks on your Yoga 2 Pro by simply telling it what to do or asking a question.

Superfast SSD Storage
You can count on lightning fast read/write speeds with up to 512GB of reliable solid-state drive (SSD) storage.

Backlit AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors, while backlighting makes it easy to use in low-light settings.

Stereo Speakers With Dolby® Home Theater®
The Yoga 2 Pro's speakers deliver rich stereo sound, while Dolby Home Theater provides an immersive audio experience.

Green Certification
When you buy a Yoga 2 Pro, you're also helping the environment. The Yoga 2 Pro is the first laptop to earn Green Mark certification from TUV. The award recognizes Lenovo's history of social responsibility, environmentally friendly manufacturing processes, and low energy consumption.

Short summary description Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey:
This short summary of the Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Yoga 2 Pro, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey:
This is an auto-generated long summary of Lenovo IdeaPad Yoga 2 Pro Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Yoga 2 Pro. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Grey
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
3200 x 1800 pixels
Touchscreen *
Yes
HD type
Quad HD+
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel® QS77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
54 Wh
Battery life (max)
9 h
Security
Cable lock slot
No
Password protection
Yes
Password protection type
BIOS
Weight & dimensions
Width
330 mm
Depth
220 mm
Height
15.5 mm
Weight *
1.39 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-12-04 12:29:14
Uk has collected 157 expert reviews for Lenovo IdeaPad Yoga 2 Pro Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ Intel® Core™ i7 i7-4500U 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Grey and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-12-04 12:27:08
Lenovo can be quite playful with its computers, and has come up with some good designs before, but in the Yoga 2 Pro, it's showing us that laptops can act like more computers than just the lunch box variety we're all used to.Not sure if you want a tablet...
Good Great form-factor; Fantastic high resolution screen; Rubberised exterior makes the Yoga really easy to grip; Accelerometer-enabled modes emphasising more of what a tablet can do; Decent battery life; SD card slot;...
Bad Keyboard can be a little cramped on the right side; Screen moves a fair bit if you touch it; Mediocre touchpad; Camera is only usable for web conferencing, and really, it could be better;...
Bottom line Lenovo has some interesting ideas, and we've certainly seen its Yoga concept before in the form of the Ashton Kutcher released tablet, but it's here in the Pro 2 Windows machine that the idea feels cemented and pulled off, executed better with an emphasis...
80%
tweaktown.com
Updated:
2014-12-04 12:27:15
When I saw the first-generation Yoga Pro, I was impressed but wasn't sold on it right away. It had a 1600x900 display and no backlit keyboard, which were two things I really needed before slapping down $1000+ on a new Ultrabook. Well, when Lenovo unveiled...
Bottom line I've been using the Lenovo Yoga 2 Pro for months now, replacing my MBA as my travel device. But what I didn't see coming was it becoming my daily driver. I use the Yoga 2 Pro as my everything machine, from writing news every day for TweakTown to writing...
95%
ultrabookreview.com
Updated:
2014-12-04 12:27:25
I have to admit, I fancied the Lenovo Yoga 2 Pro from the moment I've got my eyes on it, back in September 2013 at IFA Berlin. But there's more than meets the eye when it comes to a laptop, so in this post we're going to take this Lenovo machine through o...
Good versatile form factor, slim and light, simple and what looks like a reliable body, runs cool and quiet, excellent price...
Bad some color reproduction issues, battery life is shorter than expected, not the best selection of ports, rather slow SSD...
Bottom line While not without a handful of minor inconveniences, the Lenovo Yoga 2 Pro is one of the best top-tier ultrabooks money can buy right now. It's sturdy and beautiful, in a very simple way, it packs fast hardware, a fairly good high-resolution display and i...
80%
itproportal.com
Updated:
2014-12-04 12:27:25
Lenovo seems to be hedging its bets in the exciting new world of tablet-Ultrabook hybrids. The company offers models where the screen is removable, like the ThinkPad Helix, and also where it rotates, like the ThinkPad Yoga. The Yoga 2 Pro is the latest no...
Good Pin, sharp 3,200 x 1,800 touchscreen, Decent price for a hybrid, Fold, over tablet mode...
Bad Heavy for a tablet, Mediocre battery life...
Bottom line The Yoga 2 Pro isn't the perfect choice as a tablet, and it also has a battery life that is slightly behind current competitors. However, the screen is incredible, and hasn't contributed to a hugely high price. With decent abilities as an Ultrabook, the...
80%
goodgearguide.com.au
Updated:
2014-12-04 12:27:30
Lenovo's IdeaPad Yoga 2 Pro is an Ultrabook with a set of special hinges that allow the screen to tilt all the way over. Because of these hinges, you can switch from a laptop to a tablet with a minimum of fuss, despite the 13.3in size of the unit. Further...
Good Good build quality, Excellent screen, Useful as both a laptop and as a tablet...
Bad Single-band Wi-Fi, Touchpad drivers not comprehensive, SD cards stick halfway out of the slot...
Bottom line There are only a couple of things we don't like about the Lenovo IdeaPad Yoga 2 Pro (mainly its Wi-Fi module and the touchpad driver), but overall it's a fantastic product that's fun to use. We had no problems using as a laptop, a tablet, and as a display...
80%
expertreviews.co.uk
Updated:
2014-12-04 12:27:59
The original Yoga 13 was one of our favourite convertible hybrids of 2013, but Lenovo’s brand-new Yoga 2 Pro improves on its predecessor in almost every way. The Yoga 2 Pro’s unique super-flexible hinge is back in all its 360 degree glory, letting you fol...
Bottom line Windows 8’s poor resolution scaling and lower than expected battery life spoil an otherwise excellent laptop...
80%
reviewed.com
Updated:
2014-12-04 12:28:15
Lenovo is the world's largest vendor of personal computers by units sold, so of course it's going to sell at least one laptop/tablet hybrid. We have the company's latest, the Yoga 2 Pro (MSRP $1399.99), and it's loaded with top-notch specs: a fourth-gen I...
Bottom line The Lenovo Yoga 2 Pro has an MSRP of $1399.99, but is easily found for $1199.99. How is that possible? I'm still scratching my head on that one. For $100 more than a 13-inch MacBook Air , you get a 13-inch Windows 8.1 laptop that can transform into a tabl...
84%
ultrabooknews.com
Updated:
2014-12-04 12:28:21
It's one of the most Ultraboooky Ultrabooks out there. The Lenovo Yoga 2 Pro sits with the Sony Vaio Pro 13 and the Samsung ATIV Book 9 as showcase devices that are fast, light, stylish and very very usable. The Yoga 2 Pro , however, differs in that it's...
0%
tech.uk.msn.com
Updated:
2014-12-04 12:28:25
It was almost exactly one year ago when we reviewed Lenovo's very first 360-degree-bending laptop, the Lenovo Yoga 11 . It was, and still is, an undoubtedly good machine that had many of its kinks ironed out as the Yoga 11S arrived to do whatever your Win...
Good The Quad HDdisplay and Dolby sound are a stunning combination for watching films, and it's got a very decent battery life.
Bottom line The 11-inch Yogas make better convertibles but there's enough about this machine for it to be a reasonable purchase...
0%
digitalversus.com
Updated:
2014-12-04 12:28:25
This week Lenovo presented the successor to the IdeaPad Yoga 13, the IdeaPad Yoga 2 Pro, another laptop capable of flipping its keyboard back behind the screen—except this time the...
Good Multimode design, Battery life: 7 hours, Low heat, Backlit keyboard, Lightweight (1.4 kg)...
Bad Inconsistent picture quality that requires you to be as contortionist as it is in order to get a proper image, Poor processor performance in Tablet, Stand and Tent modes, Limited gaming, Very few ports...
Bottom line The IdeaPad Yoga 2 Pro had all the makings of a fantastic hybrid, but the screen has wildly inconsistent image quality and the performance takes an enormous hit once you use it as a tablet. Lenovo could still set things right with a better screen profile...
60%
thunderbaylive.com
Updated:
2014-12-04 12:28:36
Lisa Gade compares the Samsung ATIV Book 9 Plus and the Lenovo Yoga 2 Pro Windows 8.1 Ultrabooks with 3200 x 1800 displays...
0%
techradar.com/au/
Updated:
2014-12-04 12:28:36
Lenovo has been breaking ground in the convertible ultrabook world with its Yoga line. In our Lenovo IdeaPad Yoga review we found ourselves surprisingly pleased with this versatile hybrid laptop and its solid performance. Even if we didn't use the Yoga as...
Good Unique flexible design, Topnotch QHD IPS display, Backlit keyboard, Aesthetically appealing...
Bad No 802.11ac wireless adapter, Keyboard complicates tablet mode, Disappointing battery life...
Bottom line This is a great laptop. If you were to take the Yoga 2 Pro back in time 3 years and show it to anyone—including a TechRadar editor—they would have been ecstatic. This kind of performance and a 3200 x 1800 screen with over three hours of battery life was...
80%
itpro.co.uk
Updated:
2014-12-04 12:28:49
Lenovo's Yoga 13 was a successful convertible Windows 8 device, working well as a laptop and tablet. The Yoga 2 Pro adds a high-resolution display, Haswell processor, and Windows 8.1 in an attempt to attract professional workers. Our review unit featured...
Good Versatile convertible design; Good value; Outstanding 3200 x 1800 IPS display...
Bad Not ideal when in tablet mode; Limited connectivity; Screen is limited by software...
Bottom line The Yoga Pro 2 is an outstanding design effort from Lenovo - and has a great price point. However, the display can be is hamstrung by software limitations...
80%
alphr.com
Updated:
2014-12-04 12:28:55
Lenovo was the first manufacturer to really nail the Windows 8 hybrid, and the Yoga 2 Pro sees it take the winning formula and refine it even further. With two new 11.6in and 13.3in models joining the ranks, Lenovo has retained the double-jointed hinge, s...
Bottom line Lenovo gives its Yoga range a suite of upgrades, delivering a Haswell CPU, a big SSD and a glorious high-DPI screen for £1,000...
83%
Digitaltrends.com
Updated:
2014-12-04 12:29:03
While we don't have any hard sales numbers, we have strong suspicions that Lenovo's original IdeaPad Yoga was one of the more successful convertibles of the last year, if not one of the more successful PCs, period. After all, the company's laptop sales w...
Good Stunning super-high-resolution screen, Thinner and lighter than last year's model, Excellent keyboard is now also backlit, Runs relatively cool and quiet...
Bad High pixel count leads to sub-par battery life that's significantly shorter than last year's model, Keyboard still exposed in tablet mode...
Bottom line After staring lovingly at the Yoga 2 Pro's screen for a bit longer than we'd care to admit, and appreciating its other improvements, like its lighter weight, slightly slimmer shell, and backlit keyboard, a part of us wants to heap praise on Lenovo for i...
95%
laptops.co.uk
Updated:
2014-12-04 12:29:12
The Lenovo Yoga 2 Pro is thinner, lighter and includes better specification than its predecessor. In addition, it includes a 13inch screen with a resolution that stands at 3,200x1,800p. This is a resolution which is much higher than that of the Toshiba S...
Good The perfect hybrid...
Bad Slightly too expensive...
Bottom line The Lenovo will not be available until October 2013 and will cost atleast £1000 but with such a great specification, screen and a half-great design the Lenovo Yoga Pro 2 could be a big hit...
70%
techadvisor.co.uk
Updated:
2014-12-04 12:29:12
Lenovo has served up a new version of its Yoga laptop and IFA 2013, the 2 Pro. Here's our hands-on review of the Lenovo Yoga 2 Pro laptop and tablet hybrid at IFA . The original Yoga was one of our favourite hybrid laptop tablet combinations and Lenovo i...
Bottom line The excellent Yoga laptop and tablet hybrid is back with some tasty upgrades and looks like it will retain its crown for best hybrid. Check back for a full review soon.Tags:Smart Home,Laptops,TabletsBest prices todayRetailer Price Delivery  Price comparis...
0%
trustedreviews.com
Updated:
2014-12-04 12:29:12
What is the Lenovo Yoga 2 Pro? A handful of recent hybrids have failed to nail this complex form factor at the budget end of the market, but Lenovo's new Yoga 2 Pro is a refreshing change of pace: a high-quality, high-end hybrid unashamedly aimed at prem...
Good Great highresolution screen, Topnotch build quality, Versatile folding design, Good Performance...
Bad Windows doesn't cope well with highres screen, Battery life is mediocre, Slightly cumbersome in tablet mode...
Bottom line A stunning, slim design paired with great build quality gets this machine off to a good start, and the Yoga impresses further with great ergonomics and decent performance. The high-resolution screen has its pros and cons, though, and battery life could be...
80%
techradar.com
Updated:
2014-12-04 12:29:12
The Lenovo Yoga was a flip in the right direction for Ultrabooks when it was first released. But it offered in style points - the ability to bend the laptop to your viewing preference - it didn't really match in spec appeal. Having an Ivy Bridge processor...
Good A superb QuadHD screen, thinner and much more powerful...
Bad 6 hour battery life could be an issue...
0%
pocket-lint.com
Updated:
2014-12-04 12:29:13
Lenovo has updated its famously flexible Yoga laptop-cum-tablet with the Yoga 2 Pro sporting a resolution four times higher than its predecessor. And with four modes we had to go and get our hands on the malleable device. A screen to be seen This is, ho...
Bottom line As an all in one device this is one of the most flexible we've seen. Not only has Lenovo crammed a stunning screen and powerful specs into a body 10 per cent slimmer than the last model - but it's done it with thought. Gesture and voice controls are the...
0%
alphr.com
Updated:
2015-08-05 06:59:18
From low-cost Chromebooks to high-end hybrids, and the explosion of diverse, different-shaped Windows devices, there's a dizzying amount of choice out there for anyone looking to replace their laptop with something new. Fear not, though. We've reviewed th...
80%
itpro.co.uk
Updated:
2016-11-03 01:47:40
Lenovo's Yoga 2 Pro was one of the earliest and most successful Windows hybrids. Featuring a touchscreen, keyboard and full 360-degree hinge, it blended the line between laptop and tablet. Sadly, both the Yoga 2 Pro and its successor the Yoga 3 Pro have...
Good Versatile convertible design, Good value, Outstanding 3200 x 1800 IPS display...
Bad Not ideal when in tablet mode, Limited connectivity, Screen is limited by software...
Bottom line The Yoga Pro 2 is an outstanding design effort from Lenovo - and has a great price point. However, the display can be is hamstrung by software limitations...
80%
eyes4tech.com
Updated:
2016-12-02 00:17:09
Lenovo IdeaPad Yoga 2 Pro:You must read Top Questions Before Purchasing File Recovery SoftwareThis laptop is the big daddy of cool laptops boasting of a 360 degree swivelling screen which greatly enhances its user interaction and engagement. Its flexible...
0%
nasilemaktech.com
Updated:
2016-12-02 00:17:10
Lenovo's first ever Yoga laptop was amazing. Everyone was bedazzled by what it can do, and it really does live up to its name by Yoga-ing all over the place and does all the poses you want it to do.After that, some time has passed and Lenovo unleashed the...
Good Great battery life, Great, beautiful and bright screen, Endless tilting angle, Magnificent build quality, Very light and thin...
Bad Keyboard key height are a little low...
Bottom line The Yoga 2 Pro is an absolutely fantastic device to be used. You can just use it anywhere, any time for any occasion. And why would I say that?ProsGreat battery lifeGreat, beautiful and bright screenEndless tilting angleMagnificent build qualityVery light...
90%
chip.com.my
Updated:
2016-12-02 00:17:10
Windows 8 and Intel's 4th generation Core processors have really changed the landscape of mobile computing. Instead of just the standard old clamshell design, more and more manufacturers are designing laptops and Ultrabooks that can be used in multiple mo...
Good Incredibly highres display, Sturdy and flexible design, Lightweight, Decent performance...
Bad Price, Limited number of ports...
Bottom line Truth be told, the Lenovo Yoga 2 Pro is quite an improvement from its predecessor and we really liked its high-res 3,200 x 1,800 display, versatility and solid performance. On the other hand, we would have liked to see more ports on the device as well an...
0%
tbreak.ae
Updated:
2016-12-02 00:17:10
When Lenovo first introduced us to the Yoga, it certainly attracted a bit of attention. Here was a laptop that could quickly (and literally) fold over to transform into a tablet, and vice-versa. While the Yoga was certainly a very capable laptop / tablet...
Bottom line While the Yoga 2 Pro offers a very good laptop / tablet combination, it ultimately makes an excellent laptop more so than a tablet. This is down to two things – the first with Windows not being the most pretty to use in Portrait mode, and the second bei...
91%
eftm.com.au
Updated:
2017-09-20 01:26:02
We're fans of the design and engineering being done at Lenovo – the X1 Carbon is our “ BEST Ultrabook ” for 2014, and it's lucky – very lucky, because when the Yoga 2 Pro landed in the EFTM studio the X1 started gathering dust.In startling Orange, the Yog...
90%
arstechnica.com
Updated:
2014-12-04 12:27:45
The Yoga 2 Pro has a knack for bending and folding. The first thing you'll notice about Lenovo's latest Windows 8 tab-top is its 360-degree hinge, which enables a range of poses. Keep pushing the multi-touch monitor, and it will turn from a keyboard-and-t...
Good Full-screen multimedia looks stunning on the 13.3-inch, 1800p touchscreen, CPU is up to the task of standard Windows 8 multitasking, Yoga-inspired hinge stands up to repeated use for incredibly comfortable viewing...
Bad Windows 8's ecosystem hasn't caught up to this screen's resolution, making this laptop falter in desktop mode, Anti-glare coating on monitor leaves a little to be desired...
0%
thinkcomputers.org
Updated:
2014-12-04 12:27:52
The original Lenovo IdeaPad Yoga made headlines with its unique hinge lid design that allowed the lid to be flipped completely over turning the laptop into a tablet. On top of that the design made for some other useful modes as well. Lenovo is back with t...
Good Thinner and lighter than the previous version, QHD+ 3200 x 1800 screen, Lid can be folded back to enable different modes, Lenovo includes applications you can actually make use of, Quality built, Backlit keyboard...
Bad None that I found...
Bottom line Using the Yoga 2 Pro has been a treat I have to say. First lets talk about its size. The Yoga 2 Pro is truly meant to be portable. When you are holding it in your hand it really feels more like a magazine or book. Since it weighs in at just over 3 lbs it...
100%
servethehome.com
Updated:
2014-12-04 12:27:53
The Lenovo Yoga 2 Pro is a convertible ultrabook that I have been working with the machine for about 10 days now. I did want to capture some initial thoughts. In the past ten days the Lenovo Yoga 2 Pro has been on snowboarding trips, multiple round trip p...
Bottom line Thus far, the Lenovo Yoga 2 Pro is one of those devices that works well, and is so close to being perfect. If companies like Adobe start supporting high resolution touch screens that will go a long way to help. Battery life thus far has been between 6-7 h...
0%
theverge.com
Updated:
2014-12-04 12:28:03
It's the Lenovo Yoga 2 Pro, the follow-up to one of the first great Windows 8 ultrabooks. This is a laptop with a twist, a flexible hinge that lets the screen rotate a full 360 degrees. It's supposedly equal parts laptop and tablet — and this year's model...
Good Thin and light, Flexible hinge is really useful, Gorgeous display...
Bad Only average battery life, Hinge tends to wobble, Jumpy trackpad...
81%
chipchick.com
Updated:
2014-12-04 12:28:19
When it comes to Intel-powered 2 in 1's, the Lenovo Yoga 2 Pro is absolutely a premium system, yet it's still priced quite reasonably. To that effect, pricing starts at $949 for a system configured with a 4th gen Intel Core i5 processor, 4GB of RAM, and a...
Good A premium device that is a good value for the money, very good performance, excellent build quality, versatile and lightweight form factor, backlit keyboard, and pretty good built in stereo speakers with Dolby Home Theater sound, The...
Bad Battery life could be better, only a single USB 3.0 port, power button is a bit too recessed and difficult to push...
Bottom line The Lenovo ideaPad Yoga 2 Pro is one of the best 2 in 1 devices on the market, except that it's actually a 4-in-1. With a backlit keyboard, and a brilliant 3200 x 1800 display, the Yoga 2 Pro manages to improves on its predecessor without breaking the...
0%
gottabemobile.com
Updated:
2014-12-04 12:28:23
The Lenovo Yoga 2 Pro is a Windows 8 2-in-1 that delivers a tablet and a notebook experience in a single package that starts at $899 and improves on the original IdeaPad Yoga which we previously reviewed.Windows 8 2-in-1 devices are growing in popularity...
Good Thin and light design with premium materials, Tablet mode and Notebook mode both work great, Best in class Windows 8 touchpad and gesture controls, Impressive performance in a light package...
Bad Battery life could be better, Still feel keys when using in tablet mode, Sound is OK, but could be better, The Lenovo Yoga 2 Pro is a great notebook, Lenovo Yoga 2 Pro | $899 and up, Yoga 2 Pro Review Guide, Video Review, Design, Display, Performance, Key...
Bottom line The Yoga 2 Pro is a steal at $899, and even at $999 it delivers one of the best Windows 8 notebook experiences available on the market, even when placed against higher-priced competition.The Yoga 2 Pro is a steal at $899 or $999.With a beautiful high-reso...
0%
slashgear.com
Updated:
2014-12-04 12:28:26
Is it a laptop, a tablet, or something else entirely? Lenovo's Yoga 2 Pro is an interesting mix of form factors, hardware, and operating system, that much we know. The screen, which folds a full 360-degrees around the back of the device, is the attention...
Bottom line For the enterprise customer, the Yoga 2 Pro might be a great fit. Impromptu presentations become easier as the device flips into Tent orientation. Stand mode makes it easier to use while on a plane or train (or on the couch), and you'll still enjoy all...
0%
notebookcheck.net
Updated:
2014-12-04 12:28:27
Today, with the power of Haswell under the hood and a healthy dose of second-gen refinement, the Yoga 2 Pro seeks to pick up where its predecessor left off. Our review unit features an Intel Core i5-4200U ULV CPU and 4 GB of DDR3L RAM paired with a 128 GB...
Good Stunningly hi-res screen, Great brightness, Great overall system performance, Good input devices, Sturdy build in spite of plastic predominance, Good thermal management while keeping noise levels low, Logical hardware revisions since the last generation Y...
Bad Hi-res screen is not fully supported by all applications and even, to some degree, Windows itself, Sub-par battery life for its class, Intermittent wireless issues even with latest drivers, Throttling is frequent and immediate under full system stress and...
Bottom line The Lenovo Yoga 2 Pro The Yoga 2 Pro is an ambitious device , sporting one of the most stunningly high-resolution notebook screens we've seen to date and topping the efforts of its predecessor while still maintaining the unique acrobatic convertible desi...
86%
hothardware.com
Updated:
2014-12-04 12:28:31
When Lenovo introduced the original Yoga 13 convertible ultrabook last year, consumers snatched it up in droves, making it one of the top selling Windows 8 convertibles on the market. Fast-forward a year, and Lenovo is at it again, this time with the n...
Good Gorgeous QHD+ (3200 x 1800) IPS touch display, Excellent performance, Laptop, stand, tablet, and tent modes...
Bad Display has some flex, Hard to find Power button...
Bottom line Lenovo enjoyed plenty of success with its original Yoga 13 convertible ultrabook last year and it looks like the company has another hit on its hands with the Yoga 2 Pro. This new model takes everything that we liked about the original and improves upo...
0%
notebookreview.com
Updated:
2014-12-04 12:28:33
After helping create an entirely new sub-genre of hybrid PCs with the IdeaPad Yoga , Lenovo returns with a powerful more enticing offer in the Lenovo IdeaPad Yoga 2 Pro. Utilizing the same unique 360 degree hinge design, the device bolsters its performanc...
Good Beautiful highresolution display, High quality 360 degree hinge design, Affordable considering specs...
Bad Deck has a propensity to collect debris, SSD is a bit slower than average, Tablet form bulky compared to detachable devices...
Bottom line The Lenovo IdeaPad Yoga 2 Pro is a quality device, but it may not be the best convertible notebook. The big issue for the Yoga 2 Pro is its added weight in Tablet mode. While 3lbs. is incredibly lightweight for a notebook, it's bulky for a tablet. Instead...
77%
pcworld.com_techhive.com
Updated:
2014-12-04 12:28:35
Lenovo has come darn close to creating the perfect laptop/tablet combo design with its 3-pound, $1000-plus IdeaPad Yoga 2 Pro. It brings Windows users a better-than-Retina display, has speed to spare, is sturdily constructed, and is remarkably thin for a...
Good Silky 3200-by-1800-pixel display, Performs both notebook and tablet roles well, Handsome industrial design...
Bad Weak typing experience (for a Lenovo laptop), Limited selection of I/O ports, No ethernet; 802.11n Wi-Fi adapter (no 802.11ac)...
Bottom line The Yoga 2 Pro combination laptop/tablet is a superior experience in either role, and its ultra-high-resolution display is awesome. But the dual design slightly compromises the typing experience...
80%
pcmag.com
Updated:
2014-12-04 12:28:39
The Lenovo IdeaPad Yoga 2 Pro is the follow-up to the Lenovo IdeaPad Yoga 13%displayPrice% at %seller% ($999) we saw late last year. Its screen swings around so you can use the system from a variety of positions, some of which might be better for touch ga...
Good Lid folds 360 degrees. Higher than 1080p HD screen. Excellent backlit keyboard.
Bad Only one USB 2.0 and one USB 3.0 port. Could use a bit more battery life. Some older apps have problems with scaling. Keys still exposed and clickable in tablet mode...
Bottom line The Lenovo IdeaPad Yoga 2 Pro hybrid ultrabook addresses some of the shortcomings of the previous iteration. But it is still a bit too heavy to replace both a clamshell notebook and a slate tablet...
80%
computershopper.com
Updated:
2014-12-04 12:28:42
& Design As the saying goes, everything old is new again. That's what we're experiencing with the new generation of convertible notebooks that turn into tablets. And we don't mean "new" compared to the generation released last year—we mean compared to...
Good Slim convertible chassis, Phenomenal screen, Great battery life, Very good audio quality, Speedy performance...
Bad Dearth of ports, Off-center touch pad, Tablet mode leaves keys exposed on the underside, Low-res Webcam...
Bottom line The second generation of Lenovo's convertible ultrabook delivers an improved touch experience, strong performance, stunning 3,200x1,800 display, and outstanding battery life. If you want a laptop first, a tablet second, and a couple of other modes in...
80%
phonearena.com
Updated:
2014-12-04 12:28:51
With the introduction of Windows 8.1, Lenovo is refreshing their “Yoga” series of ultrabooks, with the Yoga 2 Pro being at the higher end of the hybrid line, directly competing with the Microsoft Surface Pro 2 and Samsung Ativ Book 9 Plus. With that in...
Good 13.3” display with 3200x1800 resolution...
Bad Heavy and bulky for a tablet, 1MP Camera is a disappointment...
Bottom line When it comes right down to it, the Lenovo Yoga 2 Pro has a lot to offer for someone looking for a high-end ultrabook. The price is a bit up there, between $929 and $1599 depending on the model, but our review unit at $1299 (or even the next model down...
0%
mobiletechreview.com
Updated:
2014-12-04 12:28:56
twitter: @lisagade) The Lenovo Yoga 13 was likely the most successful Windows 8 convertible tablet-Ultrabook to hit the market last fall. It was versatile, reasonably priced and had solid features. A barrage of convertibles later, and the Yoga looks...
Good Great value, fantastic QHD+ display, solid backlit keyboard, extremely versatile design. Slim and light...
Bad The keyboard rests on your table or lap in tablet and presentation modes, single band WiFi, only one USB 3.0 port, The display resolution sounds insanely high and it is. Thankfully, the laptop ships with Windows 8.1, which handles display scaling better...
Bottom line Lenovo has another hit with the IdeaPad Yoga 2 Pro. I honestly hope they can make enough of them, because inventory constraints are likely the only thing that could hold sales back. At 3 pounds, this slim Ultrabook is easy to take anywhere, and it's o...
80%
geardiary.com
Updated:
2014-12-04 12:28:57
As much as I like using touchscreen tablets, there are times when a keyboard simply makes life easier. And as much as I enjoy using mobile operating systems optimised for speed and convenient apps, there are times when they fall short. Is it possible to h...
Good Light laptop with four display modes and touchscreen, Durable design, Backlit keyboard...
Bad The screen is such a high-resolution that there are things that will not be comfortably readable...
0%
engadget.com
Updated:
2014-12-04 12:29:00
With enough time, even the best products start to feel stale. Take the original Lenovo IdeaPad Yoga 13: Thanks to a unique hinge that allowed the screen to fold all the way backward, it was the most versatile Windows 8 convertible on the market (and it ha...
Good Gorgeous 3,200 x 1,800 display, Lighter than the original, well-built, Highly versatile design, Reasonably priced...
Bad Relatively short battery life, Keyboard still exposed in tablet mode, Some undersized keyboard buttons...
Bottom line The Yoga 2 Pro addresses many of our complaints about the original, and is now one of the best touchscreen Ultrabooks you can buy, especially at this price. We just wish the battery life had improved more...
81%
booredatwork.com
Updated:
2014-12-04 12:29:01
Lenovo proved last year the PC market wasn't dead and windows 8 was relevant with the original Yoga line of laptops. The Yoga 2 pro is the crowning achievement in Lenovo push to continually innovate in this space. The Lenovo Yoga 2 Pro takes a proven winn...
0%
ubergizmo.com
Updated:
2014-12-04 12:29:02
Lenovo introduced its original Yoga back in late 2012, which we were impressed with its ability to create an ultrabook that is able to have multiple functions, such as its ability to be used as a tablet or a stand. Since then, Lenovo re-introduced its...
Bottom line Lenovo has certainly improved on its original offering of the Yoga series. The Yoga 2 Pro has a sleek design, is packed with a killer display and has a healthy amount of battery life to last you quite a long time on a single charge. It may not be at the t...
80%
Laptopmag.com
Updated:
2014-12-04 12:29:04
Last year, Lenovo ushered in the era of the hybrid PC with the IdeaPad Yoga, a notebook with a flexible display that could bend completely backward to turn the laptop into a 13-inch tablet. Since then, a swarm of convertible laptops have flooded the marke...
Good Attractive soft-touch design, Colorful display and wide viewing angles, Versatile flip design, Loud and clear audio, Excellent keyboard and clickpad, Solid performance...
Bad Shorter battery life than competing Ultrabooks offer, Awkward power-button placement, SSD has below-average speed...
Bottom line The Lenovo IdeaPad Yoga 2 boasts a gorgeous quad HD plus display and a lighter design for switching between notebook and tablet mode, all for a good price...
80%
androidheadlines.com
Updated:
2016-01-30 06:57:57
Lenovo's Yoga line of Android tablets have been my favorite for the past few years, and no they are not paying me to say that. There's a pretty big reason why I've loved the Yoga tablets so much. One is the battery life, it's just unbeatable. But the othe...
Bottom line If you're looking for a tablet, usually the question is “Which Samsung or Apple tablet should I get?” but I'd say to toss Lenovo into the hat there. The 13.3-inch Yoga 2 Pro is just $499. That's the price of the entry model iPad Air 2 from Apple which...
0%
techbuyersguru.com
Updated:
2016-11-03 01:47:41
The Lenovo Yoga 2 Pro is the updated version of Lenovo's pioneering Yoga 13, and improves on many of its predecessor's shortcomings, while keeping intact all of the older model's strengths. Right off the bat, The Yoga 2 Pro gains the advantage of Intel's...
Good Incredibly-low price for the high-end features and sleek design, great build quality...
Bad Ultrahigh resolution is somewhat of a gimmick, causing compatibility problems with many applications...
Bottom line So, what's our overall take on the Yoga 2 Pro? Well, it's a true bargain at its price point, allowing for a truckload of usage scenarios without compromising at all in the standard laptop department. It's all about function over form, save for its inflate...
90%