location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59416277
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Fold-back screen) Black, Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 48 Wh 9 h 45 W
  • - Windows 8.1 64-bit
Long product name Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver :
The long product name of Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" HD LED Multi-touch (1366x768), Intel Core i5-4200U (1.6 GHz), 4GB DDR3 RAM, 500GB SSHD, Intel HD 4400 Graphics, Fast Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Windows 8.1 64-bit
More>>>
Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver:
The official description of Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-Mode Notebook — Switch Between Laptop and Stand Modes.
When you're relying heavily on the keyboard — drafting documents or working on a spreadsheet, for example — keep your Flex 15 in the classic laptop mode for maximum productivity. But when you're focusing on touch applications, web chatting, or enjoying a film or video, flip the screen 300 degrees to enter stand mode. The Flex 15's unique design means it adapts to whatever you choose to Do.

10-Point Multitouch Display
Interact with your Flex 15 by using simple, intuitive gestures directly on the 15.6" 10-point multitouch display — optimized for Windows 8.

Long Battery Life
With up to 9 hours' battery life between charges, the Flex 15 is an ideal companion for users on the go. Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.

Less than 1" Thick; Weighs Less Than 5 Pounds
Thin and light laptops usually bear a hefty price tag, but the affordable Flex 15 is only 22.2mm (0.87") thick and weighs in at just 2.2kg (5.1 lbs).

AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors.

Stereo Speakers With Dolby® Advanced Audio™
The Flex 15's speakers deliver rich stereo sound, while Dolby Advanced Audio provides an immersive audio experience, enhances audio quality, and reduces distortion.

Multitouch Touchpad
Optimized for Windows 8, the intuitive, easy-to-use touchpad features simple scroll, zoom, and rotate functions.

Simple Maintenance
With OneKey® Recovery, bouncing back from technical difficulties is a snap. The Flex 15 also makes data backup and recovery a snap.

Short summary description Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver:
This short summary of the Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Flex 15, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver:
This is an auto-generated long summary of Lenovo IdeaPad Flex 15 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad Flex 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Fold-back screen)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD interface
SATA
HDD speed
5400 RPM
Hybrid-HDD cache type
Flash
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Dolby Advanced
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTZ
Keyboard language
German
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
48 Wh
Battery life (max)
9 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
382 mm
Depth
266 mm
Height
22.1 mm
Weight *
2.2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:40:02
Uk has collected 32 expert reviews for Lenovo IdeaPad Flex 15 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Intel® Core™ i5 i5-4200U 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2014-05-25 03:40:02
The IdeaPad Flex 15 is an affordable touchscreen convertible laptop that switches into Stand Mode to become part-tablet, part-laptop. It's a great concept that Lenovo has already used on the Yogas and Yoga Pros, but here it's gone to waste due to an utter...
Good Build, Battery life, Keyboard, Stand Mode is a good way to use the touchscreen...
Bad Overheating, Terrible display...
40%
reviewed.com
Updated:
2014-05-25 03:40:02
Hybrids, or laptops that double as tablets, are great for consumers who want dual functionality in a single device. Lenovo hasn't forgotten about this segment of the market: The IdeaPad Flex 15 (MSRP $829.99) is an excellent all-around laptop.With a 15-in...
Bottom line One thing I've learned from testing laptops is that consumers pay a premium for portability. You'll pay more for an ultra-slim laptop with low-end specs than you would for a larger laptop that has better internals. Case in point: Lenovo's Flex 15, which i...
75%
expertreviews.co.uk
Updated:
2014-05-25 03:40:02
When Lenovo launched its ultra-flexible Yoga laptops with their 360-degree screen hinges earlier this year, their £1,000 asking price put most models out of reach for the ordinary user. Fortunately, the IdeaPad Flex 15 is here to bring that hybrid experie...
Bottom line The screen and touchpad could be better, but this novel and powerful touchscreen hybrid is a great alternative to Lenovo's expensive Yoga laptops...
80%
alphr.com
Updated:
2014-05-25 03:40:02
The Lenovo IdeaPad Flex 15 is a budget laptop with a twist. Where most at this price rarely stray far from the tried and tested, the Flex 15 features an unusually flexible design. However, this laptop isn't a carbon copy of Lenovo's much pricier Yoga mod...
Bottom line A stylish, attractive 15.6in laptop that's more flexible than most, but the dismal display dulls its appeal...
83%
whatmobile.net
Updated:
2014-05-25 03:40:02
Lenovo evidently loves things than bend, with the Yoga series proving that obsession, although the Flex 15 now hopes to bring a sense of flexibility to those who might not be able to afford the high price of the Yoga line.The Flex 15 does have one comprom...
0%
techradar.com
Updated:
2014-05-25 03:40:02
Lenovo loves a hinge. It's almost as if its latest line-up hinges on how many hinges it can put on a laptop - a case in point is the Lenovo ThinkPad Yoga 2 Pro. But the Yoga is only for those with access to a whole heap of money. For the rest of us there...
Good Hybrid chassis, decent screen, great specs...
Bad Chunky chassis, uninspiring look...
0%
techradar.com/au/
Updated:
2014-05-25 03:40:02
Lenovo loves a hinge. It's almost as if its latest line-up hinges on how many hinges it can put on a laptop - a case in point is the Lenovo ThinkPad Yoga 2 Pro.But the Yoga is only for those with access to a whole heap of money. For the rest of us there i...
Good Hybrid chassis, decent screen, great specs...
Bad Chunky chassis, uninspiring look...
0%
liveatpc.com
Updated:
2016-11-23 07:16:05
Lenovo is famous for one particular convertible Ultrabook range that can offer four unique modes of usage and has exceptional performance, well – at least – on record with PC.com Tested Labs. Yes, the one model I am making vague references to is the Lenov...
Bottom line Review: Lenovo IdeaPad Flex 15Review by Victor YapLenovo is famous for one particular convertible Ultrabook range that can offer four unique modes of usage and has exceptional performance, well – at least – on record with PC.com Tested Labs. Yes, the one...
92%
notebookcheck.net
Updated:
2014-05-25 03:40:02
Lenovo already has many different laptops that offer wide opening angles in its product line, for example the IdeaPad Yoga models. We previously tested Lenovo's IdeaPad Yoga 13 (Core i5-3317U, HD Graphics 4000) model from this series. Now the company has...
Good Quiet operation, Low consumption, Low temperatures, Empty SSD slot (M.2 format)...
Bad Screen w/ bluish cast, Fast Ethernet only, No VGA out...
Bottom line Lenovo IdeaPad Flex 15Lenovo supplies a basic 15.6-inch office laptop with its IdeaPad Flex 15. The laptop's computing power is absolutely sufficient for everyday applications. What's more, the laptop operates quietly, does not get exceedingly hot, and is...
79%
chipchick.com
Updated:
2014-05-25 03:40:02
Don't call it a Yoga, but the Lenovo IdeaPad Flex 15 certainly takes some design cues from the popular Yoga Ultrabook series. The Flex 15 on the other hand, is an affordable convertible laptop that packs in a touchscreen, along with a neat dual-mode desig...
Good Great build quality for its price range, excellent battery life, innovative dualmode design with stand mode and touchscreen, excellent tactile keyboard with numeric keypad, lightweight for a 15.6” display size, plenty of ports, excellent Dolby powered spe...
Bad Display is mediocre, doesn't fold all the way down into a tablet like the Yoga series does, webcam gets the job done – but its colors are dull...
Bottom line When it comes to form factors, the Lenovo IdeaPad Flex 15 isn't quite as versatile as the Yoga 11S and Yoga Pro, but it's still quite versatile for its size and price range. Furthermore, its stand mode is convenient for impromptu presentations, movie...
0%