location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A10-70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59413336
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black, Blue
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - ARM MTK8121 1.3 GHz
  • - 16 GB Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 6340 mAh 9 h
  • - Android
Long product name Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue :
The long product name of Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" IPS 1280 x 600, MTK8121 1.3 GHz, 1GB RAM, 16GB ROM, Cameras 5MP/2MP, Bluetooth 4.0, Wi-Fi, A-GPS, 6340 mAh, Android 4.2.2, Midnight Blue
More>>>
Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue:
The official description of Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10.1” Wideview IPS Display
The A10’s HD multitouch display offers a clear and colorful viewing experience whether indoors or outside. The in-plane switching (IPS) screen delivers a wide viewing angle, perfect for sharing content with friends.

Long Battery Life
The A10 is good for 9 hours of continuous WiFi usage through its big 6340 mAh battery, giving you freedom from charging for day trips and journeys.

Dolby® Digital Plus with Dual Stereo Speakers
Dolby® audio enhancement allows louder, more natural, distortion-free sound – whether you’re listening through headphones or the A10’s dual stereo speakers.

Quad Core Processing
Quad core processing enables better multitasking, delivers a smoother Android experience and eliminates stutter when playing games or HD video.

Dual Cameras
The A10 takes great photos with the 5 megapixel rear camera, and super selfies from the 2 megapixel front camera, which is also great for web chat with your friends.

Optional Bluetooth Keyboard
The A10’s optional Bluetooth keyboard enhances your productivity, let’s you enjoy hands-free viewing, and protects your tablet when you’re on the move.

Satellite GPS
Never get lost with built in satellite GPS that works offline.

Lenovo DOit Apps
Lenovo's new DOit series of apps let you and your device do more including sharing data with other Android devices without requiring a network, preventing viruses and malware, and backing up your contacts and sms log.

Complete Connectivity
Micro USB for charging and connecting peripherals, plus a micro SD card slot for convenience and easy storage expandability.

Short summary description Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue:
This short summary of the Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab 2 A10-70, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Blue

Long summary description Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue:
This is an auto-generated long summary of Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue based on the first three specs of the first five spec groups.

Lenovo Tab 2 A10-70. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: ARM, Processor model: MTK8121. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 544 g. Operating system installed: Android. Product colour: Black, Blue

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Panel type
IPS
Display brightness
330 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Processor
Processor family *
ARM
Processor model *
MTK8121
Processor cores
4
Processor frequency *
1.3 GHz
Processor architecture
ARM Cortex-A9
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
FM radio
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
3G standards
HSDPA, UMTS
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black, Blue
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
4.2.2
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
6340 mAh
Battery life (max)
9 h
Standby time
50 h
Browsing time (Wi-Fi)
9 h
Weight & dimensions
Width
264 mm
Depth
10.2 mm
Height
178 mm
Weight
544 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Warranty card
Yes
Other features
Wi-Fi
Yes
2G standards
GSM
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:14
Uk has collected 77 expert reviews for Lenovo Tab 2 A10-70 ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Blue and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-14 21:40:14
Everyone's pushing budget tablet these days. There's Acer's Iconia One 7 , Dell's Venue 8 (and 7), Asus' Memo Pad HD , HP's 7 Plus , and a slew of other slates aimed at consumers who don't want to spend a lot of money. But most of these budget tablets st...
Good Low price, IPS screen, Pretty good speakers, Decent performance...
Bad Fuzzy, low-res screen, No app tray, Camera and battery life could be better...
Bottom line If you're looking for a low-priced 10-inch tablet and you're fine with a low-resolution screen, Lenovo's A10 is a decent choice with an IPS screen and good speakers (for a budget slate). But if you're willing to drop down in screen sizes, there are bet...
60%
thunderbaylive.com
Updated:
2016-11-14 21:40:14
Lisa Gade reviews the Lenovo A10 Android tablet. This is a midrange $249 tablet with a 10.1″, 1280 x 800 display and it runs Android 4.4 KitKat on a 1.3GHz quad core MediaTek processor. The tablet is 0.4″ thick, weighs 1.2 lbs. and has a sturdy build with...
0%
trustedreviews.com
Updated:
2016-11-20 01:34:59
Hands on with the Lenovo TAB 2 A10-70 Of the three tablets Lenovo launched at MWC 2015 the 10-inch Lenovo TAB 2 A10-70 was the most interesting. This bigger brother to the 8-inch TAB 2 A8, and successor to the TAB A10, comes with a decent HD+ IPS screen...
Bottom line While the $129/£129 8-inch TAB 2 A8 might struggle in a market well served by the likes of the excellent Tesco Hudl 2 , the Lenovo TAB 2 A10-70 could be a low-cost gem. It seems perfectly suited to those looking for a large-screen tablet to browse the ne...
0%
techadvisor.co.uk
Updated:
2016-11-20 01:34:59
Lenovo used MWC 2015 in Barcelona this week to launch two new and affordable Android tablets : the Lenovo Tab 2 A8 and the Lenovo Tab 2 A10. We tried them out at the Lenovo stand during the show to bring you our Lenovo Tab 2 A10 and A8 hands-on review. Y...
0%
au.pcmag.com
Updated:
2018-04-24 21:09:22
There aren't many midrange tablets with very sharp screens. The Amazon Fire HD 10, for instance, is an otherwise decent slate held back by a low-res display. The 10.1-inch Lenovo Tab 2 A10-70 ($199.99; 16GB) bucks this trend with the sort of bright, high-...
Good Sharp display, Long battery life, Good camera quality...
Bad Middling performance, Heavy...
Bottom line The Lenovo Tab 2 A10-70 has a great display for the price, but lags behind higher-end Android tablets in terms of performance...
70%
androidguys.com
Updated:
2016-11-14 21:40:14
There are numerous choices when it comes to Android tablets for those on a budget. Among those available to consumers are two from Lenovo that offer the same specs but in two different form factors, the A8 and A10. If you're curious whether these tablets...
0%
tabletpcreview.com
Updated:
2016-11-14 21:40:14
Lenovo's latest Android tablet offers a 10.1-inch screen and decent internal specs, while boasting a $250 price tag. Is it trying to do too much with too little? TabletPCReview investigates.The A10-70 is, when you come down to it, a fairly generic tablet...
Good Excellent sound, Reasonable price for a 10.1inch tablet, Decent specs...
Bad Weak camera, Annoying changes to Android, No HDMI or video output...
78%
pcmag.com
Updated:
2016-11-14 21:40:14
The 10-inch Lenovo A10 Tablet has two things going for it: its $299 (16GB) price and better-than-average front-facing speakers. It's essentially a Yoga Tablet 10%displayPrice% at %seller%, but without the aluminum chassis or unique hinge. Luckily for...
Good Affordable. Above-average front-facing speakers.
Bad Heavy Android skin. Chunky build...
Bottom line The Lenovo A10 Tablet is a budget-friendly choice for watching videos on a large-screen Android tablet...
60%
androidauthority.com
Updated:
2016-11-14 21:40:14
When we hear the words budget or cheap not a whole lot of good usually comes with it but Lenovo believes that can create some great tablets that won't break the bank. Starting off with the design the A8 and A10 feature a very simplistic design with some s...
Good Sturdy build quality, front facing speakers, Stock Android(Mostly), Acceptable performance...
Bad Poor camera, Mediocre battery life, Competitive price...
Bottom line 8.0 The Lenovo IdeaTab A8 and A10 aren't perfect, but at a budget price you can't expect them to be. What they are though, are tablets that simply get the job done without breaking the bank, and at the end of the day that is what really matters most...
80%
pcworld.com_techhive.com
Updated:
2016-11-14 21:40:14
Sometimes producing a budget tablet can mean cutting corners. In the case of Lenovo's A10—the latest entry to its large portfolio of tablet offerings—you'll see some of those sacrifices, particularly with the device's display. But the A10 makes up for tho...
Good Excellent speakers, Competitively priced...
Bad Lackluster display, A hearty helping of preinstalled bloatware...
Bottom line Its display won't wow anyone, but this budget tablet boasts some impressive speakers...
70%
Laptopmag.com
Updated:
2016-11-14 21:40:14
The largest in its line of budget-friendly Android tablets, the Lenovo A10 features a 10-inch IPS display, 16GB of storage and the latest Android 4.4.2 Kitkat operating system. At $249, it's also half the price of such devices as the iPad Air and Samsung...
Good Vibrant IPS display, Good performance for the price, Above-average battery life, Runs latest Android software...
Bad Mediocre cameras, Audio distorts at max volume...
Bottom line A combination of quad-core performance and strong battery life make the Lenovo A10 a solid choice among 10-inch budget tablets...
70%
gottabemobile.com
Updated:
2016-11-20 01:34:59
Cheap Android tablets are a dime a dozen these days. The trick is finding one that does a little of everything, does it well, without costing too much. The Lenovo Tab 2 A10 is exactly that. It features a big 10-inch full HD display, two loud speakers with...
Bottom line In the end this tablet isn't perfect, but it's not bad either. While it could be better in some areas, it nails most of the important aspects in terms of a media consumption device. It has a decent design, a pretty great display, with excellent battery li...
0%
Pocketnow.com
Updated:
2016-11-20 01:34:59
The hunt for a quality tablet that won't break your budget is an elusive one. There are some really low prices out there, and the Android tablet landscape is littered with tablets that should not exist, because they are incredibly bad. So, what is a budge...
Good User expandable storage,  Mostly stock Android experience,  Long-lasting battery life,  Very good display,  Low Cost...
Bad Potential connectivity issues,  Poor sound quality,  Cameras poor in anything but bright sunlight,  Can't see the screen in the sunlight you need to take good photos...
Bottom line This is a cheap tablet; make no mistake about it. You will not turn any heads with this hardware. The tablet is a bit heavy and occasionally laggy, as one might expect from a 10-inch tablet in the sub-$200 range. There are big black bezels on every sid...
70%
computershopper.com
Updated:
2016-11-20 01:34:59
With most gaming on Android tablets dominated by casual titles, Android tablet makers haven't seen fit to outfit their tabs with the extra oomph it takes to become graphics standouts. Only a few, notably Nvidia's Shield Tablet (based on its own Tegra sili...
Good Aggressively low price for a 10-inch tablet, Good-looking display, fine audio output for a tablet at its price, Surprising battery life, Sturdy build quality...
Bad No HDMI output, So-so performance on benchmarks...
Bottom line A strong showing by its screen and speakers makes the A10 a very respectable media-consumption device for the money, as well as an all-around good Android tablet. Read More…...
80%
Laptopmag.com
Updated:
2016-11-20 01:34:59
Extra-large tablets are making all the headlines, but 10-inch slates like the Lenovo Tab 2 A10 still have plenty to offer, especially when they're this affordable. With its bright, accurate 10-inch display, super-long battery life and low price ($198), th...
Good Fantastic battery life, Bright and colorful screen, Strong overall performance...
Bad Not the best gaming performance...
Bottom line With a beautiful display and epic battery life, the Lenovo Tab 2 A10 is an excellent 10-inch tablet for less than $200...
80%
notebookcheck.net
Updated:
2016-11-20 01:34:59
Sounds good. Lenovo's 10-inch TAB 2 A10-70 Tablet offers very decent performance for the price. The Android-based slate comes with a fairly basic no-frills design, but boasts a Full-HD IPS display and above-average sound quality...
Good Inexpensive, IPS display w/ outstanding contrast, Decent performance, Sound is above average (headphones), Decent battery life...
Bad Ho-hum, generic styling, All plastic design, Creaking sounds when twisted, Glossy display, No video-out...
Bottom line The Lenovo TAB 2 A10 is a worthy 10.1-inch tablet and a definite improvement over the predecessor IdeaPad A10 Tablet. The slate offers a bright IPS display panel with Full-HD resolution, a decent quad-core SoC and an above-average sound system. Despite th...
84%
androidheadlines.com
Updated:
2016-11-20 01:34:59
Lenovo hasn't made a huge splash in North America in the mobile world. When it comes to PC's though, they are pretty big. Lenovo typically brings over some low-end or mid-range tablets for us to play with in the US, and leaves the higher-end and more inte...
Bottom line I actually really do like this tablet. If you are looking for a tablet just to have, then the Tab 2 A10 is a great one to pick up. If you are looking for one for productivity then the Dell Venue 10 7000 Series or the Sony Xperia Z4 Tablet might be a be...
0%
tabletpcreview.com
Updated:
2016-11-20 01:34:59
Lenovo took advantage of Mobile World Congress this week to unveil the TAB 2 A10-70, the next generation of its full-size, consumer-oriented Android tablet. We were there to give this upcoming model a once over.The design of this tablet is quite generic;...
Bottom line Studies have shown that Millennials aren't very interested in traditional TV, instead preferring to watch movies, shows, and other video whenever it's convenient, on whatever device best suits them. Lenovo's goal with the Tab 2 A10-70 is provide this grou...
0%
pcmag.com
Updated:
2020-06-11 06:29:39
There aren't many midrange tablets with very sharp screens. The Amazon Fire HD 10 ( at Amazon), for instance, is an otherwise decent slate held back by a low-res display. The 10.1-inch Lenovo Tab 2 A10-70 ($199.99; 16GB) bucks this trend with the sort of...
Good Sharp display, Long battery life, Good camera quality...
Bad Middling performance, Heavy...
Bottom line The Lenovo Tab 2 A10-70 has a great display for the price, but lags behind higher-end Android tablets in terms of performance...
70%