location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59408815
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-4200M 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1366 x 768 pixels 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB SSD
  • - Intel® HD Graphics 4600
  • - Bluetooth 4.0
Long product name Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey :
The long product name of Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo M5400, 15.6''HD (1366 x 768), Intel Core i5-4200M (3Mb Cache 2.5GHz), 4+2GB, Windows 8 Pro
More>>>
Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey:
The official description of Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo OneLink Technology
Get more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio — all while charging your notebook.

Integrated Fingerprint Reader
Get quick, convenient access and secure login with one swipe.

Intel Anti-Theft Technology
In case of loss or theft, AT technology allows you to remotely disable or track your laptop. (Requires third-party service subscription.)

Lenovo Solutions for Small Business
Uses a combination of the chipset, processor, and firmware to provide unique security and productivity features for small businesses.

Lenovo Solution Center
Provides a quick and simple dashboard to view and diagnose total system health, and makes backup and recovery simple.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Multitouch Touchpad
Optimized for Windows 8 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.

Always-On USB 3.0 Port
Move data between the M5400 and other devices quickly with USB 3.0 SuperSpeed; it's up to ten times faster than previous USB technologies, and it's backward-compatible. And enjoy the benefits of an “always-on” port, charging your USB devices without having to turn on your laptop.

Integrated Webcam
The M5400's 720p HD webcam and dual digital-array microphones will help you enjoy web conferences or online video chats like you're really there.

Stereo Speakers with Dolby Advanced Audio
Enjoy an immersive surround sound experience whether listening to a presentation or kicking back with a movie on the integrated DVD reader/writer.

Short summary description Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey:
This short summary of the Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad M5400, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey:
This is an auto-generated long summary of Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad M5400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Grey. Weight: 2.46 kg

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
No
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
Dolby Advanced Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1HA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76348
Conflict-Free processor
Yes
Security
Cable lock slot
No
Weight & dimensions
Width
378 mm
Depth
258 mm
Height
26.8 mm
Weight *
2.46 kg
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:44:42
Uk has collected 1 expert review for Lenovo IdeaPad M5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB SSD Grey and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%