Lenovo logo

Lenovo IdeaPad Z510 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56919
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo IdeaPad Z510 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

Intel Core i7-4702MQ (2.2 GHz), 8GB DDR3L SDRAM, 1TB+8GB SSHD, 15.6" HD LED (1366x768), NVIDIA GeForce GT 740M 2GB DDR3, Wi-Fi 802.11 b/g/n, Fast Ethernet, Bluetooth 4.0, DVD±RW, Windows 8.1 64-bit

Lenovo IdeaPad Z510 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

Slender Profile
The Z510 gives you the performance you need in a surprisingly slender package with its 1 inch profile making it easy to slide into your bag.

Stylish and Comfortable
Stylish in dark chocolate, the Z510 also has an upscale tactile feel which makes it a pleasure to use.

Dual JBL®-designed speakers with Dolby® Home Theater® v4
Increased audio clarity and maximized volume output without distortion — enjoy a crisp, clear immersive surround sound experience over dual JBL®-designed stereo speakers with the latest Dolby® audio enhancement.

Lenovo Voice Control.
Select Z510 models feature Lenovo Voice Control — gain the ability to issue your PC with simple voice commands and, if you don't want to type, dictation of documents and emails.

Intelligent Touchpad
Optimized for the new Windows 8 interface the intelligent touchpad enables easy scroll, zoom and rotate functions for comfortable control of your Z510 laptop.

Backlit AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors. And, with backlit keys, you'll be able to type with ease even in low-light conditions.

Integrated 720p HD Webcam and Dual Digital Array Microphones
Crystal clear video & audio and face tracking will help you chat with friends and family like you're really there.

OneKey Recovery
Recover from a virus or software problem at the touch of a button. Should a corruption arise within your system, OneKey Recovery can quickly identify and repair the issue while also protecting any associated data.

Short summary description Lenovo IdeaPad Z510 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

Lenovo IdeaPad Z510, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Z510 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

Lenovo IdeaPad Z510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.