location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59396826
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-4200M 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 6 GB DDR3L-SDRAM
  • - 1 TB Hybrid-HDD
  • - NVIDIA® GeForce® GT 740M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN Bluetooth 4.0
  • - 6 h
  • - Windows 8 64-bit
Long product name Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver :
The long product name of Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" LED HD 1366 x 768, Intel Core i5-4200M (2.5GHz), 6GB RAM, 1000GB H-HDD, NVIDIA GeForce GT 740M, WLAN, Ethernet, Bluetooth, Windows 8
More>>>
Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:
The official description of Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slender Profile

The Z510 gives you the performance you need in a surprisingly slender package with its 1 inch profile making it easy to slide into your bag.

Stylish and Comfortable

Stylish in dark chocolate, the Z510 also has an upscale tactile feel which makes it a pleasure to use.

Dual JBL®-designed speakers with Dolby® Home Theater® v4

Increased audio clarity and maximized volume output without distortion — enjoy a crisp, clear immersive surround sound experience over dual JBL®-designed stereo speakers with the latest Dolby® audio enhancement.

Intelligent Touchpad

Optimized for the new Windows 8 interface the intelligent touchpad enables easy scroll, zoom and rotate functions for comfortable control of your Z510 laptop.

Backlit AccuType Keyboard

The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors. And, with backlit keys, you'll be able to type with ease even in low-light conditions.

Integrated 720p HD Webcam and Dual Digital Array Microphones

Crystal clear video & audio and face tracking will help you chat with friends and family like you're really there.

OneKey Recovery

Recover from a virus or software problem at the touch of a button. Should a corruption arise within your system, OneKey Recovery can quickly identify and repair the issue while also protecting any associated data.

McAfee LiveSafe® Free Trial

Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.

Short summary description Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:
This short summary of the Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Z510, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:
This is an auto-generated long summary of Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad Z510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Hybrid-HDD capacity
1 TB
Hybrid-HDD cache memory
8 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 740M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Speakers manufacturer
JBL
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1HA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
76348
Conflict-Free processor
Yes
Battery
Battery life (max)
6 h
Weight & dimensions
Width
380 mm
Depth
265 mm
Height
25.6 mm
Weight *
2.2 kg
Other features
AC adapter included
Yes