location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59376624 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Celeron® 1007U 1.5 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 5 h
  • - Windows 8 64-bit
Long product name Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver :
The long product name of Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3" HD 1366x768, Intel Celeron 1007U (2M Cache, 1.50 GHz), 4GB DDR3, Intel HD Graphics, 500GB HDD, 720p HD WebCam, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8 64-bit
More>>>
Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:
The official description of Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clean, Simple Design
The cover's rounded corners give it a soft, sleek effect, compounded by the tactile, metallic finish.

Ultraportable Form Factor
Weighing less than 4 lbs. and less than 1" thin, this laptop fits just about anywhere and can go wherever you do.

AccuType Keyboard
The full-sized, island-style keyboard is comfortable, accurate and spill-resistant.

Lenovo Smart Update
Automatically receive email, instant message, and social media updates at regular intervals, even in sleep mode.

Intelligent Touchpad
The "palm-proof" smart touch sensor recognizes fingers, avoiding accidental misuse, and supports up to four-finger gestures for easy scrolling and zoom functions.

Lenovo Quick Start
An "instant on" button enables immediate access to the Web, photos and data.
Integrated 720p HD Webcam
Enjoy crystal-clear video chats and login the fun way, using VeriFace™ face recognition.

Fast Data Transfer
Move data quickly between the S300 and other devices with USB 3.0 SuperSpeed – it's up to 10 times faster than previous USB technologies.

Lenovo Energy Management
Protect the long-term durability of your battery and use advanced energy-saving technology to increase the time spent between charges.

Short summary description Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:
This short summary of the Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S300, Intel® Celeron®, 1.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:
This is an auto-generated long summary of Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad S300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Grey, Silver. Weight: 1.8 kg

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
1007U
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Celeron 1000 series for Mobile
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
P0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Audio system
Dolby Advanced Audio v2
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR109
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72061
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
4
Battery life (max)
5 h
Security
Cable lock slot
No
Weight & dimensions
Width
330.7 mm
Depth
230.1 mm
Height
8.89 mm
Weight *
1.8 kg
Other features
LightScribe
No
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-02-06 02:07:49
Uk has collected 19 expert reviews for Lenovo IdeaPad S300 Intel® Celeron® 1007U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2014-02-06 02:07:48
Lenovo has been coming out with some really good Ultrabooks of late, with its IdeaPad U410 offering excellent performance and features for less than you would expect. The company's latest offering is the Lenovo IdeaPad S300 - a smaller and more portable 1...
Good Ivy Bridge performance, Low price tag, Connectivity, Great design, Good keyboard...
Bad Poor battery life, Quick start needs improving, Wasted gaming potential, Heavy, No SSD...
Bottom line The Lenovo IdeaPad S300 isn't exactly the slimmest, nor is it definitely the lightest, but it is very attractive, well-built, very nice to use for long periods of time and it does have a decent amount of lick underneath the hood, thanks to its Ivy Bridge...
70%
techradar.com/au/
Updated:
2014-04-12 03:33:13
Lenovo has been coming out with some really good Ultrabooks of late, with its IdeaPad U410 offering excellent performance and features for less than you would expect. The company's latest offering is the Lenovo IdeaPad S300 - a smaller and more portable 1...
Good Ivy Bridge performance, Low price tag, Connectivity, Great design, Good keyboard...
Bad Poor battery life, Quick start needs improving, Wasted gaming potential, Heavy, No SSD...
Bottom line While the Lenovo IdeaPad S300 doesn't quite have the technical ability to rival other Ultrabooks, in the end you're paying a lot less money. Admittedly, the Lenovo IdeaPad S300 isn't actually an Ultrabook, so perhaps it's unfair to compare. But - aside fr...
70%
technoodling.net
Updated:
2016-12-15 02:04:57
Despite Intel's publicity, ultrabooks' pricing remain strange: shouldn't Windows notebooks be cheaper than MacBooks? Manufacturers, such as Lenovo, respond to that call through their compromised variations of the “ultrabook”. The Lenovo IdeaPad S300, revi...
Good The Lenovo IdeaPad S300 takes the wedgeform of the MacBook Air, settles for plastic instead of an aluminum or magnesium alloy body, and houses a fastenough processor – Intel Pentium 997 (1.60GHz/1333MHz/2MB L3) – instead of the strictultrabookrequirement...
Bad 1. The trackpad can be too “sensitive” – hover your cursor over a link, lift your finger and bring it back down to tap that link, and the cursor will have moved somewhere else. You can avoid this clicking on the trackpad, but initially it was annoying. (I...
0%
chip.com.my
Updated:
2016-12-15 02:04:57
Lenovo's going out on a limb and has launched notebooks and laptops of all shapes and sizes to cater one and sundry, be it businessmen, power users, and even those who are just looking for a portable machine for day to day use. The Lenovo IdeaPad S300 is...
Good Slim and stylish, Excellent keyboard...
Bad No backlit keyboard...
Bottom line In terms of user experience, the IdeaPad S300 is without a doubt an excellent laptop. We would, however recommend that you opt instead for either a Sandy Bridge or Ivy Bridge processor as you can then do a lot more things on the S300 than just browse the...
0%
yugatech.com
Updated:
2016-12-15 02:04:57
We recently featured Lenovo's new duo of affordable laptops with a form factor of an ultrabook. Just a week after the launch, the folks from Lenovo sent us an IdeaPad S300 to take out for a spin. Catch our review of the Lenovo IdeaPad S300 after the break...
Good ● Thin and light, ● Comfortable keyboard, ● Good battery life...
Bad ● Low display resolution for its size...
Bottom line It's undeniable that the Lenovo is banking on the IdeaPad S300's 22.4mm thin form factor and its affordable price tag to gain market traction. Taking those two factors in to consideration, we think that Lenovo will have a great shot at the budget-consciou...
0%
notebookcheck.net
Updated:
2014-02-06 02:07:48
The previously tested IdeaPad S300-MA145GE with a Core i3 and dedicated AMD graphics card even satisfied undemanding gamers. This is unknown to the IdeaPad S300 that we are now reviewing. The MA14CGE model features basic equipment in the form of a 1.8...
Good Good price-performance ratio, Stylish casing, Light and slim, Ultrabook feel, Decent application performance, Very quiet operating noise, Very low waste heat...
Bad Only average battery runtimes, Not suitable for games, Limited viewing angles, No Gigabit Ethernet, Spongy key stroke, Few interfaces, Intense bluish cast...
Bottom line Surprise! The less expensive IdeaPad S300-MA14CGE offers the better price-performance ratio compared with the bigger MA145GE model. This is due to the virtually identical performance of the processor and overall system. Only the storage device lags behind...
82%
notebookcheck.net
Updated:
2014-02-06 02:07:48
The laptop seems like the perfect package and is available for 549 Euros (~$710). Let us take a quick look at the competition : the flat, 13-inch HP Envy 6-1000sg Ultrabook (740 Euros/~$957 - i5-3317U and AMD Radeon HD 7670M ) and the 15.6-inch Acer Aspir...
Good Light and slim, Ultrabook feeling, 24 months guarantee, Low power consumption, Good program performance, Entry-level gaming performance, Quiet HDD, Low temperature emissions...
Bad Poor sturdiness, No Gigabit Ethernet, Poor contrast, dark display, Mere 4 GB RAM, Short battery life, Spongy key impact, Few ports...
Bottom line Lenovo wants to create an Ultrabook replacement. Their 13.3-inch model is cheaper ( 550 Euros/~$712 ) and offers a dedicated GPU ( Radeon HD 7450M ) for occasional gaming. Sadly, Lenovo bet on the wrong horse: the Radeon GPU may be better than the HD Gra...
80%