Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S10-3t + Bag
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59035915+888010311
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5618
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 18 May 2020 16:31:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter :
The short editorial description of Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter

S10-3 10.1" Intel ATOM N450 1Gb 160Gb 802.11b/g/n
More>>>
Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:
The official marketing text of Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter as supplied by the manufacturer

Though the U1 Hybrid took the spotlight, the less revolutionary but still eye-catching IdeaPad S10-3t also caught our attention. As part of Lenovo's updating of the S10 Netbook series, the 3t changes the entire design, adding a swivel-screen touch display to turn the Netbook into a convertible tablet.

The multi-touch display on the S10-3t is capacitive, not resistive, meaning the screen isn't pressure-based, and operates somewhat like the display on an iPhone. With smooth lines and large stereo speakers, the S10-3t looks like it's aiming at media consumers as much as standard Netbook users with this hybrid. We found a lot of touches to get excited about, but the overall final product is still too much of a mixed bag.

Short summary description Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:
This short summary of the Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo S10-3t + Bag, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:
This is an auto-generated long summary of Lenovo S10-3t + Bag Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter based on the first three specs of the first five spec groups.

Lenovo S10-3t + Bag. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.25 kg. On-board graphics adapter

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Atom®
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
N450
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Atom N400 series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
5.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Unspecified
Audio
Number of built-in speakers
2
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 mm
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLBMG
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42503
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.25 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Graphics adapter family
Intel
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
280 x 174 x 20.2 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows
Graphics adapter
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
Uk has collected 32 expert reviews for Lenovo S10-3t + Bag Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
Nl heeft 32 proffesionele recensies verzameld voor Lenovo S10-3t + Bag Zwart Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
Fr a recueilli 32 avis d’experts pour Lenovo S10-3t + Bag Noir Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 Go DDR2-SDRAM 160 Go Windows 7 Starter et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
De hat 32 Expertenmeinungen über Lenovo S10-3t + Bag Schwarz Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
Testseek ha raccolto 32 recensioni da parte di esperti per Lenovo S10-3t + Bag Nero Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
Es ha coleccionado 32 opiniones de expertos para Lenovo S10-3t + Bag Negro Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
Dk har samlet 32 ekspertanmeldelser for Lenovo S10-3t + Bag Sort Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 14:29:31
Se har samlat in 32 experttester för Lenovo S10-3t + Bag Svart Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel Atom® 1 GB DDR2-SDRAM 160 GB Windows 7 Starter och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Review comments Score
techradar.com
Updated:
2015-01-18 14:29:31
Lenovo's IdeaPad S10-3T is the a netbook with a swivelling touchscreen. Although this is certainly a different design and works as expected, the heavy chassis – due to the large battery – is a major letdown. Build quality is great, with a thin cassis p...
Good Tablet option, Solid build...
Bad Heavy, Not great battery life...
Bottom line Extra features, like the tablet mode, could be useful for some people, but ultimately falls short as a netbook...
60%
goodgearguide.com.au
Updated:
2015-01-18 14:29:31
The Lenovo IdeaPad S10-3t is the second netbook with a multitouch touchscreen to come to market (the first being the ASUS Eee PC T91MT) and it won’t be the last. But while a netbook is great for simple tasks such as browsing the Web, writing documents, listening to music or watching standard-definition videos, it just doesn’t have enough CPU power to smoothly run a touchscreen. On the Lenovo IdeaPad S10-3t, the overall user experience can be very frustrating; the problem is not only a lack o...
Good Great keyboard, long battery life...
Bad Ships with Windows 7 Starter, no native touchscreen software, sluggish performance when as a tablet, small palm rest, gestures not always responsive, webcam placed to the right of the screen...
Bottom line The Lenovo IdeaPad S10-3t is a tablet-convertible netbook with a touchscreen. However, a poor software implementation, slow CPU and a unfriendly design make it a frustrating product to use. An on-screen keyboard is not supplied, the screen gestures place...
30%
techadvisor.co.uk
Updated:
2015-01-18 14:29:31
Product Code: M244RUK The Lenovo IdeaPad S10-3t is a netbook with a multitouch touchscreen. But while a netbook is great for simple tasks such as browsing the web, writing documents, listening to music or watching standard-definition videos, it just...
Bottom line Overall, the Lenovo IdeaPad S10-3t seems more of a proof of concept than anything else. As a tablet, it’s not fun to use and it will have a negative impact on your productivity. Things could be better if Windows 7 Home Premium was installed, but the h...
50%
digitalone.com.sg
Updated:
2015-01-18 14:29:31
I have mixed feelings about the Lenovo S10-3t, a netbook that doubles as a tablet.On one hand, I like the flexibility that it offers. When I need to file my stories, I can work on it like a traditional netbook. If I am in the mood to read an e-book, I...
Good The Lenovo Quick Start allows you to access your favourite Web applications and email 60 seconds faster compared to the time Windows 7 needs to boot up...
Bad The Lenovo S103t suffers from low processing power. There is only an Intel Atom N450 1.66GHz processor with 1GB RAM inside.
Bottom line This laptop would be a winner - if only the touchscreen interface was smoother...
0%
hardwarezone.com.ph
Updated:
2016-12-14 21:03:27
Lenovo's IdeaPad range of netbooks has always stuck to the familiar yet functional netbook form factor, so its latest netbook comes as surprise with its touchscreen and tablet form factor. That's right, the IdeaPad S10-3t takes a leap into the realm of ta...
0%
cyberbloc.de
Updated:
2015-01-18 14:29:31
Wie man unter anderem den Cyberport-Charts entnehmen kann, sind die Lenovo-Netbooks seit jeher recht beliebt. Das Ideapad S10-3T weist sich mit seinem drehbaren Multitouchscreen als eigenständiges Konzept aus, das aber ansonsten den Netbookstandards mi...
Good Hingucker, Multitouchscreen, Ideenreiches Design...
Bad zu viel Plastik, etwas unausgereiftes Bedienkonzept, schwache Systemleistung...
Bottom line So begeistert ich von dem alternativen Bedienkonzept eigentlich bin, so enttäuschend ist die Umsetzung von Lenovo. Am IdeaPad S10-3T hat man einfach zu häufig den Eindruck, dass dieses Konzept noch nicht ausgereift ist. Man muss sozusagen immer wieder...
0%
cyberbloc.de
Updated:
2015-01-18 14:29:31
Das Ideapad S10-3T ist ein 10,1-Zoll-Netbook der aktuellen Generation, also mit einer Intel Atom N450 CPU und einer 250 GB großen HDD. Darüber hinaus hat Lenovo außer der Multi-Touchscreen-Funktion viele weitere, teilweise sehr gute Ideen in das Design...
Good Sonderfunktionen, Spaßfaktor MultitouchDisplay, Akkulaufzeit, großes Softwarepaket...
Bad Plastikdesign, häufiger Lüftereinsatz, Akkubeule...
Bottom line Technische Daten Lenovo Ideapad S10-3Tablet:Intel Atom Prozessor N450 (1.66 GHz)10.1 Zoll WSVGA Multi-Touch LED Display (glänzend), Webcam1 GB RAM, 250 GB Festplatte, Intel GMA GrafikVGA, WLAN-g, Bluetooth, 2x USB2.0, Cardreader8-Zellen Akku, MS Wind...
0%
cyberbloc.de
Updated:
2015-01-18 14:29:31
Beim Ideapad S10-3T von Lenovo handelt es sich um eine Netbook der „dreieinhalbten“ Generation. Abgesehen davon, dass es mit dem S10e, dem S10-2 und dem ebenfalls frisch auf den Markt gebrachten S10-3 bereits drei Vorgänger hat, kommt beim S10-3T ein b...
Good Tastatur, Akku, Aufrüstmöglichkeiten...
Bad glossy Display, Akkuvorstand...
0%
pcworld.it
Updated:
2015-01-18 14:29:31
Fare un netbook che si distingua chiaramente da quelli in circolazione non è un compito facile, dato che i modelli sono ormai decine e i componenti a disposizione pochi. Lenovo ha cercato l'originalità a 360 gradi, e ha realizzato un prodotto dal desi...
Good Netbook e Tablet insieme, in un prodotto combinato che offre un pannello touchscreen multitoch e una serie di applicazioni che consentono di svolgere le attività multimediali senza bisogno di tastiera e mouse. L'autonomia eccellente...
Bad La batteria che sporge dal pannello retrostante non esteticamente una scelta vincente, ma ripaga con una buona autonomia. Il prezzo pi alto di quello dei netbook comuni, ma si deve tenere conto delle...
80%
retera.ru
Updated:
2015-01-18 14:29:16
В наши дни, когда книги, учебники и тому подобное проще, быстрее и дешевле получить в цифровом варианте, возникает вопрос о необходимости устройства, позволяющего читать их в удобном виде. Многие используют для этого телефоны, смартфоны, специальные устро...
Good планшетный режим, удобная аппаратная клавиатура, хорошее программное обеспечение, наличие всех необходимых коммуникаций...
Bad 1 Гб оперативной памяти, нагрев основания, шумная система охлаждения, Windows 7 Starter, тяжеловат...
Bottom line Нетбуков подобного форм-фактора на рынке не так много, поэтому каждая новая модель вызывает вполне понятный интерес. Как мы уже говорили во вступлении, многие будут рассматривать Lenovo S10-3t именно в качестве удобной функциональной читалки. Но мне кажет...
0%
futurelooks.com
Updated:
2015-01-18 14:29:31
What do you do when you can’t decide between buying a netbook and buying one of these shiny new tablet devices? You may like having a physical keyboard for ease of typing, but you also like touchscreen interfaces for ease of use. Well, the Lenovo Ide...
60%
notebookcheck.net
Updated:
2015-01-18 14:29:31
"Back to the roots" best describes the devices internal components: An older Intel Atom N450 with a clocking speed of 1.66 GHz (single-core) is employed in addition to the familiar Intel GMA 3150 netbook graphics unit. Aside from the graphics and the proc...
Good Battery life, Design and processing, Extensibility, Capacitive Touch Screen, Mini-PCI Express slot, Quiet cooling system...
Bad Average speakers, Few product contents, Compact keyboard and touchpad, Interface scope...
Bottom line Good idea with strong competition.The impression left behind by the Lenovo IdeaPad S10-3t Convertible is two-sided. While the construction and design as well as the technical implementation are thoroughly impressive, the clunky 8-cell battery and the slug...
80%
g4tv.com
Updated:
2015-01-18 14:29:31
Video Review: Having a hard time deciding between a netbook and a tablet? Chris Hardwick and Kevin Pereira hope to make things easier for you with their review of the Lenovo IdeaPad S10-3t, a Windows 7 laptop with 250 gig hard drive that turns into a m...
40%
pcworld.com_techhive.com
Updated:
2015-01-18 14:29:31
If you love the idea of a portable tablet PC, but can't really come to grips with the lack of a physical keyboard on such devices, Lenovo's S10-3t is here to help. This convertible tablet netbook features a screen that swivels 180 degrees and lies flat, so you...
Good Tablet with a physical keyboard -- nice, Touchscreen interface is pretty good...
Bad Cover is a fingerprint magnet, No virtual keyboard for tablet mode...
Bottom line This half-netbook, half-tablet would have probably been better if it had just stuck with one genre or the other...
60%
liliputing.com
Updated:
2015-01-18 14:29:31
The Lenovo IdeaPad S10-3t is a 10 inch netbook with a touchscreen display that you can fold down over the keyboard for use in tablet mode. It has a capacitive touchscreen display which means you can navigate by pressing your fingertip against the scre...
Bottom line If the Lenovo IdeaPad S10-3t were simply a netbook, it would be a decent offering. It offers middle-of -the-road performance, a decent keyboard, and a compact, light weight case. I’d be happier with a larger touchpad and a more powerful battery, but I’...
0%
hothardware.com
Updated:
2015-01-18 14:29:31
Lenovo's IdeaPad line is somewhat unpredictable. In our estimation, it's the company's "fun" line of products; in other words, it's the range of notebooks that they can tinker with, while the ThinkPad caters to business-class users. The IdeaPad S10 lin...
Good Great Touch Panel Response, Nice Design, Extremely Thin and Light...
Bad Lackluster Battery Life, Gets Rather Warm In Use, Sluggish Performance, Glossy Display Can't Be Used Outside, Trackpad...
Bottom line We were very excited about the ThinkPad X100e we evaluated a couple of weeks back, but we're somewhat underwhelmed with the IdeaPad S10-3t. We expected this machine to be so much more, particularly considering its price, which is far higher than most othe...
80%
hothardware.com
Updated:
2015-01-18 14:29:31
What you have is a case of two devices meant for two different markets, and it's up to you to decide which camp you're in. Are you looking for a small machine to handle fun and...
0%
slashgear.com
Updated:
2015-01-18 14:29:31
While Lenovo have long offered tablet PCs in their ThinkPad range, CES 2010 saw the surprising debut of several more consumer-focused touchscreen devices. The Lenovo IdeaPad S10-3t lacks the eye-catching removable display of its U1 sibling, but still p...
Bottom line It's unfortunate, but the fact that the Lenovo IdeaPad S10-3t promises so much – multitouch, usability both while desk-bound and while mobile – makes it all the more disappointing when it falls short. The occasional periods of sluggishness that all netboo...
0%
pcmag.com
Updated:
2015-01-18 14:29:31
Netbooks come in many variations, but few have had success as convertible tablets. Part of the problem is cost, since a rotating hinge and touch display are drive up the cost. Demand for tablets hasn't exactly been surging either, well, aside from t...
Good Rotating screen. Multi-touch panel. Affordable netbook tablet. 2GB of RAM. Near full size keyboard.
Bad Irritatingly small touchpad. Performance scores don't reflect the parts. Smaller-than-average battery.
Bottom line If you can past the single-piece touchpad and lackluster speeds, the Lenovo IdeaPad S10-3t is one of the few netbooks that have a rotating touch display...
70%
theonbutton.com
Updated:
2015-01-18 14:29:31
With the iPad inspired tablet season well underway, Lenovo has released its new IdeaPad S10-3t in the hope of snatching some early sales before Apple’s magical tablet hits the stores.The IdeaPad S10-3t is definitely a different beast to the Apple iPad...
0%
engadget.com
Updated:
2015-01-18 14:29:31
Who says you have to pick between a netbook and the coming onslaught of standalone tablet devices? Okay maybe some (eh hem Apple), but Lenovo's trying to have it both ways with the IdeaPad U1 and the S10-3t. In clamshell mode the S10-3t looks like any old...
Good Thin and light convertible design Responsive capacitive touchscreenNew Intel Atom N470 processor...
Bad Sluggish touch software Glossy, fingerprint attracting lid Tiny touchpad...
Bottom line As both a netbook and a tablet the S10-3t leaves a bit more to be desired. Sure, we're disappointed that the N470 processor doesn't provide improved performance, but what's even more aggravating is that $649 buys you a tiny trackpad, sluggish touchscreen...
0%
onlinenotebook.com
Updated:
2015-01-18 14:29:31
Lenovo IdeaPad S10-3t 0651 is powered by Intel Atom N450 / 1.66 GHz processor, it has data bus speed of 667 MHz, chipset type of Intel NM10 Express. L2 cache is of 512 KB. The memory included is 1 GB DDR2 SD RAM at 667 MHz which can be further expande...
Good Attractive looks, screen can be swiveled for tablet mode...
Bad Bad battery life, touch screen is sluggish...
Bottom line Your eyeballs may pop out at the sexy look of Lenovo IdeaPad S10-3t 0651 but once the novelty wears off, you won’t use this much. We won’t recommend this Netbook to you owing to the high price and sluggish processor. Paying $549 for a touch screen and...
0%
Laptopmag.com
Updated:
2015-01-18 14:29:31
It has practically everything Apple's iPad lacks, including Flash support, multitasking, a memory card slot, and a phsycial keyboard you can use in your lap. Lenovo's first multitouch-enabled tablet for consumers, Lenovo's S10-3t (starting at $549, $64...
Good Bright and responsive multitouch display, Comfortable keyboard, Lightweight for a convertible, Instant-on OS...
Bad Poor battery life (with 4-cell battery), Sluggish performance, Weak wireless range, Tiny touchpad...
Bottom line Lenovo's tablet netbook offers a pretty good touch experience and comfortable keyboard, but we wish it had more speed.
60%
computershopper.com
Updated:
2015-01-18 14:29:31
For those turned off by the Apple iPad’s lack of certain features (no keyboard or Flash support, for instance), it’s nice to know that other tablet options are available. One of them, the Lenovo IdeaPad S10-3t convertible tablet, delivers a...
Good Attractive design, Easy-to-rotate screen, Robust specs for a netbook, Roomy keyboard...
Bad Short battery life, Tiny touch pad, Subpar speakers, Mediocre benchmark-test scores...
Bottom line Good-looking and sturdy, this netbook/tablet combo improves on previous tablet designs, but its performance lags behind that of the competition...
75%
laptopz.com
Updated:
2015-01-18 14:29:31
Lenovo IdeaPad S10-3T is the industry’s first convertible netbook tablet to feature a capacitive multitouch screen. At first glance, we will be surprised by Lenovo IdeaPad S10-3T’s outlook; it is not so common for a netbook coming with such unique coat...
0%
about.com
Updated:
2015-01-18 14:29:31
Excellent touchscreen, Model available with aboveaverage specs, Fluid screen rotation, Great build quality, Nice design, Poor battery life with stock battery, Not designed for inking, Needs upgraded model (more memory and Windows 7 Home Premium) to perform best, Very glossy/highly reflective screen...
80%
vr-zone.com
Updated:
2016-12-14 21:03:27
Tablets are the future of computing, right? It has to be: after all, Bill Gates himself predicted many years back that users would one day use the tablet for most daily computing tasks. Fast forward to the present, and we see that tablets are fast catchin...
Bottom line When it comes to tablets, it is quite hard to talk about anything that is not an iPad, and for good reason. After all, tablet PCs had been around in the market since the early days of Windows XP, and yet not a single one of them actually managed to rev...
82%
hardwarezone.com.sg
Updated:
2016-12-14 21:03:27
Lenovo's IdeaPad range of netbooks has always stuck to the familiar yet functional netbook form factor, so its latest netbook comes as surprise with its touchscreen and tablet form factor. That's right, the IdeaPad S10-3t takes a leap into the realm of...
0%
techtree.com
Updated:
2016-12-14 21:03:27
We're living in an age where touchscreen devices are gaining more and more mass appeal, especially in portable computers. Now that the iPad is out, people have embraced this gadget as a revolutionary change in the world of computing. Some are even...
Good Touchscreen, large capacity battery, 250GB hard drive, decent build quality...
Bad No stylus in the package, tinny speaker output, somewhat bulky for a netbook, weird webcam position, only two USB ports...
Bottom line The Lenovo Ideapad S10-3t sells for Rs. 30,740. That's a few thousand rupees more than a competitive Eee PC T91. The Ideapad S10-3t comparatively offers a lot more than the T91 -- a slightly larger screen, a traditional 250GB hard drive (as opposed t...
60%
notebook888.com
Updated:
2016-12-14 21:03:27
ซึ่งก็ต้องขอเกาะกระแสเครื่อง Netbook กันต่ออีกซัก 1 ฉบับ แต่ขอบอกว่า Netbook ของเราในวันนี้ไม่ธรรมดาเลยทีเดียว เพราะมีความพิเศษในเรื่องของหน้าจอแบบสัมผัสที่ปรับหมุนได้ จึงทำให้ Netbook เครื่องนี้ กลายสภาพมาเป็น Tablet ขนาดย่อมๆเลยทเดียว อ่านมาถึงขนาดนี้แล...
76%
Customer service details
Array
X