location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-362734 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887619923193 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Red
  • - Intel® Pentium® B960 2.2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 6 h
  • - Windows 8 64-bit
Long product name Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red :
The long product name of Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium B960(2.2GHz), 4GB RAM, 500GB HDD, Windows 8 64
More>>>
Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red:
The official description of Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get mobile performance with eye-catching design
As a frequent traveler, you want to be able to easily bring some entertainment with you. IdeaPad Z Series laptops offer you a great balance of multimedia performance, affordability, and bold style, so you’re sure to make impressions as well as be entertained — no matter where you go.
- Intel® HD graphics 4000 (integrated);
- OneKey Theatre II, with touch-sensitive hotkeys, for one-touch audiovisual optimization;
- Dolby® Home Theater® v4, with specialized stereo speakers with extra bass;
- Intelligent TouchPad, supporting up to five-finger gestures;
- 720p HD webcam;
- Two USB 3.0 ports, 5-in-1 card reader;
- AccuType keyboard.

Short summary description Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red:
This short summary of the Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Z580, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red:
This is an auto-generated long summary of Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red based on the first three specs of the first five spec groups.

Lenovo IdeaPad Z580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Red

Design
Product type *
Laptop
Product colour *
Red
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
B960
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium B900 Series for Mobile
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
Q0
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B)
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR07V
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59836
Conflict-Free processor
No
Integrated 4G WiMAX
No
Battery
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
377 mm
Depth
245 mm
Height (front)
3.27 cm
Height (rear)
3.43 cm
Weight *
2.65 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 10:24:30
Uk has collected 31 expert reviews for Lenovo IdeaPad Z580 Intel® Pentium® B960 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Red and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2013-08-04 10:24:28
Where most budget laptops are bedecked in sombre monochrome plastic, Lenovo's IdeaPad Z580 partners bold, glossy looks with a speedy Intel Core i5 processor. It's no lightweight - it measures 33mm thick and weighs a portly 2.41kg - but it's the most stri...
Bottom line An attractive exterior, solid ergonomics and spritely performance combine to create a cracking budget laptop...
83%
itproportal.com
Updated:
2013-08-04 10:24:29
Even if you aren’t opting for the last word in skinny portability, you still want a notebook that looks as decent as its specification implies. The Lenovo IdeaPad Z580 comes in an eye-catching red metallic finish, with a subtle check pattern on the lid. W...
Good Fast dualcore Intel processor, Decent battery life, Generous 750GB hard disk, Optical drive...
Bad Lacks discrete graphics, 1,366 x 768 resolution screen...
Bottom line At £600, the Lenovo IdeaPad Z580 is not a budget laptop, but it has a few reasons to merit its price. The fast dual-core Intel Core i7 processor and decent battery life make this a good all-rounder, although discrete graphics would have made it a true j...
80%
expertreviews.co.uk
Updated:
2013-08-04 10:24:29
Lenovo’s Z Series IdeaPad range is designed with affordable entertainment in mind, and the 15in Z580 has several winning features to make it an impressive entertainment laptop. To start, the laptop’s huge 1TB hard disk gives you caverns of space to sto...
Bottom line Perfect if you like to watch films or play games on the go, but its poor battery life touchpad prevent the Z580 from achieving true greatness...
80%
techadvisor.co.uk
Updated:
2013-08-04 10:24:30
The package that the Lenovo IdeaPad Z580 presents isn't all that compact and you'll want to avoid lugging the Z580 around too far. It measures 35mm thick which is pretty chunky and weighs 2.4kg, a bit less than the Dell Inspiron 15R. More budget laptop...
Bottom line The Lenovo Z580 is a stylish and reasonably well-built laptop. If you don’t want to play games or other graphically demanding duties there's less reason to spend £200 over the comparable Dell Inspiron 15R, although you do get stronger construction and...
70%
techadvisor.co.uk
Updated:
2013-08-29 03:09:46
Lenovo Z580's is a great cheap laptop for the back-to-school season, coming in at just under £500. It's not the most portable of notebooks, but it offers good performance. See all budget laptops. It's quite heavy, at 2.65kg, and it pushes our £500 budget...
Bottom line The size and weight of the Lenovo Z580 mean that it's not the most portable of laptops, and will probably spend most of its time indoors. However, its strong performance and low cost makes it an excellent choice for anyone that needs a powerful desktop-re...
80%
tech2.com
Updated:
2013-08-04 10:24:30
T he Lenovo IdeaPad Z series is a rung higher than the Essential series. The latter features entry-level hardware that is ideal for those who need a basic laptop for home or office for a low budget. The IdeaPad Z series packs more powerful processor, disc...
Bottom line and Pricing in India At Rs. 64,990 (end user price), the Lenovo IdeaPad Z580 might come across as expensive. But the quad-core Core i7 processor, 8GB of RAM, 1TB hard drive and Blu-ray combo drive quite justify the heavy price tag. If Lenovo would have...
70%
pcper.com
Updated:
2013-08-04 10:24:30
Lenovo has become an important player in the mainstream laptop market. Five years ago the offerings from Lenovo were not great, but today the IdeaPad line has matured. This has been reflected in Lenovo’s growth. The company has posted gains in glob...
Bottom line Lenovo's IdeaPad Z580, as we received it, will set you back about $599. That's a good price for a new laptop with a Core i5-3210M processor. I was not able to find a similar deal on competitor websites at the time of this writing. That can easily change...
0%
computershopper.com
Updated:
2013-08-04 10:24:30
Finding the best all-around notebook for home, school, and light business use—you know, a machine that displays photos, plays music and videos, and runs mainstream office applications well—can be daunting. There's just so many of them, and they vary so wi...
Good Attractive price for the hardware, Strong performance, Impressive Dolby sound, Removable battery...
Bad Low resolution for its screen size, Insufficient graphics processing for gaming...
Bottom line This sleek, modern-looking laptop has many valuable features, including a latest-gen Intel Ivy Bridge CPU, and it performs well. It's a solid pick for students and business buyers on a budget. (Don't run resource-intensive games on it, though.) Read More...
80%
Laptopmag.com
Updated:
2013-08-04 10:24:30
FOLLOW US SHARE Who says you can't get a satisfying multimedia notebook at an affordable price? That's what Lenovo promises with its IdeaPad Z580 ($679 as tested). This 15-inch laptop boasts a 2.5-GHz Intel Core i5 processor and ups the entertainment a...
Good Solid performance and graphics, Sturdy construction, Comfortable keyboard, Stays cool...
Bad On the thick side, Relatively dim screen...
Bottom line The Lenovo IdeaPad Z580 packs good performance and multimedia chops in a sturdy and affordable 15-inch laptop.
80%
notebookreview.com
Updated:
2014-02-05 01:38:48
This multimedia-friendly 15.6-inch desktop replacement has good looks and a numeric keypad. Is this the ideal budget laptop for families and students? Read our in-depth review to find out.OverviewWhen Lenovo launched the IdeaPad line of consumer laptops b...
Good Nice design, Good performance, Solid keyboard, Well priced...
Bad Low screen resolution, Slight fan whine...
Bottom line The Lenovo IdeaPad Z580 represents a great value thanks to its combination of good build quality, a solid keyboard and touchpad, good performance, and six hour battery life. The only areas that need improvement are the screen — 1366×768 is low and hard to...
67%
techguysmartbuy.com
Updated:
2016-01-04 05:35:48
I know, I know.  It seems like all we do here is review smartphones and tablets here at TGSB.  Believe me, I know how redundant it can get.  Thanks to the great people at Lenovo, we can disrupt the monotony.  Our subject for this review is the Lenov...
0%