location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-361571
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Pentium® 2117U 1.8 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s
  • - 32 Wh 5 h
  • - Windows 8 64-bit
Long product name Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver :
The long product name of Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Pentium 2117U(1.8GHz), 4GB RAM, 500GB HDD, Windows 8 64
More>>>
Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:
The official description of Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra sleek, ultra affordable
An Ultrabook™ laptop capable of more than just surfing the internet, the S400u is fully featured and surprisingly inexpensive. Your new travel companion is also stylish with its smooth, metallic finish and super sleek profile.
- Less than 1” profile with tactile metal finish;
- Stereo speakers and Dolby® Advanced Audio™ v2;
- Comfortable, user-friendly AccuType keyboard;
- Integrated 720p HD webcam;
- Intelligent Touchpad with easy multi-gesture control;
- USB 2.0, USB 3.0, 2-in-1 card-reader and HDMI out;
- OneKey® Rescue System makes data backup and recovery simple;
- Lenovo Energy Management minimizes power use and protects battery life.

Short summary description Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:
This short summary of the Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S400, Intel® Pentium®, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:
This is an auto-generated long summary of Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad S400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
2117U
Processor cores
2
Processor threads
2
Processor frequency *
1.8 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 2000 series for Mobile
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
P0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR0VQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71469
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery capacity *
32 Wh
Battery life (max)
5 h
Security
Cable lock slot
No
Weight & dimensions
Width
336.6 mm
Depth
241.2 mm
Height
21 mm
Weight *
1.8 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
4 GB
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 16:24:59
Uk has collected 25 expert reviews for Lenovo IdeaPad S400 Intel® Pentium® 2117U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-10 16:24:59
While many cheaper laptops have dour-looking chassis with cheap-feeling plastic and nasty silver trim, the IdeaPad S400 is a breath of fresh air thanks to its bright red lid and slimline exterior. It shows that you don’t need to spend serious money to...
Bottom line It’s pretty, but its poor performance and touchpad leave the IdeaPad S400 behind its competitors...
40%
hardwarezone.com.ph
Updated:
2016-12-28 19:12:41
In September last year , Lenovo Philippines rolled out affordable and ultraportable computing solutions for mainstream Filipino users. These are the IdeaPad S300 and the IdeaPad S400 which are positioned between the basic netbook category and the more pow...
Bottom line In Between Notebook and UltrabookThe Lenovo IdeaPad S400 comes equipped with an Intel Core i5-3317U for its CPU and AMD Radeon HD7450M along with Intel HD Graphics 4000 for its graphics processing. It has 4GB of DDR3 memory which is more than plenty for o...
0%
lowyat.net
Updated:
2016-12-28 19:12:42
Shortly before the official launch of the latest IdeaPad notebook from Lenovo, we were fortunate enough to be given some time to fiddle around with the IdeaPad S400. Built as an entry level laptop with stylish Ultrabook-like dimensions, the S400 is aimed...
0%