location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo P950 Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P950
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6605
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo P950 Headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired
  • - Circumaural 125 - 20000 Hz 320 Ω 103 dB
  • - Microphone type: Boom -38 dB 2200 Ω
Long product name Lenovo P950 Headset Wired Head-band Gaming Black :
The long product name of Lenovo P950 Headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P950, 2 x 27 mm, 125Hz-20kHz, 30mW, 3.5mm x 2, 1.8m
More>>>
Lenovo P950 Headset Wired Head-band Gaming Black:
The official description of Lenovo P950 Headset Wired Head-band Gaming Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Headphone P950 (57Y6605) has more powerful bass, enhances the audio experience when gaming and movie, provides high sound quality for users communication in Skype, MSN, etc and enjoy music.

Features and benefits:

- High quality sound for gaming, chatting, music, or movies.
- Noise cancelling microphone for clear communication.
- Easy to adjust.
- Padded earphones designed for comfortable, long-term wear.

Short summary description Lenovo P950 Headset Wired Head-band Gaming Black:
This short summary of the Lenovo P950 Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo P950, Wired, Gaming, 125 - 20000 Hz, Headset, Black

Long summary description Lenovo P950 Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of Lenovo P950 Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

Lenovo P950. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 125 - 20000 Hz. Cable length: 1.8 m, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Cable length
1.8 m
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
125 - 20000 Hz
Impedance
320 Ω
Headphone sensitivity
103 dB
Driver unit
2.7 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Microphone input impedance
2200 Ω
Microphone connectivity
3.5 mm
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Packaging data
Package weight
490 g
Other features
Package dimensions (WxDxH)
231 x 300 x 115 mm
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Vista Microsoft Windows 7