location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo A6010 mouse USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6483
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:32:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo A6010 mouse USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Red
  • - USB Type-A
  • - Buttons quantity: 3
Warranty: 1 year
Long product name Lenovo A6010 mouse USB Type-A Optical 1000 DPI :
The long product name of Lenovo A6010 mouse USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo Optical Wired Mouse A6010, Red
More>>>
Lenovo A6010 mouse USB Type-A Optical 1000 DPI:
The official description of Lenovo A6010 mouse USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features and Benefits
- Fashion style design;
- Ergonomics design for right hand, Fit the palm naturally;
- Suitable for long-time use, 500/800/1000CPI adjustable;
- Compatible with Windows® 2000 Windows® XP & Windows Vista®.

Short summary description Lenovo A6010 mouse USB Type-A Optical 1000 DPI:
This short summary of the Lenovo A6010 mouse USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo A6010, Optical, USB Type-A, 1000 DPI, Red

Long summary description Lenovo A6010 mouse USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Lenovo A6010 mouse USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

Lenovo A6010. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3. Product colour: Red

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
Red
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Weight
130 g
Other features
Compatible operating systems
Windows 2000/XP/Vista
Mouse dimensions (WxDxH)
80.76 x 121.72 x 30.93 mm