Bullet Points Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB
- - QWERTY
- - Mouse included
- - Black
Long product name Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black
:
The long product name of Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Ultraslim Wireless Keyboard & Mouse, IT
More>>>
Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black:
The official description of Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Lenovo Ultraslim Wireless Keyboard and Mouse (57Y4700) is a reliable 2.4 GHz wireless keyboard and mouse combination with a contemporary, low profile design. The Lenovo Ultraslim Wireless Keyboard and Mouse features a compact footprint and the convenience of cordless freedom, comfort, and control. The stylish black finish and subtle silver accents complement your office or home setup and its compact design helps save valuable desk space.
The keyboard features:
- Thin profile keys.
- One touch controls to quickly play, adjust, or mute audio and video files.
- F-keys to instantly open settled applications.
- Spill resistant design.
- Battery life indicator.
- Soft touch finish for all day comfort.
The mouse features:
- Ambidextrous, three-button design for both right and left-handed comfort.
- Unique soft-touch finish for all day comfort.
- Scrollwheel to easily navigate through documents and Web pages.
- High definition 1000 dpi optical sensor for precise tracking.
- Storage comparment for the micro-size USB receiver.
- Battery life indicator.
Short summary description Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black:
This short summary of the Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Ultraslim Wireless Keyboard & Mouse, IT, Wired, USB, QWERTY, Black, Mouse included
Long summary description Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black:
This is an auto-generated long summary of Lenovo Ultraslim Wireless & Mouse, IT keyboard Mouse included USB QWERTY Black based on the first three specs of the first five spec groups.
Lenovo Ultraslim Wireless Keyboard & Mouse, IT. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product colour: Black. Mouse included