location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultraslim Wireless Keyboar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4700
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
Warranty: Three Year.
Long product name Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY :
The long product name of Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultraslim Wireless Keyboard & Mouse, US English
More>>>
Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY:
The official description of Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Ultraslim Wireless Keyboard and Mouse is a reliable 2.4 GHz wireless keyboard and mouse combination with a contemporary, low profile design. The Lenovo Ultraslim Wireless Keyboard and Mouse features a compact footprint and the convenience of cordless freedom, comfort, and control. The stylish black finish and subtle silver accents complement your office or home setup and its compact design helps save valuable desk space.

Product Features:

- 2.4 GHz wireless technology.
- Plug and play nano size receiver stores neatly and out of the way.
- Soft touch finish for all day comfort.
- Battery status indicators.
- Three-year warranty.
- Available worldwide.
- Easy to set up and use.
- No software required.

Keyboard Feature & Benefits:

- Thin profile keys.
- One touch controls to quickly play, adjust, or mute audio and video files.
- F-keys to instantly open settled applications.
- Spill resistant design.
- Battery life indicator.

Mouse Feature & Benefits:

- Ambidextrous, three-button design for both right and left-handed comfort.
- Unique soft-touch finish for all day comfort.
- Scrollwheel to easily navigate through documents and Web pages.
- High definition 1000 dpi optical sensor for precise tracking.
- Mini nano size receiver stores neatly inside the mouse for travel.
- Battery life indicator.

Short summary description Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY:
This short summary of the Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Ultraslim Wireless Keyboar, Wireless, RF Wireless, QWERTY, Mouse included

Long summary description Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY:
This is an auto-generated long summary of Lenovo Ultraslim Wireless Keyboar keyboard Mouse included RF Wireless QWERTY based on the first three specs of the first five spec groups.

Lenovo Ultraslim Wireless Keyboar. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Mouse included

Keyboard
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Connectivity technology
Wireless
Frequency band
2.4 GHz
Features
Plug and Play
Yes
Mouse
Mouse included *
Yes
Movement resolution
1000 DPI
Mouse
Scroll
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Keyboard weight
316 g
Other features
Internal
No