location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Battery 73+ (6 cell)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Battery 73+ (6 cell)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4565
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:35:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Battery 73+ (6 cell)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - Black
Long product name Lenovo ThinkPad Battery 73+ (6 cell) :
The long product name of Lenovo ThinkPad Battery 73+ (6 cell). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Battery 73+ (6cell)
More>>>
Short summary description Lenovo ThinkPad Battery 73+ (6 cell):
This short summary of the Lenovo ThinkPad Battery 73+ (6 cell) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Battery 73+ (6 cell), Battery, Lenovo

Long summary description Lenovo ThinkPad Battery 73+ (6 cell):
This is an auto-generated long summary of Lenovo ThinkPad Battery 73+ (6 cell) based on the first three specs of the first five spec groups.

Lenovo ThinkPad Battery 73+ (6 cell). Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Product colour
Black
Certification
CE MARK, UL/cUL, ACA/C-Tick, PSE, KC
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery voltage
11.1 V
Number of battery cells
6
Weight & dimensions
Width
254 mm
Depth
51 mm
Height
25 mm
Weight
350 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Other features
Compatible products
ThinkPad 13"
Brand Image Product code Product Stock Price from
Lenovo ThinkPad Battery 73 (4 cell) Lenovo ThinkPad Battery 73 (4 cell)
(show image)
57Y4564 ThinkPad Battery 73 (4 cell) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)