location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Battery 27++ (9cell)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Battery 27++ (9cell)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4545
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2021 14:15:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Battery 27++ (9cell)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - Black
Long product name Lenovo ThinkPad Battery 27++ (9cell) :
The long product name of Lenovo ThinkPad Battery 27++ (9cell). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Battery 27++ (9cell)
More>>>
Lenovo ThinkPad Battery 27++ (9cell):
The official description of Lenovo ThinkPad Battery 27++ (9cell) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay unplugged even longer with the new ThinkPad Battery 27++. This rechargeable nine-cell slice battery uses Lithium-Ion (Li-Ion) technology and easily attaches to select T410, T510 and W510 ThinkPads to provide the ultimate all day computing experience.

Features & Benefits:
- Lithium-Ion (Li-Ion) technology
- Nine-cell, rechargeable system battery, 94Wh, 11.1 V dc, 8.4 Ah
- Standard system battery specifications
- Over-discharge protection
- Mechanical On/Off indicator
- Supports ThinkPad T410, T510, and W510 notebooks

Short summary description Lenovo ThinkPad Battery 27++ (9cell):
This short summary of the Lenovo ThinkPad Battery 27++ (9cell) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Battery 27++ (9cell), Battery, Lenovo

Long summary description Lenovo ThinkPad Battery 27++ (9cell):
This is an auto-generated long summary of Lenovo ThinkPad Battery 27++ (9cell) based on the first three specs of the first five spec groups.

Lenovo ThinkPad Battery 27++ (9cell). Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
8400 mAh
Battery voltage
11.1 V
Weight & dimensions
Width
304.8 mm
Depth
102.9 mm
Height
28.7 mm
Weight
612 g
Other features
Compatible products
ThinkPad T410, T510, W510
Brand Image Product code Product Stock Price from
Lenovo ThinkPad Battery 17 (3cell) Lenovo ThinkPad Battery 17 (3cell)
(show image)
57Y4558 ThinkPad Battery 17 (3cell) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)