location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4398
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4398
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2020 09:45:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 450 0.5 GB GDDR3
  • - 2560 x 1600 pixels 128 bit PCI Express x16
  • - DisplayPorts quantity: 4
  • - DirectX version: 10 OpenGL version: 2.1
Warranty: 1 year
Long product name Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3 :
The long product name of Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512MB NVIDIA Quadro NVS 450 Quad-DisplayPort Graphics Card
More>>>
Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3:
The official description of Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® Quadro® NVS 450 multi-display business graphics solution delivers reliable hardware and software for a stable business environment. Proven on leading business applications, Quadro NVS 450 is capable of driving up to four 30-inch displays and is designed to meet the needs of today’s most demanding business user. Compatible to ThinkStation E20, D20* and S20* systems.

Features & Benefits:
- Full-height PCI-e x16 2.0 graphics card with a fitted full-height bracket
- Four DisplayPort monitor connectors supports:

Four DisplayPort monitors with a maximum 2560 x 1600 resolution
Four DVI digital monitors, using the four DisplayPort DVI-D monitor cables, with a maximum 1920 x 1200 resolution

- Fan-less design for quieter operation in office environments
- NVIDIA nView multi-display architecture allows users to spread work across multiple displays and maximize productivity through advanced desktop and application management features
- 16 (8 per GPU) CUDA Cores
- 512MB (256MB per GPU) memory size, 128-bit (64-bit per GPU) memory interface and 11.2 GB/sec per GPU memory bandwidth
- Shader Model 4.0, OpenGL 2.1 and DirectX 10 compliant
- Includes four DisplayPort to Single-Link DVI-D Monitor cables to attach DVI digital monitors.

Note: ThinkStation D20 and S20 supports for two graphic cards for attachment of eight monitors.

Short summary description Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3:
This short summary of the Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4398, NVS 450, 0.5 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3:
This is an auto-generated long summary of Lenovo 57Y4398 graphics card NVIDIA NVS 450 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

Lenovo 57Y4398. Graphics processor family: NVIDIA, Graphics processor: NVS 450. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
Yes
CUDA cores
16
Graphics processor family *
NVIDIA
Graphics processor *
NVS 450
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
1920 x 1200 pixels
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory bandwidth (max)
11.2 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DisplayPorts quantity *
4
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
HDCP
No
Dual Link DVI *
No
Design
Cooling type *
Passive
Form factor
Full-Height/Half-Length (FH/HL)
Bracket height
Full-Height (FH)
Certification
FCC, CE, VCCI, UL, BSMI, MIC
Weight & dimensions
Weight
320 g
Depth
168 mm
Height
112 mm
Width
19 mm
Other features
Mac compatibility
No
Compatible operating systems
Windows XP/Vista/7
Country Distributor
United Kingdom 1 distributor(s)