location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4396 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4396
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4396
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:32:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y4396 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 3.2
Warranty: 1 year
Long product name Lenovo 57Y4396 graphics card GDDR3 :
The long product name of Lenovo 57Y4396 graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA FX 380 16 CUDA cores Low-Profile 512MB DisplayPort, DVI Graphics Card
More>>>
Lenovo 57Y4396 graphics card GDDR3:
The official description of Lenovo 57Y4396 graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® Quadro® FX 380 Low-Profile DisplayPortPort, DVI Graphics Card delivers professional graphic cards performance for small factor systems. The FX 380 Low-Profile graphics card is ideal for Computer Aided Design (CAD), and Digital Content Creator (DCC) users. Boost productivity by attaching two monitors to view more data. Compatible to ThinkCentre M90, M90p Small Form Factor (SFF) systems.

Features & Benefits:
- Low-Profile PCI-e x16 2.0 graphics card with a fitted low-profile bracket for small form factor systems
- DisplayPort monitor connector supports attachment of DisplayPort monitors with 2560 x 1600 resolution
- Dual-Link DVI-I monitor connector supports attachment of DVI digital monitors with 2560 x 1600 resolution
- Attach up to two monitors for a dual monitoring
- 512MB DDR3, 64-bit memory configuration supporting12.8 GB/sec memory bandwidth
- Shader Model 4.1, OpenGL 3.2 and DirectX 10.1 compliant
- Includes DVI-to-VGA monitor adapter allows attachment of VGA analog monitor, with 1920 x 1200 resolution, to the Dual-Link DVI-I monitor port
- Supports attachment of optional DisplayPort monitor cables that allow DVI digital or VGA analog monitor, supporting 1920 x 1200 resolution, to attach to the DisplayPort monitor connector

Short summary description Lenovo 57Y4396 graphics card GDDR3:
This short summary of the Lenovo 57Y4396 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4396, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Lenovo 57Y4396 graphics card GDDR3:
This is an auto-generated long summary of Lenovo 57Y4396 graphics card GDDR3 based on the first three specs of the first five spec groups.

Lenovo 57Y4396. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory bandwidth (max)
12.8 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-D ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
10.1
Shader model version *
4.1
Performance
OpenGL version *
3.2
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Bracket height
Full-Height (FH)
Certification
FCC, CE, C-Tick, VCCI, ICES, BSMI
Weight & dimensions
Weight
430 g
Length
167 mm
Depth
21 mm
Height
69 mm
Other features
Mac compatibility
No
Compatible operating systems
Windows XP/Vista/7
Brand Image Product code Product Stock Price from
Lenovo 57Y4397 graphics card GeForce 310 GDDR3 Lenovo 57Y4397 graphics card GeForce 310 GDDR3
(show image)
57Y4397 57Y4397 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)