location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Low-Halogen UDIMM Memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4390
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2019 09:37:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz :
The long product name of Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB PC3-10600 DDR3-1333 Low-Halogen UDIMM Memory
More>>>
Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz:
The official description of Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve overall performance of selected ThinkCentre of ThinkStation systems by upgrading with additional memory. PC3-10600 DDR3-1333 DDR3 UDIMM Non-ECC memory offers maximum data transfer rates up to 1333MB/sec to help you increased performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more system memory is one of the least expensive ways to help boost overall system performance and allows more multitasking which saves time and hassle. Compatible to ThinkCentre M90, M90p Small Form Factor (SFF), Tower, ThinkCentre A63 and ThinkStation E20.

Features & Benefits:
- Test-proven 100% compatibility listed for supported ThinkCentre and ThinkStation systems
- Lenovo limited warranty
- Lenovo memory installed in a new Lenovo system automatically assumes system warranty

Note: This memory is also available in 25-pack by ordering option part number: 57Y4420

Short summary description Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz:
This short summary of the Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Low-Halogen UDIMM Memory, 2 GB, DDR3, 1333 MHz

Long summary description Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz:
This is an auto-generated long summary of Lenovo Low-Halogen UDIMM Memory memory module 2 GB DDR3 1333 MHz based on the first three specs of the first five spec groups.

Lenovo Low-Halogen UDIMM Memory. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Memory type
DDR3 SDRAM
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
133 mm
Depth
39 mm
Height
4 mm
Weight
20 g
Other features
Compatible operating systems
Windows
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMI0334/2048 memory module 2 GB 1 x 2 GB DDR3 1333 MHz
(show image)
MMI0334/2048 MMI0334/2048 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Low-Halogen UDIMM Memory (25-Pack) memory module 2 GB DDR3 1333 MHz Lenovo Low-Halogen UDIMM Memory (25-Pack) memory module 2 GB DDR3 1333 MHz
(show image)
57Y4420 Low-Halogen UDIMM Memory (25-Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)