location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC3-8500 SODIMM Memory (25-Pack)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4385
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:14:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz :
The long product name of Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GB PC3-8500 DDR3-1066 Low-Halogen SODIMM Memory (25-Pack)
More>>>
Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz:
The official description of Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve overall performance of ThinkPad systems by upgrading with additional memory. PC3-8500 DDR3-1066 low-halogen SODIMM memory offers maximum data transfer rates up to 1066MB/sec(1) to help you increased performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more system memory is one of the least expensive ways to help boost overall notebook system performance and allows more multitasking which saves time and hassle. (1)Data transfer rates vary.

Short summary description Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz:
This short summary of the Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo PC3-8500 SODIMM Memory (25-Pack), 1 GB, DDR3, 1066 MHz

Long summary description Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz:
This is an auto-generated long summary of Lenovo PC3-8500 SODIMM Memory (25-Pack) memory module 1 GB DDR3 1066 MHz based on the first three specs of the first five spec groups.

Lenovo PC3-8500 SODIMM Memory (25-Pack). Internal memory: 1 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Features
Internal memory *
1 GB
Internal memory type *
DDR3
Memory clock speed *
1066 MHz
Memory voltage
1.5 V
Weight & dimensions
Width
2.66 in
Depth
1.25 in
Height
0.15 in