location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4351 monitor mount / stand Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4351
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4351
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:43:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y4351 monitor mount / stand Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10.6 kg
  • - Mounting type: Desk
  • - Black
Long product name Lenovo 57Y4351 monitor mount / stand Desk Black :
The long product name of Lenovo 57Y4351 monitor mount / stand Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M90z Height Adjustable Stand
More>>>
Lenovo 57Y4351 monitor mount / stand Desk Black:
The official description of Lenovo 57Y4351 monitor mount / stand Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre M90z Height Adjustable Stand allows you to quickly adjust your ThinkCentre M90z for a more comfortable and more productive user experience. Position the height and angle of selected ThinkCentre M90z models for the optimum viewing position.

Features & Benefits:

- Sleek, durable design: Provides for smooth adjustment
- 110 mm (4.3 in) height adjustment: Raise or lower to position ThinkCentre M90z to meet the users' ergonomic height needs
- 25 degrees of backward and 5 degrees of forward tilt: Allows users to adjust for the optimal viewing angle

Note: The ThinkCentre M90z Height Adjustable Stand is designed for the weight of selected ThinkCentre M90z models. ThinkCentre M90z Height Adjustable Stand supports the following weight range is: 8.6 kg (18.9 lbs) to 10.6 kg (23.3 lbs). ThinkCentre M90z Height Adjustable Stand is not supported on ThinkCentre Multi-Touch models. If a lighter or heavier ThinkCentre system, Lenovo Flat Panel monitor is attached, the lift feature does not operate properly.

Short summary description Lenovo 57Y4351 monitor mount / stand Desk Black:
This short summary of the Lenovo 57Y4351 monitor mount / stand Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4351, 10.6 kg, Black

Long summary description Lenovo 57Y4351 monitor mount / stand Desk Black:
This is an auto-generated long summary of Lenovo 57Y4351 monitor mount / stand Desk Black based on the first three specs of the first five spec groups.

Lenovo 57Y4351. Maximum weight capacity: 10.6 kg. Tilt angle range: -5 - 25°. Product colour: Black

Mounting
Maximum weight capacity *
10.6 kg
Mounting type *
Desk
Ergonomics
Tilt angle range
-5 - 25°
Design
Product colour *
Black
Weight & dimensions
Width
220 mm
Height
303 mm
Weight
3.2 kg
Country Distributor
United Kingdom 1 distributor(s)